Products/Services for 10-32 Unf Grease Fittings

  • Grease Fittings-Image
    Grease Fittings - (67 companies)
    ...pipe (BSP), pipe thread fine (PTF), and national pipe thread fine (NPTF) fittings use tapered or parallel threads. Grease fittings that use unified national fine thread (UNF) are also available. Most grease fittings are made of carbon steel, mild...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Hose Fittings-Image
    Hose Fittings - (1196 companies)
    Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  • Taps-Image
    Taps - (401 companies)
    Taps are used to form or cut female threads on the inside of holes.
  •  
    Industrial Greases - (602 companies)
    Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications. Description. Industrial greases...
  •  
    Gas Fittings - (97 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Sanitary Fittings - (112 companies)
    Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • SMC Corporation - KQG2L03-32 - Pneumatics - Fittings - Allied Electronics
    Grease -Free Pneumatics > Fittings FITTING, STAINLESS STEEL, MALE ELBOW, FOR 1/4 IN TUBE, 10 - 32UNF PORT .
  • SMC Corporation - KQG2L07-32 - Pneumatics - Fittings - Allied Electronics
    Grease -Free Pneumatics > Fittings FITTING, STAINLESS STEEL, MALE ELBOW, FOR 5/32 IN TUBE, 10 - 32UNF PORT .
  • SMC Corporation - KQG2H03-32 - Pneumatics - Fittings - Allied Electronics
    The series is suitable for use with steam and is grease -free. Fitting 10 - 32 UNF .
  • SMC Corporation - KQG2E07-00 - Pneumatics - Fittings - Allied Electronics
    The series is suitable for use with steam and is grease -free. Pneumatics > Fittings Fitting, hex head male conn for 1/4 inch tube, 10 - 32UNF .
  • Safety and risks in the chemistry
    The most prices ( 32 %) went on physicist. 20 % the chemists with 17 % that Medizinermit 10 % and the engineer scientists with 8 … … 142) (70 %) (18 %) and 14 (12 %) on irritation 3 research institutions (AGF members) or … Thereafter, the component of the Unf'~ille,bei is the risks typically chemical to that participate, e.g., Vergiffungen and Verfitzungen for years very little. So, the market order ftir Zukker, St / irke as well as fats and (Jle complicates the …
  • Demand objects technical products and dgl
    32 By that Verminderungder Emissionenaus of other existing Einriehtungen can become the applicant these MaBnahmen in reasonable period naeh start-up of the new device abzuschliel ~ en for prevention yon Prodnktionsausf ~ llen einger ~ umt. The Beifiigung of these Unf~r-]agen exempts however not yon of the detailed reply the available ~ ragebogens. Are possibly Einschrankungen concerning the use too expect a) by certain foodstuffs ( fats , fat, feuehte, fliissige, the … When mSglich molecular weight distribution curve beifiigen.) 10 .
  • https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314716762536/litdoc56309341AE_20110830180203.pdf
    The flow cell has UNF 10 - 32 2B connections. Calibration of the pH monitor can be done with the pH electrode either fitted in or removed … – Oil or grease films: Wash the electrode tip in liquid detergent and water.
  • Roloff / Matek machine elements
    … automaton alloy, coldly hardened only in the state, in form of rods of unf chemical resistance low … 10 … and end profiles, radiators, machine tables, electric motor housing, pneumatic cylinder, structures, container, devices of ships and … 32 (15 consistently against Úle, fats and fuels alterungsbeständig wear-resistant little kälteflexibel low gas permeability; standard-sealing material …
  • The obstetrics
    Also newer recommendations confirm that the quantitative receiving also differs of fats by pregnant and breastfeeding women … … at least 5-mal per day) and 5 long silent duration (at least 10 min per silent … Urban unf Fischer, Munich Bohnet HG, Hansen E, cutter HPG of (1988) lactation. Federal center for health elucidation (BZgA) S 25-32 Huch R, Cologne (2004), Silent and tooth health. In any case, a patient with suspekten palpatorischen findings is to assign always topically to a special device to the Mammadiagostik.