-
Supplier: Anatech Electronics, Inc.
Description: 10.7 MHz Crystal Filter
- Frequency (Fc): 10.7 MHz
- Bandwidth: 12 kHz
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz Crystal Filter
- Frequency (Fc): 10 MHz
- Bandwidth: 5 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
-
Supplier: Anatech Electronics, Inc.
Description: 3.10 MHz Crystal Filter
- Frequency (Fc): 3.1 MHz
- Bandwidth: 270 kHz
- Insertion Loss: 10 dB
- Connector: BNC
-
Supplier: Anatech Electronics, Inc.
Description: 10.7 MHz Crystal Band Pass Filter
- Frequency (Fc): 10.7 MHz
- Bandwidth: 1 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: NDK
Description: Differs from conventional crystal filters, this filter needs no transformer,resulting in a light and compact product, with excellent characteristicsyet still maintains the high Q of crystal. Compact and light. Stable temperature characteristics. Structure highly resistant
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 10,700 to 10.7 kHz
- Bandwidth: 10,696.25 to 10,703.75 kHz
- Pin Count: 3
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 5.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Length: 1.750 (in) Width: 0.600 (in) Height: 0.400 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and very sharp shape
- Features: Passive Filter, Quartz / Crystal Filter
-
Description: CDSCB10M7GA105A-R0
- Features: Quartz / Crystal Filter
-
Supplier: Filtronetics, Inc.
Description: Pass band: 3 dB, ±7.5 KHz; Stop band: 40 dB, ±25 KHz; Ripple: 1.0 dB; Loss 2.5 dB
- Cutoff or Center Frequency (Fc): 10,700 kHz
- Applications: Commercial, Communications, Industrial, Military
- Features: Quartz / Crystal Filter
-
Supplier: ECS Inc. International
Description: ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz
- Oscillation Frequency: 10.7 MHz
- Operating Temperature: -20 to 70 C
- Features / Standards: RoHS Compliant
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 80.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-176-086-060P Length: 1.760 (in) Width: 0.860 (in) Height: 0.600 (in)
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 0.000-0.000 (MHz) Mount: SMA NIC manufactures specialized LC and Crystal filters with a variety of unique customizations to meet the complex requirements of the advanced systems used in today's Military, Space and Commercial markets.
- Filter Type: Bandpass
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 70 MHz
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters - Monolithic Crystals Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 100 MHz ~ 13 GHz Frequency Stability: ±18ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR
- Oscillation Frequency: 100 to 13,000 MHz
- Total Frequency Stability: 18 ppm
- Frequency Tolerance: 40 %
- Load Capacitance: 12.5 pF
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 90.0000 MHz Pole No.: 2 Pass Band: 3 dB / ±10.0 kHz Attenuation Band: 15 dB / ±35 kHz Loss: 4.0 dB
- Cutoff or Center Frequency (Fc): 90,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 2 Pass Band: 3 dB / ±3.75 kHz Attenuation Band: 10 dB / ±12.5kHz Loss: 2.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 2 Pass Band: 3 dB / ±3.75 kHz Attenuation Band: 10 dB / ±12.5kHz Loss: 2.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: DigiKey
Description: 45MHz Center 350 Ohms Monolithic Crystal Filter Through Hole 2dB 10kHz
- Operating Temperature: -20 to 70 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Win Source Electronics
Description: Manufacturer: ECS Inc. Win Source Part Number: 917791-ECS-10.7-15B Operating Temperature Range: -20°C ~ 70°C Features: Center Monolithic Crystal Filter Through Hole 2.5dB Package: HC-49/U Package: Bulk Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity:
-
Supplier: Win Source Electronics
Description: Manufacturer: ECS Inc. Win Source Part Number: 870070-ECS-10.7-7.5B Operating Temperature Range: -20°C ~ 70°C Features: Center Monolithic Crystal Filter Through Hole 2.5dB Package: HC-49/U Package: Bulk Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity:
-
Supplier: Foctek Photonics, Inc.
Description: Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Filter Type: Color Filters
- Features: Ultra-Violet (UV)
-
Supplier: ODG (Origin Data Global)
Description: 5kHz 51.55MHz 1dB 4dB 7x5 Crystal Filters ROHS
-
Laboratory Filters - 45330 - Silver Membrane Filters, 0.2<mu>m, 13mm diameter, 100/pk -- GO-06741-10Supplier: Cole-Parmer
Description: inertness of pure silver, and the smooth regular shape of the silver media. Silver membranes are fiber-free and feature virtually no media migration because they are strong, uniform, porous monolithic structures consisting of metallic crystals. The high porosity (60% open area) provides
- Filter Type: Filter Paper
- Housing Material: Other
-
Supplier: Cole-Parmer
Description: • Prevents scale and rust buildup—ideal for water processing Hexametaphosphate Crystal Cartridge prevents scale and rust buildup
use with water heaters, air conditioning equipment, and many other types of water processing equipment. Food-grade hexametaphosphate dissolves slowly in - Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The CS8900A is a low-cost Ethernet LAN® controller for embedded applications. Its highly integrated design eliminates the need for costly external components required by other Ethernet controllers. The CS8900A includes on-chip RAM, 10Base-T transmit-and-receive filters and a direct ISA-Bus
-
Supplier: Crossfire By Radians
Description: Filters blue light which can cause eye fatigue and cause a haze effect. Use in normal to bright outdoor use
- Type: Glasses
-
Supplier: Heilind Electronics, Inc.
Description: 70MHz Filter
-
Supplier: Cirrus Logic, Inc.
Description: independent interface (MII) for easy connection to a variety of 10 Mbps and 100 Mbps media access controllers (MACs). The CS8952 also includes a pseudo-ECL (emitter coupled logic) interface for use with 100Base-Fx fiber interconnect modules. Features Single-chip IEEE 802.3 physical interface
-
Supplier: Richardson RFPD
Description: Ultra-Low Jitter Crystal Oscillators (VCXO) Available at any frequency from 20 MHz to 2000 MHz Jitter as low as 20fs (12 kHz to 20 MHz) Total stability of +/-5 ppm Programmable tuning slope (Kvco) up to 300 ppm/V CML/LVDS/LVPECL/HCSL output formats Simplified BoM with no external loop
- Category: Development Board
-
Supplier: Newport MKS
Description: The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2 mm
- Center Wavelength: 629 nm
- Filter Bandpass: 52.3 nm
-
Supplier: Newport MKS
Description: The OD8-EX565-49-B Excitation Filter is specified for excitaiton of mCherry and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96%
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2 mm
- Center Wavelength: 564.5 nm
- Filter Bandpass: 48.6 nm
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Fundamentals of GPS Receivers
But the 10.7 MHz crystal filter following the BPSK modulator has a bandwidth of 1 kHz.
-
Generalized Tamed Frequency Modulation and Its Application for Mobile Radio Communications
In the receiver, a 10.7MHz crystal filter with a -3 dB bandwidth of 15kHzisused .
-
Generalized tamed frequency modulation and its application for mobile radio communications
In the receiver, a 10.7 MHz crystal filter with a -3 dB bandwidth of 15 kHz is used for the IF filtering.
-
Wireless Receiver Design for Digital Communications
FIGURE 5-70 A 10.7 MHz crystal filter .
-
The FAST Satellite Fields Instrument
The filtered signal is mixed with a sweep- ing reference (10.7–12.7 MHz in normal operation), passed through a 10.7 MHz crystal filter with 15 kHz bandwidth, then mixed again at 10.65 MHz to produce a 50 kHz intermediate…
-
MQF21.4-0750/06 Datasheet
Monolithic Crystal Filter 10.7 MHz , Channel spacing 12.5 kHz .
-
and data communications over 942 MHz TAB and TTIB single sideband
mobile radio systems incorporating feed-forward signal regeneration. IEEE
Transactions on Veh...
Amplitude and group delay characteristics of a typical 10.7 MHz IF crystal filter for 5 KHz channelled SSB.
-
Low-power RF-ICs in wireless transceivers
As it was impossible to integrate the RF filters on-chip with spiral monolithic inductors, or to replace the 10.7 MHz IF crystal filters with active gyrator filters, the key step in solving this problem was to lower the IF from…
-
The history of ceramic filters
In 1964, Prof. Onoe developed 10.7 - MHz crystal filters us- ing multi-energy trapping mode of thickness shear vibra- tion [26],[27].
-
Exchange radio technology
IF selectivity is provided by a 10.7 - MHz crystal filter and a 450-kHz ceramic bandpass filter.
Indicates content that may require registration and/or purchase.