-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 250V, Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, Aluminum Electrolytic
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -20 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 250V, Ceramic Capacitors. This listing
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 250V; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: 100uF 250V 1340mA@100kHz ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 60UF, 250V, +100, -10%, AXIAL; Capacitance:60µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:4.2ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 4UF, 250V, +100, -10%, AXIAL; Capacitance:4µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Manufacturer: American Technical Ceramics Win Source Part Number: 1006512-600F100JT250XT Packaging: Reel - TR Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 250V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 40UF, 250V, +100, -10%, AXIAL; Capacitance:40µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.3ohm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: MLCC Capacitance: 10pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 250V Thickness (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 10PF 250V C0G/NP0 0805
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 100UF 250V HI-RIPPLE
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095478-F161SP393K250V Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
- Technology: Film Capacitors
-
Supplier: DigiKey
Description: 0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.18µF 250V
- Capacitance Range: 0.18 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.047UF 10% 250VDC SMD
- Capacitance Range: 0.047 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: Other
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 250V 4.5Ω@100kHz ±20% 280mA@100kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- ESR: 4,500 milliohms
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.33UF 10% 250VDC SMD
- Capacitance Range: 0.33 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Description: CAP FILM SMD PET
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.000009999999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 16V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 35V F CASE
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Description: CAP ALUM 10UF 20% 250V RADIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992757-NACEW100M100V6.3X8TR13F Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 16.6 Ω Ripple
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier