-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 63V, Film Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: 100uF 6.3V 5Ω@100kHz ±20% CASE-B-3528-19(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 6.3V 5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992757-NACEW100M100V6.3X8TR13F Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 16.6 Ω Ripple
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: 0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial 0.512" L x 0.157" W (13.00mm x 4.00mm)
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, ZL Series, 100 - F, - 20%, 6.3 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, MS5 Series, 100 - F, - 20%, 6.3 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 1µF Film Capacitor 40V 63V Polyester, Metallized Radial
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 40 volts
-
Supplier: Newark, An Avnet Company
Description: CAP, 100µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 63V
- Capacitance Range: 0.6799999999999999 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 100UF 63V
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 100uF 6.3V 20% C case
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169978-NACE330M35V6.3X6.3TR13F Voltage Rating: 35 V Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6.04 Ω Ripple Current: 60 mA Diameter:
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM HYB 10UF 20% 63V SMD
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081513-NACZ470M6.3V5X6.3TR13F Voltage Rating: 6.3 V Capacitance: 47 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 760 mΩ Ripple Current: 150 mA Diameter: 5
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Description: CAP ALUM 10UF 20% 50V SMD
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Description: CAP ALUM POLY 100UF 20% 63V SMD
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 68UF 63V F CASE FK SMD
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 100UF 20% 6.3V RADIAL
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 63VDC 100uF 20% 25mOhms SMD
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 100UF 20% 6.3V RADIAL
- Capacitance Range: 100.00000000000001 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY HYB 10UF 63V SMD
- Capacitance Range: 10.000000000000002 microF
- ESR: 120 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 785153-185563K63RAA-F Series: 185 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Termination: PC Pins Package: Radial Voltage Rating - AC: 40V Voltage Rating - DC:
- Capacitance Range: 0.056 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 40 volts
-
Supplier: Richardson RFPD
Description: The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 100UF 50V F CASE
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 6.3V Y5V 0402 1.0¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.