-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500 MHz. This
- Supply Voltage (VS): 24 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 500V,
- Supply Voltage (VS): 3 to 11 volts
- Slew Rate (SR): 500 V/µs
- Bandwidth: 100 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 50ohm. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500
- Features: Other
- Standards: RoHS Compliant
-
-
Supplier: Wenzel Associates, Inc.
Description: 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the “PLUS” series, which adds multipliers, dividers, amplifiers, filters and dual outputs, when the application demands something extra.
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Mini-Circuits
Description: The Mini-Circuits ZHL-100W-GAN+ utilizes high power Galium Nitride (GaN) output stage, which results in higher efficiency (50% typ.) as compared to GaAs, LDMOS and VDMOS counterparts. GaN FET’s boast a maximum junction temperature of 250°C translating into higher operating temperatures without
- Operating Temperature: -25 to 65 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 100MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual,
- Supply Voltage (VS): 9 to 32 volts
- Slew Rate (SR): 100 V/µs
- Bandwidth: 120 MHz
- Operating Temperature: 0 C
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5058 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 500
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: RF broadband / wideband amplifier SPA-100-32-003-SMA from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a
- Frequency Range: 500 to 10,000 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 32 dB
- Output Power( P1dB): 25 dBm
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5060 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 500
- Frequency Range: 500 to 2,500 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Newark, An Avnet Company
Description: IC, OP-AMP VFB R-R 100MHZ LP 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:230MHz; Slew Rate:500V/µs; Supply Voltage Range:1.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Description: Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz to 1MHz Output Volts: 0 – 25V rms. (inquire about available output transformers) Output Power: 50W, 250W, 500W and 1000W
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 56.98970004336019 dBm
- Minimum Operating Voltage: 115 volts
- Maximum Operating Voltage: 230 volts
-
Supplier: Newark, An Avnet Company
Description: OP-AMP, QUAD, 110MHZ, 560V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:100MHz; Slew Rate:500V/µs; Supply Voltage Range:± 1.4V to ± 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Operational Amplifiers - Operational Amplifier/Comparator >> Operational Amplifier -- MC34072G-S08-RSupplier: LCSC Electronics Technology (HK) Limited
Description: 100nA Dual 4.5MHz 500uV SOP-8 Operational Amplifier ROHS
- Supply Current (IS): 1.6 milliamps
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 0.1 µA
- Gain-Bandwidth Product (GBW): 4.5 MHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500uV 4.5MHz 100nA SOIC-8 FET InputAmplifiers ROHS
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC General Purpose 100MHz ~ 500MHz Module
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Quantic PMI Model PEC-30-500M40G-20-12-292FF is a 500 MHz to 40 GHz Low Noise Amplifier. This amplifier has a typical gain of 30 dB with ±2.5 dB flatness; a noise figure of 5.5 dB, an OP1dB of +19 dBm, a Psat of +23 dBm, an input power handling of +17 dBm, and a VSWR of
- Frequency Range: 500 to 40,000 MHz
- Maximum Gain: 30 dB
- Output Power( P1dB): 17 dBm
- Noise Figure: 5.5 dB
-
Supplier: Richardson RFPD
Description: 100 – 500 MHz 1.5-WATT POWER AMPLIFIER WBPA0105A. WBPA0105A is a high power and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 17.0 dB gain, 32 dBm P1dB, and 50.0 dBm output IP3 at the frequency range
- Frequency Range: 100 to 500 MHz
- Maximum Gain: 17 dB
- Output Power( P1dB): 32 dBm
- Minimum Operating Voltage: 12 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps 1.7MHz 55uA 5mV 7V 500mW 100pF
- Features: Operational Amplifiers, Other
-
Supplier: AR Modular RF
Description: The Model KAW2040 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 100 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232
- Frequency Range: 100 to 500 MHz
- Minimum Gain: 50 dB
- Output Power( P1dB): 50 dBm
- Gain Flatness: 2.5 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 026154-OPA548F/500 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Power Slew Rate: 10 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active
- Supply Voltage (VS): 8 to 60 volts
- Supply Current (IS): 17 milliamps
- Input Offset Voltage (VOS): 2 millivolts
- Input Bias Current (IBIAS): 0.1 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 114259-OPA547F/500 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: OPA547 Categories: Integrated
- Supply Voltage (VS): 8 to 60 volts
- Supply Current (IS): 10 milliamps
- Input Offset Voltage (VOS): 1 millivolts
- Input Bias Current (IBIAS): 0.1 µA
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Features: Transformer-coupled input 0.1 nV/√Hz input noise 0.1Hz to 40 kHz bandwidth Gain of 100 or 500 Single-ended and differential inputs >40 dB isolation from DC to 500 MHz Powered by SRS lock-in amplifiers The SR554
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Amplifier Type: General Purpose Slew Rate: 1.5V/µs Gain Bandwidth Product: 3 MHz Current - Input
- Supply Current (IS): 0.5 milliamps
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 0.05 µA
- Gain-Bandwidth Product (GBW): 3 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082033-OPA548F/500G3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Power Slew Rate: 10 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active
- Supply Voltage (VS): 8 to 60 volts
- Supply Current (IS): 17 milliamps
- Input Offset Voltage (VOS): 2 millivolts
- Input Bias Current (IBIAS): 0.1 µA
-
Supplier: Wayne Kerr Electronics
Description: BA4825 is power amplifiers that handle DC to 2MHz signals and output broadband, high speed, and high voltage (300Vp-p max.) bipolar outputs. While ordinary DC power supplies only supply one-way currents, the BA Series amplifiers supply (source) and absorb (sink) currents, and handle
-
Supplier: ODG (Origin Data Global)
Description: Dual 100nA 10V/us 4.5MHz 500uV SOP-8 Operational Amplifier ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: power: 150 W minimum (175 W typical 80 MHz to 500 MHz) Output power at 1 dB gain compression: 120 W minimum (150 W typical 80 MHz to 500 MHz) Harmonics at 120 W output power: Better than -20 dBc Gain: 52 dB Gain variation with frequency: ±2 dB Maximum input
- Frequency Range: 1,000 MHz
-
Supplier: Richardson RFPD
Description: The SKU 1211 is a 500 to 2500 MHz amplifier which is guaranteed to deliver 100W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 125W and other typical performance parameters are also listed as
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF AMP GPS 100MHZ-500MHZ MOD
- Frequency Range: 100 to 500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 25 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The Tektronix TCPA300 is a New 100 MHz, DC Current Probe Amplifier. Additional Features: AC / DC Measurement Capabilities DC – 100 MHz, Current Probe Amplifier (TCPA300) Uses: DC – 100 MHz, 30 A DC (TCP312) DC – 50 MHz, 50 A DC (TCP305)
-
Supplier: Krohn-Hite Corporation
Description: Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power
- Maximum Output: 141 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 80 dB
- Operating Temperature: 32 to 113 F
-
Supplier: Renesas Electronics Corporation
Description: The ISL55211 is a wideband, differential input to differential output amplifier offering 3 possible internal gain settings. Using fixed 500? internal feedback resistors, the amplifier may be configured for a differential gain of 2, 4 or 5V/V depending on which combination of
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3.3 to 4.2 volts
- Bandwidth: 1,400 MHz
- CMRR: 75 dB
-
Supplier: ValueTronics International, Inc.
Description: The 5610B is a 200 MHz Lock In Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Sensitivity: 100nV to 1V fullscale, in 1-3 steps
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. Bandwidth - 500MHz (15-pin HD) Audio Level Controls EQ Control H&V Polarity Selection B/U Audio Transcoding The VP-6A is a high-performance computer graphics video distribution amplifier for computer graphics video signals with resolutions up to and exceeding UXGA
-
Supplier: Electro Optical Components, Inc.
Description: signal. The HBPR series is characterized by very low input noise (NEP) down to 3.7 pW/√Hz and high common mode rejection (CMRR) of up to 55 dB. Versions with Si or InGaAs photodiodes and bandwidths from 100 MHz to 500 MHz are available. The output coupling is switchable
- Spectral Response: 900 to 1,700 nm
- Noise Equivalent Power (NEP): 6.7 W/Hz½
Find Suppliers by Category Top
Featured Products Top
-
-
DHPCA-100 features: Bandwidth DC up to 200 MHz Rise time down to 1.8 ns Variable gain from 102 to 108 V/A The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
. Features High efficiency and power (PAE = 25% at +28 dBm) addresses small cell requirements where power is always limited Wide bandwidth (100 MHz) enables higher data rates for newer 4G and 5G system signals (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
GaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
This 5o.com RF isolator is purpose-designed for 10 to 12MHz low-frequency communication and broadcasting systems, with 50Ω standard impedance. It is primarily used for RF power amplifier protection, and widely deployed in digital satellite & mobile communication (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The UIYCC2528A2400T2500NF is a high-performance coaxial circulator meticulously crafted by UIY Inc., specifically designed for the 2400 to 2500 MHz frequency band. With its exceptional signal transmission capabilities and outstanding isolation performance, it has demonstrated robust (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Wide frequency compatibility: Operating frequency covers 136-174MHz, perfectly matching the frequency requirements of private network walkie-talkies, land mobile systems and other devices. Low loss & high efficiency: Insertion loss is as low (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The UIYDI2027A925T960A30, a high-performance Drop in isolator by UIY Inc., is tailored for the 925 to 960 MHz band. It boasts exceptional isolation (25 dB), low insertion loss (0.25 dB), and wide temperature tolerance (-40°C to +85°C), making it ideal for wireless communications (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYDI2020A1805T1880 is a meticulously crafted inline isolator by UIY Inc., specifically designed for the 1805 ~ 1880 MHz frequency band. With its exceptional isolation performance and stable signal transmission capabilities, this product demonstrates extensive potential applications in (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
2.26.09 -- Random Antenna Arrays Boost Emergency Communications
1000 Watts CW, 100 To 500 MHz RF Power Amplifier .
-
Broadband RF SiC MESFET Power Amplifiers
When optimized transistors are available they will be used in the design of amplifiers for a 100 â 500 MHz multifunction EW system.
-
GSY1500 communications band jamming system
GSY1500 consists of a wideband fast-setting receiver, radio frequency synthesiser power amplifiers covering 20 to 100 and 100 to 500 MHz , a countermeasure generator unit and a man/machine interface consisting of a graphic display and computer unit with keyboard.
-
GSY1501 airborne communications Electronic Warfare (EW) system
Power amplifiers covering 20 to 100 and 100 to 500 MHz , capable of generating up to 1 kW of RF power.
-
GSY1500
a wideband, fast-setting, monitoring receiver 20 to 100 MHz and 100 to 500 MHz radio frequency, synthesised, power amplifiers a techniques generator a man/machine interface (with graphic display, a computer and keyboard) an appropriate directional or omni-directional antenna array (see …
-
GSY1501 airborne communications EW system
… or FM modulation, counter modulation generators which generate the baseband signals from a digital source and are used as modulation sources for the jamming signal and power amplifiers covering the 20 to 100 MHz and 100 to 500 MHz bands which are …
-
Crosstalk in 1.5-μm InGaAsP optical amplifiers
The channel separations are 14.5 and 9.6 A (corresponding to 2.4 and 1.6 times the amplifier cav- ity mode spacing) and the modulation frequenciesare 100 and 500 MHz for the two experiments shown in Figs. 8 and 9 …
-
Millimeter-wave integrated circuit radiometers
The method we are investigating utilizes a pilot signal in the 100 to 500 MHZ range in a bridge circuit in which the amplifier pilot signal output is nulled by combining with an equal and opposite signal derived from the same pilot …
-
Microwaves and RF June 2012 Magazine: Issue Contents
Model SSPA 01-05-400 is a high-power amplifier system that delivers 400 W output power from 100 to 500 MHz .
-
Improved Serbian tactical jammer offers rapid response
According to the company, the basic configuration of the VHF/UHF jamming system comprises a V/UHF exciter (20-1,000 MHz); a 20-100 MHz power amplifier (PA) with an output of 1 kW; a 100 - 500 MHz PA with a 500 W …
Indicates content that may require registration and/or purchase.