-
Supplier: Newark, An Avnet Company
Description: HYDRAULIC HOSE (10000 PSI8) (HH)
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9780 6' Hydraulic Hose Lightweight, rugged hose Operating pressure is 10,000 PSI
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hydraulic Jack applications requiring a light weight, small outside diameter hose. The very high abrasion resistant properties of the DIEHARD cover extend the life of the hose when it is subjected to the abrasion that may cause the
- Temperature Range: -40 to 120 F
- Features: Hose
- Application: Hydraulics
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9769 10' Hydraulic Hose Hydraulic Hose Lightweight, braided (2-ply rating) rugged hose 10 feet in length. High flow hose with 1/4" inside diameter, and 3/8" NPTF ends. Operating pressure is 10,000 PSI. Hose complies with MHI Std. IJ100.
- Application: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9781 10' Hydraulic Hose Lightweight, rugged hose. Hose Length: 10ft. Inside Hose Diameter: 3/8" High Flow. Hose Type: Nylon Core Synthetic Fiber Reinforced. 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.
- Application: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: QD 10K 3/8" Male x 3/8" FPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD 10K 1/4" Female x 1/4" MNPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Radwell International
Description: 1/4-18 MALE NPTF STEEL HYDRAULIC HOSE MALE RIGID FITTING 10,000 PSI, -6 HOSE SIZE, 3/8" HOSE DIAM, SERIES 43. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Radwell International
Description: HYDRAULIC PUMP HOSE, INSIDE DIAMETER (INCH): 0.25 , HOSE LENGTH (FEET): 6.00 , HOSE MATERIAL: STEEL WIRE BRAID OVER THERMOPLASTIC , PRESSURE RATING: 10000PSI, 10000 , END ONE: 3/8 NPT , OPPOSITE HOSE END: 3/8 NPTF MALE. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
- Application: Hydraulics
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER
- Maximum Discharge Flow: 0.233766 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Quality Bearings & Components
Description: Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted
- Stroke: 14.0157556 inch
- Rated Load/Force: 33,069.3 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 1.968505 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring swivel joint. Outlet: 1/2" female NPT threads. 40# Chain and sprocket drive. Hydraulic, air, and
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 to 675 ft
- Flange Diameter: 22.75 to 28.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Approved for 10,000 PSI Static Jacking Applications FC611 - Single Wire Braid Medium Pressure EPDM Hose FC613 - Meets SAE 100R1AT / Fire Suppression System Hose FC616 - Jack Hose Approved for 10,000 PSI Static Jacking Applications FC619 - Exceeds SAE 100R4 FC639 -
- Connection Type: Crimp
- Features: English, Hose Fitting
- Fitting Type: Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: Radwell International
Description: 1/4" INSIDE DIAM X 3/8 NPT 6' HYDRAULIC PUMP HOSE 10,000 PSI, CH-604 OPPOSITE END, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 10,000 gauge/absolute Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8
- Environmental Properties: Pressure / Vacuum
-
Supplier: Hannay Reels
Description: To handle single 1/4" through 5/8" I.D. hose Lawn Care / Pest Control / Pressure Washing / Agriculture / Steam Cleaning / High Pressure / Water / Air Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached.
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 475 ft
- Flange Diameter: 16.5 to 19 inch
- Core Diameter: 6 inch
-
Supplier: OMEGA Engineering, Inc.
Description: fittings and hose. Kits with ranges of 500 psi or below include a pneumatic hand pump capable of generating 0 to 500 psi pressure or 0 to 28 inches of mercury vacuum. For ranges of 1000 psi or higher, a 0 to 10,000 psi hydraulic pump is included. The DPG4000
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Roll-formed channel frame for heavy-duty applications Non-sparking ratchet assembly (read more)
Browse Hose Reels Datasheets for Hannay Reels -
reverse winding. The reel handles ¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Standard N Series has a narrow frame and compact mounting base (read more)
Browse Hose Reels Datasheets for Hannay Reels -
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-pressure applications without hose ballooning or layer separation. Severe-condition resilience – Advanced hydrogenated nitrile (HNBR) tube combined with a rugged ozone- and weather-resistant neoprene cover withstands -40°F to 250°F (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Materials Used for the Tommeliten Subsea Production Facilities
The hoses are designed for pressures up to 690 Bar ( 10000 psi ). The major equipment on the template are: guide funnels, umbilical termination heads, hydraulic accumulator, manifolds, valves and …
-
A New Generation Low-cost Control System
As in the surface termination, the hoses terminate on JIC fittings to QCDCs with check valves. To prevent hydraulic lock on the upstream side, a hole is bored in each stem of the … … similar termination at the tree end, comprises the follotvlng: five each, 3/8 in 3000 psi one each, in 10000 psi one each, 3hin 1000 psi two each, 1.5mm2twisted pair .
-
ENERPAC Cylinder,10 tons,2in. Stroke L - High Pressure Hydraulic Cylinders - 1MTF1|RC102NV - Grainger Industrial Supply
Hose Assy, Hyd, 6 Ft Hydraulic Pump, Air Powered, 10000 PSI .
-
Radial Drilling Technique for Improving Well Productivity in Petrobel -Egypt
The jetting is performed with a pressure greater than fracture pressure of the formation, the pressure range from 7000 psi to 10000 psi . Washing out the formation accomplished by pulling out the hose and while Pull out of hole we … … reported that four main penetration mechanisms were identified in RD operation; surface erosion, hydraulic fracturing, poroelastic tensile …
-
Hydraulic Exporters, Hydraulic Selling Leads (Page 19)
Working Pressure: 3000 PSI -- 10000 ... [ Related Keywords : Hydraulic ram bop, Blowout Preventer, Hydraulic bop, ram bop ] Sell Oil drilling hydraulic hose .
-
ENERPAC Cylinder,75 tons,5/8in. Stroke L - High Pressure Hydraulic Cylinders - 5ZL57|RSM-750 - Grainger Industrial Supply
Pressure Gauge, 0 to 10000 psi , 4In, 1/4In Hose Assembly, 6 Ft, 3/8 In. MNPT • Hydraulic Cylinders (621 .
-
http://www.mscsoftware.com/events_assets/vpd2004/na/proceedings/pdfs/2004-074_tollefson_ummel.pdf
MSC.EASY5 Model SchematicMSC.EASY5 Model SchematicGlobal Fluid Properties Hydraulic Fluid 18 Line Entrance 0.5gpm/ psi Visco/Elastic Hose 20km External Load 10000 Spring 2kN/cm 30kN preload .
-
New Drilling Techniques
The continuous, flexible drilling hose , using either a downhole hydraulic or electric drilling motor, lends itself to bottom hole monitoring. Some high pressure jet drilling has been attempted, with pressures up to 10000 psi being used.
-
The Remote Control System For The Lille-Frigg High Pressure, High Temperature Subsea Development
Another important hydraulic component essential for long distance subsea control is the VHP hoses used in the umbilicals andjumpers The manufacturer of the LF umbilicals initiated early 1991 a qualification programme of hoses designed for 11250 psi WP These tests included burst … … balanced, very hlgh pressure rated hydraulic coupler Prototypes had been bullt, tested at 10000 PSI m the …
-
ENERPAC Cylinder,30 tons,2-1/2in. Stroke L - High Pressure Hydraulic Cylinders - 6Z271|RCH-302 - Grainger Industrial Supply
Oil, Hydraulic , 1 Qt Pressure Gauge, 0 to 10000 psi , 4In, 1/2In Hose Assembly, 20 Ft .
Indicates content that may require registration and/or purchase.