Products/Services for 10000 BTU Window Air Conditioners
-
Air Conditioners - (656 companies)...window-mounted air conditioners, several newer options are well-suited to spaces where a window unit is not feasible. Ceiling-mount units are available in both suspended and flush-mount configurations. This configuration is particularly useful in computer rooms...TypePrecision CoolingIndustry -
Enclosure Air Conditioners - (156 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Windows - (608 companies)Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Air Handlers - (344 companies)Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist... -
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping...
-
Optical Windows - (280 companies)...are coated to increase transmission of light at the lens-air interface. Coatings for optical windows include none, antireflective, and conductive. Surface quality ratings for optical windows include: 10-05 scratch / dig. 20-10 scratch / dig. 40-20 scratch...
-
Air Purifiers - (286 companies)...or air conditioning system. Air purifiers are differentiated by several parameters, including the technology used to filter the air, the size of particle the cleaner is capable of removing, the square-footage covered, maintenance and energy costs...
-
Compressed Air and Vortex Cooling Tubes - (39 companies)...ranging from -50 to +260 F, flow rates from 1 to 150 SCFM, and refrigeration up to 10,000 Btu/hr. Commercial models designed for industrial applications can produce a temperature drop of about 80 F (45 C). Some compressed air and vortex cooling tubes...
Product News
-
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Air Innovations LLC
AdvancAir® Custom Cleanroom Air Conditioner . Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural. ADVANCAIR (R) Custom Room Air Conditioner Technical Capabilities. Temperature control as tight as plus or minus 0.02 oC. Humidification control capable of plus or minus 0.5% RH. Sophisticated process and static pressure controls. Chilled water or DX-based systems. Computer managed system-wide control for the total... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today. Our... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
Air Innovations LLC
ADVANCAIR® – CUSTOM CLEAN ROOM AIR CONDITIONER AdvancAir (R) custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers. Small scale or full-run production capabilities are available. (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key Specifications: Ambient inlet conditions... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
9 kV Thermal Insulation Film for Air Conditioning workaround (thicker insulation + separate thermal pads), simplify assembly, and reduce field-failure risk. SC900FG provided a practical, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate... (read more) -
Control Instruments Corp.
CalorVal BTU Analyzer The CalorVal BTU Analyzer continuously measures the heating value (Calorific Value) of gaseous streams of industrial processes. Real time: Direct measure of calorific value. Fast: Less than 3.5 seconds cell response time. Universal: Highly uniform response to a wide variety of combustibles. Continuous: Ongoing measurement, not batched. Reliable: Not poisoned by process contaminant, water, corrosives, or organo-metallics. Fully Heated: The entire analyzer's pneumatic assembly is heated which... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
ECON Technologies Co.,Ltd
2–10000 Hz Precision Mini Shaker N. Wide frequency bandwidth: 2 Hz - 10,000 Hz. Lightweight moving element for improved high-frequency response. Optimized coil winding and suspension design for low distortion force transmission. Precision manufacturing for minimal mechanical error. This ensures accurate reproduction of vibration excitation, allowing engineers to simulate real-world vibration conditions with confidence. Stable Operation with Efficient Heat Dissipation. Thermal stability is critical in long-duration vibration... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
-
Shopping In Air Conditioners - Big Bruin
• Frigidaire FRA102BT1 Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity - White .
-
Shopping In Air Conditioners - Big Bruin
• Frigidaire FRA102BT1 Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity - White .
-
Shopping In Air Conditioners - Big Bruin
• LG LT103CNR Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity .
-
Shopping In Air Conditioners - Big Bruin
• Frigidaire FRA102BT1 Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity - White .
-
Shopping In Air Conditioners - Big Bruin
• LT103CNR Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity .
-
Shopping In Air Conditioners - Big Bruin
• Frigidaire FRA102BT1 Window Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity - White .
-
Shopping In Air Conditioners - Big Bruin
• Frigidaire Window -Mounted Compact Room Air Conditioner (Cooler - 10000 BTU /h Cooling Capacity - White .
-
Shopping In Air Conditioners - Big Bruin
• Impecca Window Air Conditioner W/Electronic Controls 10.8 EER: 10000 BTU /H .
-
Shopping In Air Conditioners - Big Bruin
Danby DAC10011E - 10,000 BTU Window Air Conditioner - Energy Star by Danby DAC10011E 10,000 BTU Window Air Conditioner - Energy Star by Danby DAC10011E Rated: 0/10 0 Reviews • Friedrich WE10D33 WallMaster WE10D33 Through-The-Wall Air Conditioner with 10000 Cooling BTU 11000 Heating BTU …
-
Robinson R66
Standard equipment hydraulic power controls; bladder fuel tank; cabin heater and defogger; pilot-side adjustable pedals; removable dual controls; rotor brake; external power receptacle; engine oil filter; engine air filter; main gear box … … tinted windshield and door windows ; inertia reel shoulder harnesses … Optional air conditioner (19.5 kg; 43 lb, 17,000 BTU /hour air); five-point shoulder harness; heated pitot tube. … 3,050 m (10,000 ft) IGE 3,050 m (10,000 ft) 10000 3050 OGE 10000 …
Indicates content that may require registration and/or purchase.