-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 30A, 1000V, SCR Product overview: BTW68-1000 from STMicroelectronics is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 50A, 1000V, SCR Product overview: BTW69-1000 from STMicroelectronics is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12A, 1000V, SCR, ROHS COMPLIANT, D2PAK-3 Product overview: TN1625-1000G from STMicroelectronics is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 25A, 1000V, SCR, TO-220AB, PLASTIC PACKAGE-3 Product overview: TYN1025 from STMicroelectronics is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Utmel Electronic Limited
Description: 12A, 1000V, SCR, TO-220AB
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Utmel Electronic Limited
Description: SCRs 25A 1000V
- Pin Count: 3
- Number of Thyristors in Package: 1
- VRRM: 800 volts
- TJ: -40 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: SCR 1KV 50A RD91
- TJ: -40 to 125 C
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Allied Electronics, Inc.
Description: The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged,
-
Supplier: Allied Electronics, Inc.
Description: The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged,
-
Supplier: VAST STOCK CO., LIMITED
Description: SCRs 50 Amp 1000 Volt
-
Supplier: Utmel Electronic Limited
Description: SCR NON-SENS 1000V 6A TO-251
- Number of Thyristors in Package: 1
- VDRM: 1,000 volts
- VRRM: 1,000 volts
- TJ: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 848465-BTW67-1000 Features: SCR 1 kV 50 A Package: Bulk Family Name: BTW67 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Newark, An Avnet Company
Description: THYRISTOR, 1000V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1155641-BTW69-1000 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): BTW69-1000RG; CS218-55P; 40TPS08A; BTW69-1000; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1155637-BTW68-1000 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 25A (DC) Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Alternative Parts
- VDRM: 1,000 volts
- TJ: -40 to 125 C
- ITSM: 25 amps
- IGT: 150 mA
-
Supplier: DigiKey
Description: SCR 2kV 2913A Standard Recovery Chassis Mount A-24 (K-Puk)
- TJ: -40 to 125 C
- ITSM: 20 to 21.2 amps
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Newark, An Avnet Company
Description: SCR 1000V 8A TO263 / TR
-
Supplier: Newark, An Avnet Company
Description: SCR 1000V 8A TO263 / TUBE
-
Supplier: Newark, An Avnet Company
Description: SCR 1000V 6A TO263 / TUBE
-
Description: SCR 1KV 50A RD91
- VDRM: 1,000 volts
- IT(RMS): 50 amps
- TJ: -40 to 125 C
- ITSM: 32 amps
-
Description: MODULE SCR/DIODE 40A 380VAC
- VDRM: 1,000 volts
- TJ: -40 to 125 C
- IGT: 150 mA
- VGT: 3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: MODULE SCR/DIODE 40A 380VAC
- VDRM: 1,000 volts
- TJ: -40 to 125 C
- IGT: 150 mA
- VGT: 3 volts
-
Supplier: DigiKey
Description: SCR Module 1kV Series Connection - All SCRs Chassis Mount Module
-
Supplier: Galco Industrial Electronics
Description: PMOD,Full-SCR,600V,25A
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Littelfuse, Inc.
Description: This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 10 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 8 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: SCR Modules 1600 Volt 1473 Amp
-
Supplier: Littelfuse, Inc.
Description: Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge
- IT(RMS): 12 amps
- VGT: 1.5 volts
- IH: 40,000 mA
- VTM: 1.6 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: SCR 2.2KV 2913A A24
- VDRM: 2,200 volts
- IT(RMS): 2,913 amps
- TJ: -40 to 125 C
- ITSM: 1,473 amps
-
Supplier: Allied Electronics, Inc.
Description: THYRISTOR, SCR 12A 600V TO220
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic
- Power Rating: 2,000 kVA
- Input Voltage: 1,300 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Utmel Electronic Limited
Description: SCRs 400V 55A
- Number of Thyristors in Package: 1
- VDRM: 400 volts
- VRRM: 400 volts
- TJ: -40 to 125 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // 1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v
- Power Rating: 1,600 kVA
- Input Voltage: 1,300 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Littelfuse, Inc.
Description: This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- VDRM: 1,000 volts
- IT(RMS): 6 amps
- IGT: 15 mA
- VGT: 1.5 volts
Find Suppliers by Category Top
Featured Products Top
-
The Vicfuse VRJ series is a line of UL Standard semiconductor protection fuses rated for 1000V AC/DC applications. VRJ is a fast-acting fuse designed according to UL standards, engineered to protect power semiconductor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
systems, drive controllers, and motor starter circuits, protecting power semiconductor devices from short-circuit damage is a critical design requirement. The Vicfuse VNJ series offers a 1000V-rated, UL 248-based semiconductor fuse with low I²t characteristics intended to limit let-through energy (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
Static SCR Voltage Stabilizer: The Intelligent Power Quality Solution for AI Factories, Data Centers & Industrial Automation Why Static SCR Voltage Stabilizers Are Becoming Essential in 2026 (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Dielectric Material: Metallized Polypropylene Film Reference Standard: GB/T 10190 (IEC 60384-16) Rated Voltage: 250V, 400V, 630V, 1000V, 1600V, 2000V Capacitance Range: 0.00022–3.9μF Operating Temperature: -40°C to +105°C Dissipation (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
SCRs GTOs SSRs Solid-state motor controllers Semiconductor power modules (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
INTERNATIONAL RECTIFIER - POWER MODULE(37)
POWER MODULE 55A 1000V SCR -DIODE .
-
INTERNATIONAL RECTIFIER - POWER MODULE(14)
POWER MODULE 105A 1000V SCR -DIODE .
-
DESIGN STUDY [OF] ELECTRICAL COMPONENT TECHNOLOGY FOR 0.25 TO 10.0 MEGAWATT SPACE POWER SYSTEMS. Quarterly Technical Progress Report No. 3.
No information what- soever is available on the high voltage ( 1000 V ) SCR 's and only one .
-
5-V tolerant fail-safe ESD solutions for 0.18µm logic CMOS process
In contrast to previous results [7] , we found that all SCRs passed 1000V for negative CDM stress This indicates that this advanced SCR does indeed trigger for CDM.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7437/12Jun_Yilmaz.pdf?sequence=1
Triggering, in other words “switching,” is a one-time process with a certain switching speed; the switching speed for this SCR is 1000 V /µs and 100 A/µs.
-
TYN1040RG datasheet - 40A SCRs, 1000V : Datasheets for Electronic Components and Semiconductors
12A SCRs , 1000V , sensitivity 30mA .
-
Page 24. Semiconductor parts with 012 in root number
12A SCRs , 1000V , sensitivity 30mA .
-
INTERNATIONAL RECTIFIER - POWER MODULE(50)
POWER MODULE 90A 1000V DUAL- SCR .
-
POWEREX - POWER MODULE(9)
POWER MODULE 500A 1000V DUAL- SCR .
-
First high-temperature electronics products survey 2005.
• Aircraft Power Conversion: 10 to 100A / 1000V rectifiers & SCRs with 0.1-20uF / 600V capacitors .
Indicates content that may require registration and/or purchase.