-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1000µF 2.5V Tantalum Capacitor, POLARIZED, 105°C Product overview: T520D108M2R5ATE006 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 1,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
Supplier: DigiKey
Description: 6.3V 1000F POLYMER CHIP SURFACE
- Capacitance Range: 1,000,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 14 milliohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Tant Polymer 1000uF 2.5VDC D4 CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343 0.03 Ohm 105°C T/R Product overview: 2R5TPB1000M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 1,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1000uF 2.5V Polymer Tantalum Capacitor, 0.005 Ohm, 105°C, SMD Product overview: ETPF1000M5H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 1,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J102P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 1,000,000,000 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 1000F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 8mOhm 2000 Hrs @ 60°C
- Capacitance Range: 1,000,000,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 60 C
- Packing Method: Bulk Pack
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ K2 series of ultracapacitor cells provide extended power availability, allowing critical information and functions to remain available during dips, sags, and outages in the main power source. In addition, it can relieve batteries of burst power functions, thereby reducing
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, RADIAL CAN-SMD, FULL REEL; Capacitance:1000 F; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.012ohm; Operating Temperature Min:-55 C RoHS Compliant: Yes
-
Supplier: SOCOMEC
Description: Batteries are the most common solution to ensure back-up power supply in a UPS solution, but they also are the weakest link in the system and the leading cause of power-related downtime. SOCOMEC proposes Lithium-Ion capacitor and supercpacitor UPS & back-up systems that are innovative energy
- Capacitance Range: 350,000,000 to 3,300,000,000 microF
- Features: Other
- Applications: Power Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: Radwell International
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 63V, 20%, RADIAL, CAPACITANCE 1000 F, VOLTAGE RATING 63V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 1,000,000,000 microF
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Capacitors - Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors -- JJC0E108MSEFBBSupplier: Acme Chip Technology Co., Limited
Description: CAP 1000F 20% 2.5V CHASSIS MOUNT
- Capacitance Range: 1,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -25 to 60 C
- Mounting Style: Bolt Mounted
-
Supplier: Newark, An Avnet Company
Description: CAP, ALU ELEC, 1000UF, 25V, RADIAL; Capacitance:1000 F; Voltage Rating:25V; Product Range:ESK Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Packaging:Each; Lead Spacing:5mm; Height:20mm; ESR:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAP, ALU ELEC, 1000UF, 10V, RADIAL; Capacitance:1000 F; Voltage Rating:10V; Product Range:ESY Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Packaging:Each; Lead Spacing:5mm; Height:15mm; ESR:-RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP 1000F 3.8V T/H
- Capacitance Range: 1,000,000,000 microF
- Operating Temperature: -30 to 65 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
More Information Top
-
Compact laser diode drivers for military rangefinder applications
Other potential capacitor types for this application are 1) aluminum electrolytic, 2) super capacitors (supercaps, ultracapacitors, electrochemical double-layer, organic capacitors, and EDLC), 3) tantalum (hybrid), and 4) ceramic. … chip means an exorbitant amount of components are required to reach the milli- Farad level necessary for … … make a 10 μF, 35 volt ceramic capacitor, but at 10 μF over 1000 parts are required …
-
Vie path manual motor vehicle technology
… electrodes extremely thin charge layers of, so that the capacities of some thousands farad can be represented … The used organic electrolyte allows however the operation of an individual capacitor only in the region between about 2-3 V. Therefore, a larger number of capacitors must be switched to series. Modern supercapacitors show today the power densities between 1000 and 10.000 W/kg, power densities, that aren't …
-
Ultracapacitor - Ultracapacitor Manufacturers, Suppliers
Order: 1000 pcs Detailed Product Description Super capacitors , farad capacitor 1) Voltage: 5.5V 2) Value: 0.22F,0.33F,0.47F,1.0F,1.5F, 4.0F 3) back-up power supplier super capacitor ultra capacitor,gold capacitor,farad...
-
Generating electricity from Tube lights for charging battery operated electronic items using Led's
And due to presence of the Resistor in series with the load and super capacitor the RC constant plays the role . 4) Where R= 1 k and C = 5.0 Farads IJ = 1000 × 5 = 5000 sec = 83 min = 1 hr 23 min .
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
high zia ultra capacitorSpecifications green energy-saving 2.7v 500f ultra farad capacitor 2.7v500f super capacitor 2.7v 500f Name:Fala 2.7v500f(V)capacitor Packing:Carton or according to the costomers... Employees Total: 501 - 1000 .
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
Super capacitor,ultracapacitor 1) used as back-up power 2) ultra capacitor, gold capacitor, farad capacitor 3)2.7V low ESR Super capacitor,ultracapacitor 1,Feature 1)large capacitance, 2)small size,long... Employees Total: 501 - 1000 .
-
Capacitors Manufacturers (Page 7). Capacitors Product Catalogs Directory
high zia ultra capacitorSpecifications green energy-saving 2.7v 500f ultra farad capacitor 2.7v500f super capacitor 2.7v 500f Name:Fala 2.7v500f(V)capacitor Packing:Carton or according to the costomers... Employees Total: 501 - 1000 .
-
Passive Components Manufacturers, Passive Components Product Catalogs Directory
Employees Total: Above 1000 Large Capacitance Gold 2.7v 600 Farad Super Capacitor .
-
Nanoparticles in the energy technique, examples, of the electrochemistry and catalysis
… plates are used as models for the study of electrocatalysts and have a great potential for applications … The introduction of "ultra capacitors " has the electrochemical energy storage recently revolutionizes. The modules of the size of a beverage can reach the capacities of several 100 up to more than 1000 farad instead of the values conventional for conventional capacitors in the Milli- to Pikofarad region.
-
car capacitor - offers from car capacitor manufacturers, suppliers, exporters & wholesalers
1000 AMP DIGITAL BLUE VOLTAGE DISPLAY CRHOME PLATED BATTERY POSTS BLACK ... [ Related Categories : Electronic Components & Supplies, Passive Components, Capacitors ] 3.3 Farad Car Audio Super Capacitor .
Indicates content that may require registration and/or purchase.