-
Supplier: Assmann Corporation of America
Description: One piece, semi-translucent with gallon markers & access openings molded-in
- Volume Capacity: 1,000 gallons
- Diameter / Width: 64 inch
- Height: 84 inch
- Pressure Rating: 0 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids
- Volume Capacity: 1,000 gallons
- Diameter / Width: 55 inch
- Height: 51 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Underground Rainwater Tanks Rainwater harvesting (RWH) captures, diverts and stores rainwater for later use. With proper planning and design, your system can be built to capture up to 100% of the surface area rainwater. Flowtite fiberglass tanks can store wastewater, graywater,
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Vented
-
Description: tanks and concrete reservoirs used for potable water. Meets requirements of AWWA C210 for coating systems for the interior and exterior of steel water pipelines. Meets NSF Standard 61 requirements for use in potable water storage tanks: 60,000 gallons and larger tanks
- Wet / Applied Thickness: 0.006 to 0.01 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 55 to 200 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Ultrasonic Power Corporation
Description: constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 14 gauge, 316L stainless steel The internal tank dimensions are 18" x 32" x
- Wash Tank Capacity: 39 gallons
- Internal Length: 32 inch
- Internal Width: 18 inch
- Internal Depth / Height: 16 inch
-
Supplier: Eaton
Description: +176°,F (for a short time +212°,F) Connection system: SAE-flange connection 3000 PSI Tank volume: 0.87 gallons NF 631 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: SAE-flange connection 3000 PSI Tank volume: 1.9 gallons NF
- Maximum Pressure: 232 psi
- Maximum Liquid Flow: 264 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Eaton
Description: connection 3000 PSI Installation position: vertical Tank volume: DA 250 2x 0.79 gallons DA 400 2x 1.13 gallons EDA 630-1000 Operating temperature ranges: calculation temperature (pressure vessel): +14°,F to +212°,F medium temperature: +14°,F to +176°,F ambient
- Maximum Pressure: 4,568 psi
- Additional Features: Duplex
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Xylem Applied Water Systems
Description: [typical tank sizes 100 - 400 gallons (400 - 1500 liters)] from drums; This pump can be used where high flow rates, heads and superior priming performance is required; Suitable for mounting to excavators, cranes, road rollers (compactors), pavers, agricultural machines, generators,
- Maximum Discharge Flow: 9.3 GPM
- Power Source: DC Powered
- Features: Other
- Pump Type: Refueling Pumps, Self-Priming Pump
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-25HDC Waste Oil Tank Click here for shipping quote! Large, 25-gallon capacity steel tank16" diameter steel funnel with expanded metal screen Easily and quickly empties using regular shop air Height adjusts from 50" to 70" Poly-molded tool tray for convenient tool
-
Supplier: Mile-X Equipment, Inc.
Description: Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal Air
-
Supplier: Higher Power Supplies, Inc.
Description: factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel frame • Electric Start • Removable roll cage with hose reel platform • On board 15 gallon poly fuel tank • Full sized batttery with marine battery box • Skid mount or portable •
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: cogged belt (2 year warranty). • 50 mesh inlet water filter • EZ-Start • Adjustable pressuer unloader • Low oil shutdown • Engine oil drain offers easy maintenance • Oversize pneumatic tires • Dual spring cushioned shock absorbing feet • 3/4" cold-rolled steel axle • Industrial grade
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: Shipping weight: 450 lbs. Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin engine with full-pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Air•All® Air Compressor 155 psi maximum 13 CFM @ 100 psi Available Options 30 gallon Vertical Mount Air Tank 30 gallon
-
Description: RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors Potable water tanks and pipes Oil storage tank interiors, and refined fuel storage
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: greater). RECOMMENDED USAGE For use over prepared steel or concrete surfaces in industrial and marine exposures such as: Meets Mil-PRF-23236C, Type VII, Class 5, 7, Grade C Ballast tank interiors, Oil storage tank interiors, Refined fuel storage tank and potable water
- Wet / Applied Thickness: 0.01 to 0.022 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 12 inch
- Horsepower: 170 HP
- Maximum Discharge Flow: 1,000 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 4 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 6 inch
- Horsepower: 115 HP
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
-
Supplier: DME Company
Description: PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: DME Company
Description: PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
Find Suppliers by Category Top
Featured Products Top
-
capacities up to 1,000 kVA and primary voltages up to 36 kV. Standardized configurations include pole-mounted or pad-mounted installations, hermetically sealed or conservator-type designs, and tank constructions with plain walls, corrugated walls, or radiator fins. Each unit is built for reliability (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
resistance to a variety of chemicals including water, many acids, bases and oils. It has superior electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm. Serviceable over the wide temperature range of -60°F to +250°F, LED401 features very good (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
elements like moisture, oil, and chemicals, prevent pipe sweating, and keep external heat from affecting chilled equipment. Manufactured in a variety of colors for color-coding, matching your environment, or indicating safety hazards, ARMATEX® Coated Fabrics are (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
exceeding that of much more highly alloyed materials such as INCONEL alloys 625, 22 and C276. Applications for this allow are found in the pollution control, power, marine, chemical processing, pulp and paper, pharmaceutical and oil and gas industries (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
A New Criterion for Predicting Headwave Instability of an Oil Slick Retained by a Barrier
The facility in- cludes two 1000 gallon oil storage tanks and four 7~ hp rotary gear pumps for supplying oil to the flume and for removing oil from the flume.
-
Sensor test facilities and capabilities at the Nevada test site
Two generator exhaust pipes extendinto the room from the ceiling, and a 1000 gallon fuel oil tank is located outside the northeast corner ofthe structure.
-
Brookhaven National Laboratory site environmental report for calendar year 1996
At Building 193 a single walled 1000gallon fuel oil tank was encountered during construction of a new electrical substation.
-
Environmental Restoration Site-Specific Plan for the Paducah Gaseous Diffusion Plant, FY 93
C-750, 1000 Gallon Waste Oil Tank 26 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80638/47663121-MIT.pdf?sequence=2
* Bello Property15873: A certificate of closure for a 5000-gallon #2 fuel oil tank, a 2000-gallon gas tank, and a 1000 - gallon waste oil tank was issued on April 25, 1990 for 50 Plainfield Street.
-
ZCP2005HT239
So in a 1000 - gallon oil quench tank containing 1 gallon of water (0.1%), when a hot load is quenched, the free water can turn to steam, creating a severe fire and explosion hazard (Figure 1).
-
A 350 kW Average Power Thyratron Switched Line Type Modulator
An Oil Storage Subsystem consisted of a 1000gallon cylindrical oil reservoir tank mounted on a welded steel pallet with a built in gear pump and oil filter system.
-
Development and testing of industrial scale, coal fired combustion system: Phase 3, Progress report, July 1, 1995--September 30, 1995
The original plan to install a 1000gallon No.2 oil tank adjacentto the building was abandoned due to its very high cost.
-
Slippage Errors in Positive Displacement Liquid Meters
… indicators will be installed for estimating the mechanical condition of the meters, and we plan to continue to calibrate each meter once each month by making a run to the standard 1000 gallon prover tank with an oil suf- ficiently viscous to …
-
2007 SB14 Source Reduction Plan/Report
The location with the largest generation collects oil in a 1000 - gallon tank , which is periodically pumped out and the oil is sent for recycling.
Indicates content that may require registration and/or purchase.