-
Supplier: Microchip Technology, Inc.
Description: optimized for switching applications. Additional Features High Current &>200V>100msec Used as a variable power resistor Soft start application (limit surge currents) Linear amplifier circuit Active loads above 200 volts such as DC dynamic loads for testing power supplies, batteries,
- Features: MOSFET
-
Supplier: Ohmite Manufacturing Co.
Description: The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. These metal oxide element resistors carry great power and voltage overload ratings. Provided with tolerances down to 1%, the Mini-Mox resistor works well in
- Resistance Range: 500,000 to 2,500,000,000 ohms
- Tolerance: 0.1 to 20 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.25 to 0.5 watts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: plants (dry rooms): 1000 ohms x volts of operating voltage (eg at 230 volts> 230 kOhms) - For new installations (wet rooms, outdoors): 500 ohms x volts of operating voltage - Earthed devices: 1000 ohms x volts of operating voltage - Protected devices: 2 MOhm
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
- Measurement Type: AC / DC
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: plants (dry rooms): 1000 ohms x volts of operating voltage (eg at 230 volts> 230 kOhms) - For new installations (wet rooms, outdoors): 500 ohms x volts of operating voltage - Earthed devices: 1000 ohms x volts of operating voltage - Protected devices: 2 MOhm
- Resistance Range: 4,000,000 kohms
- Display: Digital Meter
- Safety Agency Rating: IEC
- Testing Method: Manual
-
Supplier: TEGAM, Inc.
Description: The 110A has a 1 MΩ current limiting resistor in each lead to protect the user against arc-flash potential. Model 110A and meets CAT IV 600 V/CAT III 1000 V over-voltage protection under IEC-61010-1. Technical Specifications Category IV to 600 V and Category III to 1000 V
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- Operating Temperature: 12 to 65 C
- Display Digits: 3 Digits, Plus 1/2 Digit
-
Supplier: ValueTronics International, Inc.
Description: 1000W Full-rack Frequency: 47-65 Hz 10 turn voltage control for exceptional resolution Analog output control by resistance: 1000Ω/Volt; or by a voltage delivering 0-1mA Digital listen only control using SN-series digital interfaces Current limited, front panel control (not
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Broadcom Inc.
Description: ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt
- Isolation Voltage: 3,750 volts
- Rise Time: 0.04 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Cole-Parmer
Description: compatible with FlukeViewâ„¢ Forms Software (version 2.1) • 24 V loop power supply and HART
mode setting (adds 250 resistor) • Precision 1000 V, 440 mA digital multimeter with 1200 drive capability on mA source • Measure AC and DC volts, current, resistance, - Operating Temperature: -4 to 131 F
- Calibrator Style: Battery Powered
- Environmental Properties: Temperature
-
Supplier: American High Voltage, Inc.
Description: potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 0.0012 amps
- DC Output Power: 3 watts
-
Supplier: ValueTronics International, Inc.
Description: output of the AC Power Source on the 0.0 to 130V range. The external resistor is in fact taking the place of the feedback resistor in the operational amplifier circuit of the oscillator. It is important to know that during initial calibration this resistor must be matched to the
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: from the field for later analysis Frequency totalizer and frequency pulse train source mode for enhanced flowmeter testing HART mode inserts 250 Ω resistor in mA measure and source for compatibility with HART instrumentation Integrated pressure switch test allows you to capture the set, reset
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Nexperia B.V.
Description: 5.5 V can be applied to the outputs. These features allow the use of these devices in mixed 3.3 V and 5 V applications. Bus hold on data inputs eliminates the need for external pull-up resistors to hold unused inputs. Features and benefits 5 Volt tolerant inputs and outputs for
- TJ: 125 C
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: American High Voltage, Inc.
Description: resistance programming mode, a resistor placed between Pin 2 (5.0-V reference output) and Pin 3 (Vcontrol) will set the output to a voltage which depends on the value of the resistance used. Typically a 10 KOhm resistor will set the output voltage to 50%. Zero ?
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0 to 0.2 amps
- DC Output Power: 20 watts
-
Supplier: ValueTronics International, Inc.
Description: shorts, value, and even one shorted turn Analyzes SCRs and triacs (with accessory), high-voltage resistors, and transmission lines Makes all tests, compares results to EIA standards, and tells you "GOOD" or "BAD" - automatically Portable; 9-hour battery operation for remote sites - AC
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020
- Resistance Range: 0.1 to 100,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 250 ±ppm/°C
- Power Rating: 2 watts
Find Suppliers by Category Top
More Information Top
-
Resistance measurements on boron and on silicon carbide
The resistance Qesamtspannung by 1000 volts (0,l Megohm connecting resistance) followed to 155 ohms.
-
Resistance measurements at high field strengths on selenium
at voltages iiber 1000 volts , the resistance e.g. between 2 and 12 kV capacitor voltage falls on about the Halfte.
-
The concentration zone effect in diffusion distances of strong and very weak electrolytes
A resistance of 106 ohm erforder ~ a voltage yon more than 1000 volts , a resistance of 100 Megohm a voltage yon more as 10 kVs.]) it, factor,] the groove fiir applies ~ 1 the yore author used R6hren with the inner …
-
CR4 - Thread: 440v(AC) to 5v(DC) Using Resistor Network
It would require large resistors rated for 1000 Volt operation.
-
http://www.onsemi.com/PowerSolutions/product.do?id=MC10SX1189&pdf=Y
• 425ps Propagation Delay • 1.6V Output Swing on the Cable Driving Output • Single +5V operation • 75kW Internal Input Pull-Down Resistors • > 1000 Volt ESD Protection • Pb-Free Packages are Available .
-
Experimental studies on the galvanic conductivity of thin metal layers
Provided up the discharge current the accumulator batteries that were switched so that came connecting resistance 1000 volts dab.
Indicates content that may require registration and/or purchase.