-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339130-AOCJY1-100.000MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: AOCJY1 Type: VCOCXO Package: Tray Size / Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Max): 0.334" (8.48mm) Standard Package: 5
- Oscillation Frequency: 100 MHz
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±50ppm 100MHz SMD7050-4P Crystal Oscillators ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Epson Electronics America Inc-Semiconductor Div Win Source Part Number: 415940-XG-1000CB 100.0000MHZ Category: Crystals and Oscillators Family: Oscillators Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
-
-
Supplier: Wenzel Associates, Inc.
Description: The Sprinter oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz.
- Oscillation Frequency: 100 MHz
- Oscillator Type: OCXO
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50ppm 4.5V~5.5V 100MHz SMD7050-4P Pre-programmed Oscillators ROHS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1047443-AB308-10.000MHZ Category: Crystals, Oscillators, Resonators>Crystals Series: AB308 Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.323" (8.20mm) Standard Package: 1,000 Frequency: 10 MHz ESR (Equivalent Series
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -10 to 60 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 100MHZ; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 100 MHz
- Oscillator Type: OCXO
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 40MHZ; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
-
Supplier: Wenzel Associates, Inc.
Description: The typical Multiplied Crystal Oscillator (MXO) is comprised of Wenzel’s industry leading VHF Ultra Low Noise OCXO integrated with several low noise multiplier stages. The MXO is easily customized to any fixed frequency between 200 MHz and 12 GHz. Options such as phase locking
- Oscillation Frequency: 100 to 500 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 20MHZ; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 12.9mm x 12.9mm; Supply Voltage Nom:5V; Product Range:AEL 1210 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 22MHZ, SMD; Crystal Element:Ceramic; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Standard; Frequency:22MHz; Frequency Tolerance:± 100ppm; Leaded Process Compatible:No; Load Capacitance:15pF; Type:XO RoHS Compliant: Yes
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: Radwell International
Description: CRYSTAL OSCILLATOR 10.000000MHZ 5V 100PPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 MHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE 1.8V CMOS
-
Supplier: RS Components, Ltd.
Description: Abracon ABLNO-100.000MHz
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 28 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Description: XTAL OSC XO 100.0000MHZ LVCMOS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 18 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.6V~3.6V 3mA ±100ppm 20MHz SMD7050-4P Oscillators ROHS
- Oscillation Frequency: 20 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency
- Oscillation Frequency: 100 MHz
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 V
- Output Type: CMOS
-
Supplier: DigiKey
Description: CRYSTAL OSCILLATOR 8-DIP, 4 LEAD
- Total Frequency Stability: 100 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
- Output Type: HCMOS, TTL
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 100 MHz
- Connectors: SMA
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Acme Chip Technology Co., Limited
Description: MEMS OSC XO 100.0000MHZ LVCMOS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 105 C
- Output Type: CMOS
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current -
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 18 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Aker Technology USA Corporation
Description: LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer
- Oscillation Frequency: 100 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: 0010.000000 MHZ Crystal
- Oscillation Frequency: 10 MHz
- Load Capacitance: 20 pF
- Max ESR: 60 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Integrated Device Technology
Description: on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select
- Supply Voltage: 3.3 volts
- Output Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Allied Electronics, Inc.
Description: Features: Miniature Ceramic Package Highly Reliable with Seam Welding CMOS Output
-
Supplier: DigiKey
Description: 10MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Utmel Electronic Limited
Description: Crystal 24.576MHz ±20ppm (Tol) ±30ppm (Stability) 10pF FUND 100Ohm 4-Pin Ultra Mini-CSMD T/R
- Oscillation Frequency: 24.576 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V ±0.3 V Supply Current:
-
Description: CRYSTAL 26.0000MHZ 15PF SMD
- Oscillation Frequency: 26 MHz
- Load Capacitance: 15 pF
- Max ESR: 60 ohms
- Operating Temperature: -20 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Quartz Crystal Oscillators for Memory Products Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and sizes, these components are tailored (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and provide reliable performance. With the demanding quality standards of the automotive industry, Interquip’s crystal oscillator for BMS is rigorously tested and meets AEC-Q100 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Electromagnetic interference and start-up dynamics in high frequency crystal oscillator circuits
Experimental results and CAD simulated data provide insights into EMI and start-up dynamics and validated with the design example of 100 MHz crystal oscillator .
-
Microcontroller compensated overtone TCXO with low phase noise characteristic
Where: Δf100M: frequency deviation of 100MHz crystal oscillator by temperature variation Δf21.4M: frequency deviation of 21.4MHz VCXO by temperature variation .
-
A low phase noise microwave source for atomic spin squeezing experiments
in 87Rb
Wenzel ULN 100 MHz Crystal Oscillator PLL SRS FS725 Rb Atomic Clock HELA-10D HELA-10D .
-
Phase noise measurement techniques, associated uncertainty, and limtations
B. Phase Noise Measurement and Verification of 100 MHz Crystal Oscillator Using PN Measurement Equipments .
-
Oscillator AM-to-FM noise conversion due to the dynamic frequency-drive sensitivity of the crystal resonator
… paper by Enrico Rubiola that included results of measurement of crystal oscillator AM noise, the first two columns in Table 3 summarizes the results of that author’s measurement of the AM noise of several 100MHz crystal oscillators manufactured by Wenzel Associates …
-
High-fidelity quantum control using ion crystals in a Penning trap
The bandwidths of the DRO PLL (to the 100 MHz crystal oscillator ) and the 124 GHz Gunn diode oscillator PLL (to the DRO) are 100 kHz and several times 100 kHz, respectively.
-
A novel voltage controlled crystal oscillator (VCXO)
Figure (14) shows the plots of differential coupled 100 MHz crystal oscillator (XO) for comparative phase noise analysis and validation of the mode-feedback and noise- filtering approach for a given values of Fopt, yopt, βopt and mopt as discoed in section …
-
Performance Verification of Injection Locked STW Clocks with BAW Crystal Stability
Phase noise of (a) the 10-th overtone of a 100 MHz crystal oscillator at 1GHz and (b) a free running 1GHz STW oscillator.
-
Low-voltage, Crystal Controlled Comb Spectrum Oscillator for Injection Locked STW Based Clocks with Improved Stability
estimate of its noise performance at 1 kHz carrier offset based on data from 100 MHz crystal oscillators , previously published by other authors [12].
-
Wideband Frequency Synthesizer at X/Ku Band by Mixing and Phase Locking of Half Frequency Output of VCO
The first stage is a five-time frequency multiplier with an output signal of 500 MHz driven by a 100 MHz crystal oscillator .
Indicates content that may require registration and/or purchase.