-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks MODULE 24VDC 0.5AMP TELEFAST 2 OPTIONS
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: TE Connectivity
Description: Package Packaging Quantity : 100 Product Type Features Block Type : Straight Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Header Only Terminal Block Connector Type : Header Wire Protection : With Usage Conditions
- Number of Contacts: 8
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 30 AWG
- Voltage Rating: 300 volts
-
Supplier: Win Source Electronics
Description: Flammability Rating: UL94 V-0 Number of Circuits: 4 Standard Package: 100 Number of Wire Entries: 4 Mounting Type: Chassis, Panel Temperature Range - Operating: -40°C ~ 125°C Terminal Block Type: Barrier Block Top Termination: Screws with Quick Connect Tabs Bottom
- Contacts Pitch: 10.9982 mm
- Voltage Rating: 300 volts
- Current Rating: 25 amps
- Operating Temperature: -40 to 125 C
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331681-13 Category: Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Accessories Packaging: Bulk Type: Cover Color: Clear For Use With/Related Products: 100 Series
-
Supplier: TelephoneStuff.com
Description: Terminal block 600V/30A channel clamp. Features: - Accepts 10-22 AWG - Rated at 600 V, 30 amp - Withstands temperatures up to +150° C max - Centerline Spacing: .375" Pitch - Gray markable surface eliminates need for painted marking surface - Suggested Screw Torque: 8 in-lb -
-
Supplier: Newark, An Avnet Company
Description: DC Power Supply Din Rail Mount C1D2 ; Input 100-240 V ac 50/60 Hz; Output 24-28 V dc 0.6 Amps 15W; Terminal Block Connectors
-
Supplier: Waytek, Inc.
Description: Compact ATOF / ATC 10 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: Compact ATOF / ATC 6 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: Compact ATOF / ATC 4 Position Fuse Block with Clear Cover Category: Fuse Holders Single side design allows wire entry from one side to minimize footprint Tin-plated copper terminal connections Uses 1/4" quick disconnect terminals Input Terminal Stud: M5 Clear insulating
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Features: Other
-
Supplier: Radwell International
Description: POWER BLOCK, 100 AMP, 3 PHASE, 1200 V. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 100 amps
- Terminal Block Type: Power Distribution Block
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 982108-284514-8 Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets Series: Buchanan Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header
- Operating Temperature: -40 to 110 C
- Product Type: IC Headers
- Features: Other
- Mounting: Through-hole
-
Supplier: Radwell International
Description: FERRAZ SHAWMUT , 66653, POWER DISTRIBUTION BLOCK, 100KA, 400AMP, 3POLE, 600V CU,. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Terminal Block Type: Power Distribution Block
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk) Blue Sea Systems 7725 Safetyhub 100 Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and
- Normal Operating Current: 170 amps
- Rated Operating Voltage: 32 volts
- Mounting: Fuse Block
-
Supplier: Radwell International
Description: PCB TERMINAL BLOCK, 1 POSITION, 57 AMP, 250 V, 10 MM PITCH, LINEAR PINNING, SCREW CONNECTION, GREEN, -40 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 57 amps
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: DigiKey
Description: 100 AMP TERMINAL BLOCK PLATE
-
Supplier: CARLO GAVAZZI Automation Components
Description: protection to IP 20. Protected output terminals can handle cables up to 16mm2. Zero switching (RM1A) or instant-on switching (RM1B) AC Solid State Relay Direct copper bonding (DCB) technology LED indication Built-in varistor Clip-on IP 20 protection cover Self-lifting terminals Housing
- Input (Pick-up) Voltage Range: 2.5 to 18 volts
- Dropout Voltage: 1.2 volts
- Maximum Current: 100 amps
- Load Voltage: 24 to 660 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK 20AMP 12AWG GRAY 100-PACK. FREE 2 YEAR RADWELL WARRANTY
-
Audio Amplifiers and Preamplifiers - 3x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-3210TSupplier: Visual Sound, Inc.
Description: panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Under 15 inches deep Universal power supply with active power
-
Supplier: DuraComm Corporation
Description: DB-5MG Midget Series Features: For DC power distribution from 5 ~ 100 VDC Suitable for use with Solar Power applications Includes dual (Neg/Pos) input terminals each end for parallel "add on" capability Up to 30 Amps per circuit / 75 Amps per block Accommodates
- Current Rating: 75 amps
- Voltage: 24 VDC, 48 VDC
- Protection: Fuse
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492 Panel Mount Block, , High temperature, 1-Pole, wire clamp, 35 Amp, (Qty. of 100)
-
Supplier: Hammond Manufacturing Company Inc.
Description: blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below,
- Length / Height: 15 inch
- Width/Diameter: 10 inch
- Depth: 4 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Alpha Diagnostic International, Inc.
Description: 18aa peptide of rat/ mouse CNG2; Designated (CNG21-P or control peptide /blocking peptide) conjugated to KLH; epitope location ~ N-terminal, Cytoplasmic domain SpCrossreactivity Rat CNG21-P control peptide is 100% conserved in mouse, 94% in bovine, and rabbit CNG2. No significant
-
Supplier: Allied Electronics, Inc.
Description: Factor Correction (60 W and 100 W) Low Leakage Current - 0.09 mA/0.18 mA 100 VAC/240 VAC (60/100 W) Fully Regulated Isolation Input/Output 4,000 VAC. 100% Convection Cooling - Operating Temp -10-70°C Low EMI Noise - Complies with FCC-B, VCCI-B, CISPR22-B, EN55011-B,
-
Supplier: Allied Electronics, Inc.
Description: Factor Correction (60 W and 100 W) Low Leakage Current - 0.09 mA/0.18 mA 100 VAC/240 VAC (60/100 W) Fully Regulated Isolation Input/Output 4,000 VAC. 100% Convection Cooling - Operating Temp -10-70°C Low EMI Noise - Complies with FCC-B, VCCI-B, CISPR22-B, EN55011-B,
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs /
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Littelfuse, Inc.
Description: The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An
- Normal Operating Current: 60 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Visual Sound, Inc.
Description: inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input
-
Supplier: TE Connectivity
Description: Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 100 Operating Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type :
- Rated Current: 100 amps
- Operating Temperature: -10 to 50 C
- Standards and Certifications: ELV Directive, RoHS Compliant
- Filter Type: Three Phase
-
Supplier: TE Connectivity
Description: Electrical Characteristics DC Filter Current Rating (AMP) : 100 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Panel, Rack Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block
- Operating Temperature: -10 to 55 C
- Filter Type: DC
- Standards and Certifications: ELV Directive, RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. High-output ENERGY STAR® qualified power amplifiers for all types of professional audio applications. Crestron® AMP-series Commercial Power Amplifiers provide a perfect combination of high output and efficiency for all types of professional audio applications.
-
Supplier: RCD Components, Inc.
Description: Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp Standard models are 50 to 5000 Amp, 50mV & 100mV Available on SWIFT delivery program
- Resistance Range: 0.00001 to 0.01 ohms
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Current Rating: 15,000 amps
- Operating DC Voltage: 0.01 to 1 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: 12kHz, 24kHz PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections. (Pluggable Terminal Block Header Option also available)
- Application: Commercial
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN EDGE DUAL FML 100POS 0.100 Product overview: 5645235-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Gender: Female / Jack
-
Supplier: Critical Velocity Enterprises, LLC
Description: Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input 200 Hz switching frequency Connections: Terminal
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectangular MIL Spec Connectors 2R BOX RECP 100P 100 C/L Product overview: 530781-8 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Series. This series has blocks availabe in two to fifteen positions and rated 100A and 600V. These high-power thru-panel terminal blocks are suitable for many applications. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Introducing Marathon’s new 1500 RZ Series—durable, double row terminal blocks with a 100% recyclable thermoplastic base. Reliable, sustainable, and available now at bisco. Upgrade your connections today! Marathon Special (read more)
Browse Terminal Blocks Datasheets for bisco industries -
Series. This series has blocks availabe in two to fifteen positions and rated 100A and 600V. These high-power thru-panel terminal blocks are suitable for many applications. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
performance. Removable terminal blocks, available in both screw and push-in variants, add convenience and adaptability. The M100 also supports direct-on-line (DOL), reversing, and safety capabilities in the same form factor, showcasing its flexibility in various operational scenarios.?? (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation
More Information Top
-
New products
The 30 Amp terminal blocks have an operat- ing temperature range of -55° C to 105° C and a 100 VDC working volt- age.
-
Autocrine signaling via A1 adenosine receptors causes downregulation of M2 receptors in adult rat atrial myocytes in vitro
The effects of AMP could be blocked by AMP -CP (α,β-methylene-ADP, 100 μM) a standard inhibitor of ecto- 5'-nucleotidase (CD73), which catalyzes the terminal phosphohydrolysis of 5'-AMP.
-
TechRecovery | Data Acquisition
… 29987419 For Sale Hp Agilent 11713A Attenuator/Switch Driver $395.00 Request A Quote 29987420 For Sale N2292A Screw Terminal Block $125.00 Request A … … w/ opt 015 and 100 $99.00 Request A … … E1463A 32 Channel 5 Amp Form C Switch $249 …
-
Dopaminergic Mechanisms in the Teleost Retina
First, the increase of cyclic AMP upon K+ stimulation was blocked by 5 mM-CO2+,an agent which inhibits the release of substances from presynaptic terminals by compet- ing with the Ca2+required for this process (DelCas- tillo and Katz, 1954; Katz … … specific dopamine an- tagonist; and finally, the effects of 45 mM-K+ and 100 pf-dopamine on …
-
Activation of adenylate cyclase by human recombinant sst 5 receptors expressed in CHO‐K1 cells and involvement of G αs proteins
The signi®cance of the Gas C- terminal domain in receptor-G protein interactions is widely appreciated (Masters et al., 1988) and in previous studies this peptide has been shown to block isoproterenol-stimulated adenylate cyclase activity by 50% in C6 glioma cell … In the present study, 100 mM Gas-acetyl-354 ± 372-amide inhibited 1 mM somatostatin-14-induced cyclic AMP formation by 65%.
-
http://www.littelfuse.com/~/media/Files/Littelfuse/Technical Resources/Documents/Product Catalogs/POWRGARD_LF_Series_Fuse_Block_Brochure.pdf
… easy replacement • Indication offered on all versions except 200–600 A • One hand release from DIN rail for ferrule style fuses • Reinforced fuse clips are standard on all Class J blocks • Covers available for 100 A and lower to … AMP RATING POLES ORDERING NUMBER TORQUE TERMINAL WIRE RANGE .
-
Identification and expression analysis of three novel splice variants of protein kinase A catalytic β subunit gene in the mouse using combinatorial in silico a...
Proc Natl Acad Sci USA 100 , 189–192. 43 Carr SA, Biemann K, Shoji S, Parmelee DC & Titani K (1982) n-Tetradecanoyl is the NH2- terminal blocking group of the catalytic subunit of cyclic AMP -dependent protein kinase from bovine cardiac muscle.
-
TE Connectivity Terminal Block Tools & Accessories | Mouser
TE Connectivity / AMP Terminal Block Tools & Accessories TERM BLOCK GANGING ROD 100 SER .
-
Class 1E dc power subsystem design description: 4 x 350 MW(t) Modular HTGR [High-Temperature Gas-Cooled Reactor] Plant
There shall be no terminal blocks located on the top side of the cubicles. 9208.3231.028) The control circuit of each breaker shall be protected by a 2-pole, 125 V dc molded case air circuit breaker, 100 amp frame, 5,000 amp interrupting capacity with magnetic trip.
-
Journal of Investigative Dermatology - Wnt5A Activates the Calpain-Mediated Cleavage of Filamin A
… 4–20% Tris-glycine gel (Invitrogen), transferred, and blocked as described previously … Primary antibodies were incubated overnight at 4°C as follow: anti-filamin A (1:1,000, RDI), N- terminal anti-filamin A (1:1,000, Chemicon, Billerica … … 1,000, Chemicon), biotin-conjugated anti-Wnt5A (1: 100 , R& amp ;D Systems), PO
Indicates content that may require registration and/or purchase.