-
Supplier: U.S. Plastic Corporation
Description: These fiber drums are popular for dry and solid product packaging, as well as general waste disposal. The transport style is a sturdy, single wall construction with a telescoping cover for offset tape closure. Drums are 100% recyclable and are lightweight, yet durable. Flat top
- Container Type: Drum / Barrel / Keg
-
Supplier: Brady Corporation
Description: The ReForm 55 Gallon Spill Drum is an efficient, fast response, emergency spill kit for medium size spills. It is packed in a UN approved polytethylene, lever locked lid container. It is made with ReForm so it offers superior absorbency at a lower cost. Contents: (50) - RF100 (16" x
-
Supplier: Brady Corporation
Description: The ReForm 95 Gallon Spill Drum is an efficient, fast response, emergency spill kit for large size spills. It is packed in a UN and DOT approved polyethylene, screw top container. It is made with ReForm so it offers superior absorbency at lower cost. Contents: (110) - RF100 (16" x 19")
-
-
Supplier: Southland Equipment Service
Description: 95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon containers. 20 gallon drum designed to fit up to 5 gallon containers.
- Volume Capacity: 95 gallons
- Container Type: Drum / Barrel / Keg
- Material: Plastic
-
Supplier: New Pig Corporation
Description: for quick identification Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or closing the lid Apply a tamperproof seal to alignment holes on lid and drum to ensure contents
-
Supplier: Andax Industries
Description: Andax 100-Gallon Tank Trap. Our popup spill containment pool deploys in 3 seconds to immediately supply spill containment when you have an ongoing fuel tank spill. This popup pool is true secondary containment for leaking barrels or drums of other oil-based fluids. Select an
-
Supplier: New Pig Corporation
Description: with a broom handle or bar Bold "Spill Kit" lettering for quick identification Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or closing the lid Apply a tamperproof seal to
-
Supplier: New Pig Corporation
Description: positive leverage for easy opening and closing with a broom handle or bar Bold "Spill Kit" lettering for quick identification Ledges molded into container make kit easy to move by forklift; foot hold in the drum base allows you to hold the drum securely in position while opening or
-
Supplier: Carlisle
Description: Name: SV100 2 Gallon Pressure Feed outfit Part Number: 98-3163 Gun: SV100 HVLP Pressure Feed Pump: no pump Tank: 83Z Series Model 220 Flow(GPM) @ 60c/m: 1 Market: Painter-Decorator-Contractor
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: Orbis
Description: smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. One-piece drum pallet features four molded-in rings to secure 55 gallon drums
- Fork Tine Entry: 4 Way Entry
- Size: 48" x 48"
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: Versa-Matic Pump Co.
Description: The E5 non-metallic product line has been enhanced to include a Drum Kit assembly and Air Filter / Regulator. The 100% assembled, E5 non-metallic Drum Pump is perfect for transferring liquids from 55-gallon drums. The incorporated Air Filter / Regulator removes
- Maximum Discharge Flow: 11 GPM
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: New Pig Corporation
Description: for containment of food and cosmetic products (must be cleaned prior to use) Meets UN certifications for shipping liquids by land, sea or rail 360° top drum chime makes drums easy to move with drum lifter or other drum handling device
- Volume Capacity: 55 gallons
- Height: 34.75 inch
- Width / Diameter: 23.25 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: SpillTech
Description: A Poly-Collector™ is the economical choice for containment of 55-gallon drums. Strong, tough 100% polyurethane outer shell has a 66-gallon capacity — holds a 55-gallon drum, even if ruptured or leaking. UV-stabilized for a long, productive work life. Note:
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling
- Container Type: Drum / Barrel / Keg
-
Supplier: Greystone Logistics, LLC
Description: 100% Recyclable Injection Molded Sanitary No Splinters, Broken Wood or Nails
- Size: 45" x 48"
- Custom Application: 55 Gallon Drum
- Features: Hygienic
- Plastic: Injection Molded
-
Supplier: Mixer Direct
Description: Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Optimal Handling Solutions
Description: Model DRUM-4848 is constructed from 100% polyethylene. Move drums from workstation to workstation with a fork truck or pallet truck. Holds (4) 55-gallon drums. Features: 4-way entry, reversible and holes for drainage. Low Profile Spill Decks are designed to catch
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 55 Gallon Lab Pack / Open Head / Straight Sided Drum is constructed of blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe
- Container Type: Drum / Barrel / Keg
-
Supplier: SpillTech
Description: Stock a SpillTech® OverPack with sorbents for emergency spill response, or use it as a salvage drum to ship damaged containers or hazardous waste. DOT-Approved for Salvage All SpillTech® OverPacks are DOT-approved and X-rated for use as salvage drums. Helps companies conform to federal
-
Supplier: SpillTech
Description: Stock a SpillTech® OverPack with sorbents for emergency spill response, or use it as a salvage drum to ship damaged containers or hazardous waste. DOT-Approved for Salvage All SpillTech® OverPacks are DOT-approved and X-rated for use as salvage drums. Helps companies conform to federal
-
Supplier: SpillTech
Description: Stock a SpillTech® OverPack with sorbents for emergency spill response, or use it as a salvage drum to ship damaged containers or hazardous waste. DOT-Approved for Salvage All SpillTech® OverPacks are DOT-approved and X-rated for use as salvage drums. Helps companies conform to federal
-
Supplier: U.S. Plastic Corporation
Description: Weight: 173 Lbs. Load Capacity: 8,000 Lbs. Spill Capacity: 77 gallon. Dimensions: 100 Long x 53.25 Wide x 6 High.
- Features: Specialty / Other
-
Supplier: Macnaught USA, Inc.
Description: Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 48 - 58 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 3.6 CFM at 150 PSI Measures
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Macnaught USA, Inc.
Description: Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 2.8 CFM at 150 PSI Measures all
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 49,210.3532587164 to 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Macnaught USA, Inc.
Description: Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 3.6 CFM at 150 PSI Measures
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Container Size: 49,210.3532587164 to 60,566.5886261125 cc
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Cole-Parmer
Description: • Top-to-bottom movement provides thorough mixing without creating a vortex These efficient tube mixers allow you to thoroughly mix the contents of 55-gallon (200 liter) drums without removing the drum lid. The 40" (1016 mm) long mixing tube fits into standard 2" (51 mm) bungs
- Motor Speed: 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 604 10:1 Fluid Pump for 55 Gallon Drum, Flange Mount 10 Year Warranty!!! Model 604 Pumpmaster-6 10:1 Ratio Pump only for 55 gallon drum, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for Grease and Fluid Distribution Systems
-
Supplier: Carlisle
Description: Cycles/Min. Capacity: for 55 gallon drum Fits Pail Size: for 55 gallon drums Regulation: 2 regulators Agitator: 843001
- Maximum Discharge Flow: 1.2 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: Southland Equipment Service
Description: 95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon containers. 20 gallon drum designed to fit up to 5 gallon containers.
- Volume Capacity: 95 gallons
- Material: Plastic
-
Supplier: Cole-Parmer
Description: • Ideal for hard-to-reach places • These bottles (99152-70) are specifically desinged to fit the 3 foot drum and liquid sampler (99152-70). Chemical-resistant HDPE is ideal for corrosive environments. Samplers have four ports to allow the sample container to fill adequately. Drum
-
Supplier: NPS Corporation
Description: inside or outside storage. ABSORBS UP TO 17 GALLONS/65 LITERS PER KIT Components | (5) 3"x4' Socks (G-30) | (100) 16"x18" Pads (G-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) 20 Gallon Poly Drum
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: NPS Corporation
Description: inside or outside storage. ABSORBS UP TO 26 GALLONS/98 LITERS PER KIT Components | (5) 3"x4' Socks (M-30) | (100) 16"x18" Pads (M-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) 20 Gallon Poly Drum
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
Find Suppliers by Category Top
More Information Top
-
Waste Isolation Pilot Plant Safety Analysis Report
Overpacked waste containers - 55-gallon drums overpacked in 85-gallon or 100 gallon drums , or 85-gallon drums overpacked in 100-gallon drums.
-
Drilling With Surfactant Muds
5,000 bbls. approx. 100 lb. sacks 100 lb. sacks 50 lb. sacks barrels 55 gallon drums 55 gallon drums 100 lb. sacks .
-
Basis for dose rate to curie assay method
h. 85 Gallon Drum 100 .
-
CH-TRU Waste Content Codes
ID 121CD ID 221CD 30 0340 0035 100 - Gallon Drum 18.5 No layers of confinement.
-
Evaluation and Recommendation of Waste Form and Packaging for Disposition of the K East Basin North Loadout Pit Sludge
Only the following payload containers are authorized for shipment in the TRUPACT-II (see Appendix 2.1 of the TRAMPAC document): • 55-Gallon Drum • 100 - Gallon Drum • Standard Waste Box (SWB) • Ten-Drum Overpack (TDOP).
-
Contact-Handled Transuranic Waste Acceptance Criteria for the Waste Isolation Pilot Plant
100 - gallon drums .
-
CH-TRU Waste Content Codes (CH-TRUCON)
ID 114MCD ID 214MCD 10 0040 0037 100 - Gallon Drum 18.5 No layers of confinement.
-
CH-TRU Waste Content Codes (CH-TRUCON)
ID 114MCD ID 214MCD 10 0040 0037 100 - Gallon Drum 18.5 No layers of confinement.
-
CH Packaging Operations Manual
Add Subsections 1.2, 1.3, and 1.4 and supporting figures for shipments of 55-gallon, 85-gallon, and 100 - gallon drums .
-
CH Packaging Operations Manual
Add Subsections 1.2, 1.3, and 1.4 and supporting figures for shipments of 55-gallon, 85-gallon, and 100 - gallon drums .
Indicates content that may require registration and/or purchase.