-
Supplier: Plastic-Mart
Description: 100 Gallon double-wall waste oil tank with 110% secondary containment. -Hinged, lockable manway cover. -Weather resistant and vented. -Maintenance-free, won't rust, chip or dent. -Easy to clean with soap and water. -Translucent "Safety Yellow" containment tank for
- Volume Capacity: 100 gallons
- Diameter / Width: 35 inch
- Height: 41 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: Sink with debris screen and removable debris strainer. -Automatic overflow shutoff. -Oil level monitoring gauge. -2" external quick-release drain coupling. -Made of 100% Recyclable Polyethylene. -Meets the latest EPA standards for used oil storage containers (waste oil
- Volume Capacity: 385 gallons
- Diameter / Width: 64 inch
- Height: 40 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR
- Volume Capacity: 200 gallons
- Diameter / Width: 41 inch
- Height: 53 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
-
Supplier: Plastic-Mart
Description: debris screen and removable debris strainer. Automatic overflow shutoff. Oil level monitoring gauge. 2" external quick-release drain coupling. Made of 100% Recyclable Polyethylene. Meets the latest EPA standards for used oil storage containers (waste oil tanks) CFR
- Volume Capacity: 150 gallons
- Diameter / Width: 34 inch
- Height: 49 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Andax Industries
Description: Andax 100-Gallon Tank Trap. Our popup spill containment pool deploys in 3 seconds to immediately supply spill containment when you have an ongoing fuel tank spill. This popup pool is true secondary containment for leaking barrels or drums of other oil-based fluids.
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Oil-Only Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: U.S. Plastic Corporation
Description: Safe, Easy-To-Use Storage Tank for "Used Oil". The ideal double-wall tank with 110% secondary containment. 385 gallon capacity. Weather resistant and vented with hinged, lockable manway. Maintenance-free, won't rust, chip or dent. Easy to clean with soap and water.
- Type: Fuel/Oil Tank
-
Supplier: Mile-X Equipment, Inc.
Description: 18-gallon suction capacity 100-PSI shop air connected to vacuum gauge quickly creates suction Large 16" collection funnel (4-7/8 gallon capacity) Suction extraction at ½ gallon per minute 78" suction and drain hoses Pressurized evacuation of tank makes emptying
-
Supplier: CECOR
Description: transported for batch recycling. The coolant sump can be topped off with fresh coolant from the Coolant Dispenser side of the CE50. Both tanks have pump-in/pump-out capability. The CE50-100/100PT has two 100-gallon tanks on a single chassis , a sump cleaner
-
Supplier: CECOR
Description: Sump Shark. •Two completely separate tanks on one chassis. •Each tank has pump in/pump out capability •F10 1 cu. ft. filter on sump cleaner side Full Specs Series: CE10 Tank Size Options: (2) 60 Gal (227 L) or (2) 100 Gal (379 L) Standard Transport: PT - Push and Tow (See
-
Supplier: CECOR
Description: is onboard unit. Each tank has pump in/pump out capability Full Specs Series: CP50 Tank Size: (2) 100 gallon tanks (379 L) Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter:
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: ZCL Composites, Inc.
Description: Other benefits start the moment the tank leaves the manufacturing facility. Shipping and installing a multicompartment tank rather than several tanks often saves space and money. Insurance and permitting costs may also be reduced. Our multicompartment tank comes standard
- Volume Capacity: 40,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Spill Containment, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: ZCL Composites, Inc.
Description: Tank owners and system designers of underground fuel systems need tanks that provide secure storage of fuel over time. ZCL | Xerxes fiberglass double-wall tanks are an excellent solution because they are corrosion-resistant, both inside and out. Our tanks have a proven
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: ZCL Composites, Inc.
Description: Using a ZCL | Xerxes fiberglass underground tank avoids the need for protective coatings or linings, special equipment and costly maintenance to protect the integrity of the product. Underground DEF tanks also allow for storage of larger capacities than aboveground tanks, while
- Volume Capacity: 50,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Outdoor Use, Underground Use
- Type: Fuel/Oil Tank
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of applications. Our
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Underground Rainwater Tanks Rainwater harvesting (RWH) captures, diverts and stores rainwater for later use. With proper planning and design, your system can be built to capture up to 100% of the surface area rainwater. Flowtite fiberglass tanks can store wastewater, graywater,
- Volume Capacity: 2,500 to 6,000 gallons
- Diameter / Width: 72 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Vented
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling water resulting in
- Function: Oil Filtering / Removal
-
Supplier: Air Compressors Direct
Description: Tank Size 1 Gallons Power N/A Oil-Free 1 Gallon Air Compressor •Great for inflation, brad nailing, stapling, & air brushing User Friendly Design •Easy to transport & store Easy To Read Pressure Gauges •Accurately control tank & line pressure Accessories Included
- Power Source: AC Single Phase
-
Description: build and Flexible Crack bridging capabilities Seamless and waterproof Impact, tear, and abrasion resistant Chemical resistant Low permeability RECOMMENDED USAGE Potable Water Tank Restrictions: Water contact temperature: 23°C Tanks ≥ 3,000 gallons Pipes ≥ 61" Maximum DFT:
- Wet / Applied Thickness: 0.03 to 0.25 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: -20 to 160 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Air Compressors Direct
Description: Tank Size 2 Gallons Power .7 CFM @ 90 PSI Handy And Versatile •Take on a variety of household projects with this handy kit 2 Gallon Twin Tank Air Compressor •Quiet and reliable; puts out 1 CFM at 40 PSI Maintenance Free •Oil free, direct drive, 100 PSI pump
- Flow Capacity: 1 to 0.7 SCFM
- Horse Power: 0.25 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3.2 CFM delivered @100 PSI pump enables quick recovery Oil lubricated pump improves durability Cast iron cylinder enhances pump life Lightweight design for easy use and handling in a variety of orientations High-flow regulator for increased performance Dual soft start
- Flow Capacity: 3.2 SCFM
- Horse Power: 1.1 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Air Compressors Direct
Description: $$$, No need to purchase additional starter 60-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Magnetic Starter Included •Saves $$$, No need to purchase additional starter 120-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the
- Flow Capacity: 37.23 to 35.37 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: CECOR
Description: Sump Shark. •Two completely separate tanks on one chassis. •Each tank has pump in/pump out capability •F10 1 cu. ft. filter on sump cleaner side Full Specs Series: CE10 Tank Size Options: (2) 60 Gal (227 L) or (2) 100 Gal (379 L) Standard Transport: PT - Push and Tow (See
-
Description: cylinder is designed for the toughest 100% continuous duty applications. The Twin-stack compressor package comes standard with two 1/4-inch universal coupler, front panel mounted regulator and pressure gauge, 4 gallon twin tanks, All Season Select lubricant and a power cord.
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 3.2 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Eaton
Description: connection 3000 PSI Installation position: vertical Tank volume: DA 250 2x 0.79 gallons DA 400 2x 1.13 gallons EDA 630-1000 Operating temperature ranges: calculation temperature (pressure vessel): +14°,F to +212°,F medium temperature: +14°,F to +176°,F ambient temperature: -
- Maximum Pressure: 4,568 psi
- Additional Features: Duplex
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon
Find Suppliers by Category Top
Featured Products Top
-
Oil Immersed Transformers Fuji Electric has a long-standing reputation for delivering high-performance oil-immersed transformers to customers worldwide. Our product lineup includes Generator (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive rental environments with on board VFDs, remote monitoring, and outdoor builds with sound attenuating enclosure as standard (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
keeping the inlet pressure below 1.0 MPa. Applications Storage Tank Nitrogen Blanketing Chemical Processing Plants Oil & Gas Storage Systems Petrochemical Storage Industrial Gas Pressure Control (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
in the aerospace, electronic, electrical and specialty OEM industries, EP29LPAO is serviceable from -60°F to +250°F. It resists chemicals including water, fuels and oils. This off-white colored system is available for use in ½ pint, pint, quart, gallon and 5 gallon container kits as well as premixed and frozen syringes. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
, LED401's open time is indefinite. It is a higher viscosity system at 100,000-150,000 cps, but maintains its flowability and convenient handling. With cure times of 15 to 30 seconds or less in thinner sections, depending upon the distance of the light source from the (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
emergency safety operation in high-risk environments Typical Applications: • Fuel oil tank systems • Data center fuel (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
CR4 - Thread: Pump Jack Power
I don't recall ever seeing any NG powered units having turbos though but every one had large 100 gallon plus auxiliary oil tanks and automatic oil level control systems on them which makes sense when they are being ran 24/7 off of …
-
Tiger team assessment of the Argonne Illinois site
A 100 - gallon fuel oil tank is mounted on the ceiling in a basement room of Building 350 without secondary containment and there is a floor drain within a few feet that goes to a storm sewer. addition, this area of the …
-
States > Oregon > State > Proposed Regulations > 2005 Documents > September 1, 2005 > [2005 OR Proposed or-20050901-0042-0004116] 340-012-0053 thru -0140 - Ore...
(c) Failure to label a tank having less than 100 gallon capacity holding used oil .
-
LIQUIDYNAMICS INC. Lubrication - Grainger Industrial Supply
Output 4.6 GPM, For Use With Engine Oil, Gear Oil, Hydraulic Fluid, and 100 Percent Antifreeze, Includes 275 Gallon Oval Oil Storage Tank , 5:1 Ratio Pump, 1/2 In.
-
Development and Application of Unique Natural Solvents for Treating Paraffin and Asphaltene Related Problems
A hot oiler was used to heat the tank and circulate 100 gallons of soJvent W into the oil .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80638/47663121-MIT.pdf?sequence=2
" Manton Avenue Mill,Manton Industries02514: A closure certificate was issued for a 10,000- gallon #4 fuel oil tank on November 232, 1994 for 100 Manton Avenue.
-
Costilla County Biodiesel Pilot Project
100 - gallons of oil are pumped from the 1,500-gallon bulk tank into an oil pre- warm tank where the oil is heated to 45-degrees Celsius.
-
Introduction to Modeling and Analysis of Stochastic Systems
When the tank becomes full, the output of the oil pump is reduced to 100 gallons per day, so that the tank remains full until the pump fails.
-
Mounting Quartz Oscillator Crystals
For a 3- gallon oil tank , R was 85 ohms, and L was a 100 -watt tungsten lamp.
-
Development and Testing of Industrial Scale Coal Fired Combustion System, Phase 3
Therefore, the installation design was changed, and two 175- gallon domestic home heating oil storage tanks were installed (total costs: several $ 100 ) inside the building, and placed inside a metal box capable of containing all the oil in the tanks if …
Indicates content that may require registration and/or purchase.