-
Supplier: Ubiquiti Networks, Inc.
Description: Managed Gigabit Fiber Switch The EdgeSwitch™ Fiber is an aggregation switch that offers robust performance, low latency, and intelligent switching for growing networks. Gigabit Connectivity For fiber connectivity, the EdgeSwitch Fiber features 12 SFP ports, eight of which also support
- Number of Ports: 12 #
- Data Rate: 32 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: Switches are smart web-managed Gigabit Ethernet switches with 10G Gigabit uplinks, 4 total, 2 each SFP+ and copper 10GBASE-T. They support Layer 3 static routing, 4 high stacking, 802.1X login, ACLs. Standard and PoE+ models. Ports Model dependent: 28-port models have
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit ethernet
- Features: Switch
-
-
Supplier: Black Box
Description: The LGB505A is a compact gigabit Ethernet switch with four 10/100/1000 Mbps RJ45 ports and an SFP slot for a gigabit fiber uplink. The switch delivers line rate, non blocking throughput.
- Features: Switch
-
Supplier: Black Box
Description: The LGB516A is a gigabit Ethernet switch with 12 10/100/1000 Mbps RJ45 ports and and 4 dual media gigabit ports for RJ45 or SFP connections. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Black Box
Description: The LGB524A is a gigabit Ethernet switch with 20 10/100/1000 Mbps RJ45 ports and and 4 dual media gigabit ports for RJ45 or SFP connections. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: installations. The EX4200 can also be combined with EX4500 and EX4550 Switches in the same Virtual Chassis to support mixed 1GbE and 10GbE environments. The EX4200 switches support 10/100/1000BASE-T with both 24- and 48-port configurations, and they optionally include full or
- Number of Ports: 24 to 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Black Box
Description: The LGB424A is a gigabit Ethernet switch with 24 10/100/1000 Mbps RJ45 ports. The switch delivers line rate, non blocking throughput. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9372 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating five 100BASE-T1 PHYs, a single
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a single MAC
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9371 is a 6-Port Layer-2+ managed high-performance Ethernet switch, incorporating three 100BASE-T1 PHYs, a single
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: GIGABIT DESKTOP SWITCH, 10/100MBPS/1GBPS ROHS COMPLIANT: YES
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as campus network access/aggregation switches. The S6720-SI series
- Data Rate: 20,480 to 184,320 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: SFCable.com
Description: This 16 Port Unmanaged Gigabit Switch, SG1016 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It is the perfect choice to improve the performance
- Number of Ports: 16 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic power management, iStack clustering for easy scalability,
- Data Rate: 2,048 Gbps
- Features: Power Line Network Adapter, Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet
- Number of Ports: 5 #
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees wire-speed packet
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Web Smart Gigabit Switch, 10/100/1000 Mbps, 48-Port Manage this high-speed switch through your Web browser.
-
Supplier: SFCable.com
Description: The Linkskey LKS-SG5P is a 5-port 10/100/1000 Mbps Gigabit Ethernet Switch. It is the perfect choice for Home and Small Office. Connect up to 5 PC's with network speed at 1000Mbps, 100Mbps, or 10Mbps. Transfer files and pictures among PC's is fast and simple with LKS-SG5P.
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: TRIPP LITE 8-PORT GIGABIT ETHERNET SWITCH L2 WEB-SMART MANAGED POE+ , 10/100/1000MBPS, 2 DEDICATED GIGABIT SFP SLOTS, 20 GBPS, WEB INTERFACE - SWITCH - SMART - 8 X 10/100/1000 (POE+) + 2 X GIGABIT SFP - RACK-MOUNTABLE - POE+ - AC 100
-
Supplier: Advantech
Description: 16 port Gigabit Ethernet Switch Provides 16 Gigabit Ethernet Ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation 12 – 48V DC (8.4 – 52.8VDC) wide-range power input and P-Fail relay EMS level 3 protection for extreme outdoor environments Jumbo Frame Support (up
- Features: Switch
-
Supplier: SFCable.com
Description: The Linkskey LKS-SG8P is a 8-port 10/100/1000 Mbps Gigabit Ethernet Switch. It is the perfect choice for Home and Small Office. Connect up to 8 PC's with network speed at 1000Mbps, 100Mbps, or 10Mbps. Transfer files and pictures among PC's is fast and simple with LKS-SG5P.
- Number of Ports: 8 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1388161-CISCO SG100-24-EU - CISCO SMB SG100-24-EU 24-Port Gigabit Switch Manufacturer: CISCO
- Features: Other, Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They can be
- Number of Ports: 48 #
- Data Rate: 104 Gbps
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: INDUST. ETHERNET SWITCH GIGABIT; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; No. of Ports:5; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; RoHS Compliant: Yes
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They can be
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP optical ports. They can be
- Number of Ports: 8 #
- Data Rate: 20 Gbps
- Features: Switch
-
Description: port mirroring, port authentication (IEEE 802.1x), Quality of Service (QoS), ACL, IGMP, and LLDP. The XChange3050 can also optionally host an XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router. The XChange3050 is SOSA-aligned to AMPS profiles
- Features: Ruggedized, Switch
-
Supplier: Brainboxes Limited
Description: Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: 100-GIGABIT ETHERNET NETWORK SWITCH, 32-PORT
-
Supplier: ELMA Electronic Inc.
Description: Gigabit Ethernet Switch PICMG 2.16 or VITA 31.1 Model 6760 series 24 10/100/1000BT Ethernet Ports Switching capacity of 24M packets (16 ports) and 36M packets (24 ports) 8K MAC addresses Automatic or controlled learning and aging routing table Full-line rate switching engine Link
- Number of Ports: 16 to 24
- Protocol / Network: Gigabit Ethernet
-
Supplier: Brainboxes Limited
Description: Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Manage this high-speed switch through your Web browser.
Find Suppliers by Category Top
Featured Products Top
-
-8405A supports 10/100/1000Mbps connectivity for Gigabit Ethernet applications. Its slim and compact design allows flexible installation in different locations. INS-8005A | Fast Ethernet Industrial Switch The INS-8005A supports 10/100Mbps connectivity for Fast Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
IEN-9648M Managed Industrial switch is equipped with 8 port 10/100/1000Base-T and 4 Gigabit SFP slots. Under DNV (Det Norske Veritas) certified for Industrial switch, the IEN-9648M suits your anti-corrosion harsh environments in marine & offshore applications and contains all the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Larch Networks designs and provides full set of devices for the datacenter: 10-Gigabit based devices for a small corporate Data CenterTOR switches with 10/25Gbps downlinks and 100Gbps uplinksLEAF/SPINE switches with 400Gbit cross-links and 12.8Tbps total performance EBOF high (read more)
Browse Datasheets for Larch Networks -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
the long-distance cabling, computing platform support, and networking advantages of Gigabit Ethernet (GigE). The CL-GigE converts video data from Camera Link cameras to packets and transmits it over GigE with low, predictable latency. Cabling distances can be up to 100 meters using standard CAT5e/6 (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
low, predictable latency over a GigE link. GigE supports cabling distances of up to 100 meters using standard CAT5e/6 cabling. With off-the-shelf Ethernet switches, distances can be unlimited. The connection at the computing platform is a standard GigE port, allowing (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Advisory _ Networking 100 Times Faster Than Google Fiber.docx (Advisory%20_%20Folder%2001.zip)
Network equipment companies have been offering 100 gigabit switches since 2010.
-
Internal Backpressure for Terabit Switch Fabrics
[11] S. Ruepp et al., “Performance evaluation of 100 Gigabit Ethernet switches under bursty traffic,” in ONDM 2011.
-
Guide to Reliable Internet Services and Applications
Consider an access network consisting of 100 Cisco gigabit switch routers (GSRs) and assume that each router has two access line-cards of each of the following three types: .
-
Force10 Orders One More Round | Light Reading
F10 Spokesmouth: Err...we're the first to have 100 Gigabit ready switches - and that's more than Cisco can say today!
-
Enhanced first-in-first-out-based round-robin multicast scheduling algorithm for input-queued switches
Comput., 2009, 69, (12), pp. 939–949 11 Yu, H., Ruepp, S., Berger, M.S.: ‘A novel round-robin based multicast scheduling algorithm for 100 Gigabit Ethernet switches ’. Proc. IEEE 29th Int. Conf. on Computer Communications Workshops, March 2010, pp. 1–2 12 …
-
List of Workshop Papers
A Novel Round-Robin Based Multicast Scheduling Algorithm for 100 Gigabit Ethernet Switches .
-
http://eprints.lancs.ac.uk/12698/1/dp%2Dthesis%2Dcrc.pdf
Hence, this wired topology can be considered as over-provisioned for the purposes of two-point internal experiments (i.e. between hosts directly attached to the gigabit switch ) whose 100 Mb/s narrow links166 are interconnected via a gigabit backplane switch.
-
Monolithic integration via a universal damage enhanced quantum-well intermixing technique
Currently, he is a post-doctoral Research Assistant in the same department, working on photonic integrated gigabit switches for 100 -Gb/s packet communication.
-
Heterogeneous Wireless Access Networks
With the development of cheaper optical fiber and the switching capability due to more per- vasive deployment of optical burst switching and 100 Gigabit Ethernet, the Internet core is much more powerful than ever before.
-
Building and measuring a high performance network architecture
Most of the network drops were connected using existing Cat-5 cables installed in the DCC to switches at 100 gigabits per second.
Indicates content that may require registration and/or purchase.