Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass 2nd Order 20kHz 20-SOIC
- Supply Voltage (VS): 9 to 14 volts
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 2nd Order, Other
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
-
Supplier: Quarktwin Technology Ltd.
Description: Low Pass Filter IC Low Pass 2nd Order 20kHz 20-SOIC
- Features: Other, RoHS Compliant
- Package Type: SOIC
-
Supplier: Krohn-Hite Corporation
Description: Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available. Each module is factory tuned with customer-specified parameters of cutoff frequency, number of
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 8
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Genisco Filter
Description: Power filters protect and facilitate power and secure communications for shielded rooms and buildings. SPECIAL FEATURES Filters Factory pre-wired clean output lead provided through the pipe penetration Low Pass filter circuits ~ passive components which includes
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter is a
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 135891-LTC1064-4CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Cirrus Logic, Inc.
Description: soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Differential analog architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: iba America LLC
Description: ±10 V, ±24 V or ±60 V Input impedance 100 kΩ or 1 MΩ Filter: RC low-pass 4 kHz (permanent); digital antialiasing and digital low-pass filter(optional, depending on device mode)
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207085-LTC1064-4CSW Packaging: Tube Mounting Style: SMD Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Wilcoxon Sensing Technologies
Description: Power unit/amplifier for 731A seismic sensor, ultra low noise, selectable amplifier gain of 1, 10, 100, acceleration or velocity switchable output, wide dynamic range >120 dB, switchable low pass filter 450 Hz or 100 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207086-LTC1064-7CN Packaging: Tube Mounting Style: Through Hole Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters:
- Package Type: DIP
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: QSControl computer control or signal processing accessories Dip switch control for clip limiters, high pass filters, bridge-mono and parallel operation Selectable high pass filters protect speakers and prevent speaker transformer saturation with minimal effect on program
-
IC Interfaces - Interface - Interface - Filters - Active - LTC1064-4CN#PBF -- 781734-LTC1064-4CN#PBFSupplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 781734-LTC1064-4CN#PBF Packaging: Tube Mounting Style: Through Hole Package: 14-DIP (0.300", 7.62mm) Operating Supply Voltage: ±2.37 V ~ 8 V Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency
- Package Type: DIP
- Features: Other
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-USupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: converter/114 dB A/D converter dynamic range (CS42528) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux Recovered S/PDIF clock or OMCK system clock selection A/D converter high-pass filter for DC
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Cirrus Logic, Inc.
Description: The WM8734 is a low power stereo codec featuring stereo line inputs, along with a mute function and programmable line level volume control. Stereo 24-bit multi-bit Delta Sigma ADCs and DACs are used with oversampling digital interpolation and decimation filters. Digital audio input
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: SSOP
-
Supplier: Visual Sound, Inc.
Description: nominal impedance per channel Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer 160 Hz high-pass crossover to satellite outputs Vinyl-covered particle board enclosure Spring-loaded input terminals Component: 250 mm (10 in) dualvoice coil transducer
-
Supplier: Cirrus Logic, Inc.
Description: noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Mountz, Inc.
Description: Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-100F) is included with LTT100F. Use
- Maximum Torque: 120 to 1,200 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-100i) is included with LTT100i. Use
- Maximum Torque: 10 to 100 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: ValueTronics International, Inc.
Description: distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz
- Frequency Range: 100 kHz
-
Supplier: TMP Pro Distribution
Description: Compact and portable performance. Provides the low frequency energy needed to keep up with Tour X top boxes. Integrated low-pass input filter for single amp drive. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 -
- Sound Pressure Level: 132 dB
- Nominal Input Power: 500 watts
- Sensitivity: 100 dB
- Frequency Response: 45 to 700 Hz
-
Supplier: Mountz, Inc.
Description: time graph of torque vs. time using associated PC Windows software. Features Go / No Go LEDs that illuminate when high or low tolerance setting is achieved or out of tolerance Three low-pass filter settings (130, 150 and 500 Hz) Not for use in testing Impact or
- Torque Measurement Range: 10 to 100 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Allied Electronics, Inc.
Description: KEMET’s 250 VDC or Tip & Ring MLCC capacitors are designed and rated for telecommunication ringer circuit where the capacitor is used to block -48 to -52 Volt DC of line voltage and pass a 16-25 Hz AC signal pulse of 70 Vrms to 90 Vrms. The surface mount ceramic capacitors are
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: ValueTronics International, Inc.
Description: low pass and high pass filters range from 1 Hz to 100 kHz, and are used to limit the bandwidth of noise applied to the baseband analyzer.
Find Suppliers by Category Top
Featured Products Top
-
Handling: 12 dBm Group Delay Variation: 100 nsec Max Ceramic Band Pass Filters Anatech Electronics ceramic (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
In/Out Power Handling: 200 W CW Band Pass Filters Anatech Electronics Standard Band pass filters database is a library of previously designed band pass filters in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Stock: From < 1 nm (ultra-narrow) to > 100 nm (broadband) Custom: Fully tunable per specification; tolerance ±0.5 nm to ±5 nm Pass Band Ripple (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
fan performance by decreasing turbulence at the wing tips. Airflows range from 5,800 to 15,900 CFM. Most models are available for immediate shipment from the company’s Indian Trail, NC warehouse. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are typical state-of-the-art narrowband pass filters from legacy deposition processes such as ion-assisted electron beam. Filters from 330 to >2000nm can be built to similar or even narrower specifications. Ultra-narrowband filters require extremely low extinction coefficients of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
More Information Top
-
Servo compensation using a floating point digital signal processor
B.1 100 Hz Low Pass Filter .......................
-
THE CLINICAL UTILITY OF THE VIVOSONIC INTEGRITY
AUDITORY BRAINSTEM RESPONSE SYSTEM IN
CHILDREN WITH CEREBRAL PALSY
Hence, it could be argued that the using the 100Hz low pass filter for the 0.5 kHz TB recordings could have been a drawback in the current study.
-
Microseismic Monitoring at a Limestone Mine
Fig. 6 An AE signal with a high noise level filtered by a 100 Hz low pass filter : (a) original AE signal of event 0203090x detected at channel 9, (b) filtered signal by a 100 Hz low pass filter, (c) frequency spectrum…
-
Life time and elementary conductance of the channels mediating the excitatory effects of acetylcholine in Aplysia neurones.
100 Hz low pass filter .
-
The corner frequencies of the ECG amplifier for heart rate variability analysis
Up to 10% rms amplitude can be prevented by 20– 100 Hz low pass filtering within 1 ms maximal deviation, whereas up to 25% amplitude by 20–40 Hz low pass within 2 ms error by both Bessel and Butterworth type filters.
-
Civil Engineering Topics, Volume 4
In order to get rid of high frequency sampling effects, a zero-phase 100 Hz low pass filter was applied to both experimental and the FE results.
-
Acoustic Emission/Microseismic Source Location Analysis for a Limestone Mine Exhibiting High Horizontal Stresses
However, a clear signal, as shown in Part b, has emerged from this highly noisy channel after a 100 Hz low pass filter is applied.
-
Assessment of an instrumented Charpy impact machine
raw signal signal after 100 Hz low pass filter .
-
Sensor designand feedback motor control for two dimensional linear motors
As before, the velocity in the graph has been filtered through a 100 Hz low pass filter in order to reduce the ripple component and noise.
-
Rollover Testing of Sport Utility Vehicles (SUVs) on an Actual Highway
The acceleration data reported is uncorrected for gravitational effects and all the data was filtered according to the J211 SAE standard for post-processing this type of test data using a CFC 60 - 100HZ low pass filter .
Indicates content that may require registration and/or purchase.