Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load cell Nominal load: 100kg Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 3m
- Force / Load Rating: 220.5 lbs
- Accuracy: 0.1 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Load cell 100.000 KG tension and compression combined effect, SIT certificate, compression cell (available upon request).
- Force / Load Rating: 220.5 lbs
- Force Measured: Compression, Tension
- Package: Pancake
- Features: Sensor / Transducer
-
Supplier: Powell Electronics, Inc.
Description: Load Cells: Platform LCAD series
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load cell Nominal load: 100kg Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 3m
- Force / Load Rating: 220.5 lbs
- Accuracy: 0.1 ±% Full Scale
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell Nominal range: 100kg minimum verfication interval:10g Accuracy class to OIML R60: C3MR Maximum platform size: 600 x 800 mm Material: stainless steel Protection class to IEC 529: IP 67 Type of cable: shielded 6 wire round cable with PVC sheath length of cable: 3m
- Force / Load Rating: 220.5 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Loadcell, S-type hermetically sealed Capacity: 100kg Minimum LC verification interval: 0.0120% of Emax OIML R60 test-certificate Accuracy class: C3 Material of elementbody: stainless steel Protection class: IP68 according EN60529 Cable: shielded 6-wire round cable, cable sheath: PVC Cable lenghth:
- Force / Load Rating: 220.5 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Force Measured: Tension
-
Supplier: OMEGA Engineering, Inc.
Description: traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the
- Force / Load Rating: 100 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Radwell International
Description: LOAD CELL, OBBA SERIES, 100 KG CAPACITY. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Honeywell Test & Measurement
Description: Model 127 S-Type/Z-Beam Load Cell; Range of 50 kg & 100 kg; ±0.03% Full-Scale Accuracy; Nickel-Plated Steel Alloy Construction.
- Force / Load Rating: 220.5 lbs
- Accuracy: 0.03 ±% Full Scale
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Minebea Intec GmbH
Description: Compression load cell from 100 t to 520 t. They provide absolute precision for container cars and dosing systems. Made of stainless steel, they are highly resistant and also insensitive to vibrations. Proven rocker pin principle for best compensation of expansion and shear
- Force / Load Rating: 1,102.5 to 1,146,402.4 lbs
- Accuracy: 0.008 to 0.5 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Current, Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
- Force / Load Rating: 6.615 to 220.5 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Cole-Parmer
Description: • Easy-to-use, complete platform with stainless steel weighing pan and load cell equipped • IP65, NEMA4 • 7’ Cable (stripped/tinned) • Washdown (sealed, strain gauge load cell) • Connects to A&D’s FC-i Counting Scales • Stainless Steel Cover • Connects to A&D’s and
- Capacity: 200 lbs
-
Supplier: Transducer Techniques, LLC
Description: SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and
- Force / Load Rating: 65 to 500 lbs
- Operating Temperature: 14 to 140 F
- Output: Analog Voltage
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Sealed welding, oil, water, corrosion resistance Compression and tension, easy to install and flexible. Small size, appearance
- Force / Load Rating: 11.025 to 220.5 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WL230 SB-S CA is a shear beam load cell made of nickel-plated steel. The 100 kg (220.46 lb) and 250 kg (551.16 lb) load classes are implemented as bending beam load cells. This load cell type is suitable for platform
- Force / Load Rating: 220.5 to 20,000 lbs
- Shear Type: Bending Beam, Shear Beam
- Features: Sensor / Transducer
- Force Measured: Shear
-
Supplier: REED-Direct
Description: SCALE, BENCH PLATFORM Bench platform scale with separate LED display and load cell transducer 100 kg x 0.05 kg, 220 lb 0 0.1 lb
- Capacity: 220 lbs
- Resolution: 0.1 lbs
- Width / Diameter: 17.716545 inch
- Length: 13.385834 inch
-
Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Force / Load Rating: 100,000 lbs
- Force Measured: Compression
- Features: Sensor / Transducer
-
Supplier: Transcat, Inc.
Description: rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 100 x 0.1 lbF 50 x 0.05 kgF 500 x 0.5 N
- Force / Load Rating: 100 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 20 x 0.02 lbF 10 x 0.01 kgF 100 x 0.1 N
- Force / Load Rating: 20 lbs
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: • All-stainless steel washdown base and a column for demanding industrial operations • All-stainless steel construction with IP66/NEMA 4X-rated protection for indicator, with load cells protected to IP67 • Quick display of results using large LCD with high-contrast white backlight •
- Capacity: 220.5 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Newark, An Avnet Company
Description: FORCE SENSING POT, 13Mm x 100MM, 60DEG C; Load Capacity:1kg; Supply Voltage:-; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Cell Output mV / V:-; Product Range:FSP Series RoHS Compliant: Yes
-
Supplier: REED-Direct
Description: Microprocessor assures ±0.5% accuracy and fast 0.3 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory Large 5-digit LCD display makes it easy
- Force Measurement Range: 4.496 lbs
- Force Accuracy: 0.5 ±% Full Scale
- Special Type: Battery Powered, Handheld
- Display Type: Digital Readout
-
Supplier: ValueTronics International, Inc.
Description: real discharge profiles. With it's unique external waveform simulation and Master/Slave control capability, the 63200 series electronic loads allow users to parallel and synchronize more than one load together using an internal or external loading control signal. This feature provides
- Load Bank Type: DC, Programmable
-
Supplier: Cole-Parmer
Description: Preset tare function • Full range tare • Zero Tracking • Memory accumulation of count • Pre-set counting with alarm • Programmable for counting to a pre-set number of parts • Large backlit LCD display • Supports remote scale of up to 4 load-cells for enhanced weighing and counting •
- Capacity: 105.84 lbs
- Display: Digital Display
-
Supplier: RS Components, Ltd.
Description: IP67 cantilever s/steel load cell,100kg
- Features: Waterproof
-
Supplier: RobotWorx
Description: cycle times and increase throughput.bsp; In the standard ArcWorld II-100 cell,bsp;the MSR-200 provides the part positioning in this cell. The MRS-200 isbsp;a 180 degree servo-controlled indexing table.bsp; It has a payload of 200kg per side and an indexing time of 4 seconds
- Robot Type: Robot System
-
Supplier: ValueTronics International, Inc.
Description: Regulation (CV) Load Regulation (From No-load to Full-load, constant input voltage. Measured at the sensing point in Remote Sense): 10mV Line Regulation (At 85 ~ 132Vac or 170 ~ 265Vac, constant load): 3mV Regulation (CC) Load Regulation (For load voltage
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Brooks Instrument
Description: and remove the cylinder from the scale and is certified intrinsically safe for use in hazardous areas. Features Heavy gauge stainless steel housing, base plate and load cell Rubber shock pads with 60 pound (27kg), 100 pound (45 kg), or 300 pound (135 kg) capacities
- Capacity: 60 to 300 lbs
- Width / Diameter: 9.25 inch
- Length: 9.25 inch
- Type: Explosion Proof / Intrinsically Safe Scale, Other Scale
-
Supplier: Transcat, Inc.
Description: rechargeable battery or AC adapter Reversible housing for alternate load cell orientation 200 x 0.2 lbF 100 x 0.1 kgF 1000 x 1 N
- Force / Load Rating: 200 lbs
- Device: Gauge / Indicator
-
Supplier: Flexbar Machine Corporation
Description: compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator.
-
Supplier: Flexbar Machine Corporation
Description: compressive loads. User programmable initial status of units and mode of operation. Auto-shutoff after a user programmable period of inactivity. Memory retention of setups after gage shutoff. Push button selectable units of measure for LB, KG and N (Newtons). Battery status indicator.
-
Supplier: Seedburo Equipment Company
Description: Measures approval. The Seedburo Digital Checkweigh Scale features RS232 data interfacing, sealed IP66 load cell (protects against moisture and dust), "Intelli-Cal" calibration (using as little as 10% of scale capacity) and exclusive "Stabil-izer" filter (eliminates "bouncy display"
-
Supplier: RobotWorx
Description: The RW1450 is a custom welding cell designed by RobotWorx. The RW1450 includes a headstock / tailstock positioner and a stationary work table. These positioners are 53 inches apart and can handle a payload of up to 450kg each. The stationary work table comes in sizes of 2' x 5' or 2' x 8'. A
- Robot Type: Robot System
-
Supplier: Industrial Scale Company (ISC)
Description: Features include remote inputs for Start, Zero/Clear, Print, Tare and 2XX-KEYFOB functions, numeric keypad, a count feature with accumulator, 3 Preset Weight Comparators (PWCs), plus digital fill control with Load or Unload operation and 100 ID locations including Load Count and
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
& StabilityDesigned for top-mount loads up to 100 kg, the unit utilizes a high-strength bronze micro-backlash worm gear drive system. This mechanism eliminates position drift, absorbs shock, and provides inherent power-off self-locking, ensuring your equipment stays securely positioned during power (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
, Customizable The standard dual-axis turntable supports loads of 10kg, 50kg, 100kg, or 1000kg. The laser tracking model accommodates a load size of 500mm × 275mm × 340mm (L × W × H) with a minimum load capacity of 40kg. The complete (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Carrying capacities: 250 kg up to 100 t Air pressure: 4 bar or 6 bar The PROFI series for heavy-duty industrial use is available with different controls according to requirements. Standard Features (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
external dimensions of 61090702120 mm (WDH) and a load capacity of 1000 kg (1200 kg static), it qualifies as a rugged 19 inch rack capable of housing extensive equipment setups. Key Features Modular & Customizable: As a modular, frame-mounted power cabinet, it (read more)
Browse Industrial Shelving and Racking Datasheets for TPS Elektronik GmbH -
. Principle of Operation MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Powder Blending From Art to Science
accuracy. K-Tron (Pitman, N.J.), which supplies feed mechanisms to manufacturers of continuous blenders, uses load cells and a loss-in-weight (LIW) approach to balance ingredient addition. LIW weighs the hopper and weight loss as it feeds the blender. Software control balances addition of other
More Information Top
-
Multi-Functional Materials and Structures IV
Tensile strength: Tensile strength was performed on a tensile testing machine (Narin Instument, Thailand, equipped with the software version 3.9) with a crosshead speed controlled at 10 mm/min and a 100 kg loaded cell [3].
-
Quality characteristics of battered and fried chicken: comparison of pressure frying and conventional frying
A cylinder plunger of 35 mm diameter was attached to a 100 kg load cell (1 KN) and sample of 30×30×12 mm (L X B X H) was compressed to 50% of its original height at a cross head speed of 100 …
-
Mango ripening: changes in cell wall constituents in relation to textural softening
Texture of mango fruits at various stages of ripening was measured using a computer interfaced with texture analyzer (Lloyds universal texture analyzer, LR 5K, Fareham, UK) equipped with a 100 kg load cell .
-
ZEDFA0801P16
A maximum 100 kg lateral force was applied on BGA devices (using a 100 kg load cell ), with a speed of 250 µm/s.
-
The work of fracture and its measurement in metals, ceramics and other materials
When the load is sufficient to initiate fracture, more elastic energy is stored in the system if the softer, 100 kg load cell is used and this results in a greater fraction of the fracture process having a catastrophic nature.
-
Effect of starter cultures and packaging methods on amino acid profile and eating quality characteristics of pork ham
The operating parameters consisted of a cross-head speed of 2 mm/sec and a 100 kg load cell .
-
Shellac and Aloe vera gel based surface coating for shelf life extension of tomatoes
Firmness of the fruits were measured using a texture analyzer (TAHDi, Stable Microsystems, UK) equipped with a 100 kg load cell .
-
Wheat Gluten Plasticized with Its Own Hydrolysate
Mechanical testing of the films was performed at a crosshead speed of 2.54 cm/min using a TA.HDplus (Stable Micro Systems, Surrey, UK) mechanical tester equipped with a 100 kg load cell .
-
Effect of surface modification by nitrogen ion implantation on the electrochemical and cellular behaviors of super-elastic NiTi shape memory alloy
Super-elastic behavior of all samples were tested at 37 ± 1 °C and cross-head speed of 0.1 mm min-1 using an Adamel Lohmargy DY26 which was equipped with a 100 kg load cell .
-
Evaluation of Experimental Coating to Improve the Zirconia‐Veneering Ceramic Bond Strength
A 100 kg load cell was used, and the crosshead speed of the unit was kept at 3 mm/min.
Indicates content that may require registration and/or purchase.