-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1050564-634C10005C2T Category: Crystals, Oscillators, Resonators>Oscillators Series: 634C Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function:
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Renesas Electronics XLH726100.000000I
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 15 pF
- Features: Other
-
Supplier: Richardson RFPD
Description: The Si510 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
-
Supplier: SiTime Corporation
Description: 1 to 220 MHz, ±10 to ±50 ppm Differential XO
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: New Yorker Electronics Co., Inc.
Description: 100.00 MHz, SMD KXO-V96T, HCMOS-tristate, +3,3V, +/-50ppm, 15pF, -40°C to +85°C
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Aker Technology USA Corporation
Description: LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer electronics,
- Oscillation Frequency: 100 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter XO
- Oscillation Frequency: 0.2 to 1,500 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Infineon Technologies AG
Description: Home // Products // Clocks and timing solutions // CYPRESS™ Oscillators // CY29430FLQXI
- Oscillation Frequency: 15 to 2,100 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Features: Other
- Oscillator Type: XO
-
Supplier: DigiKey
Description: 85MHz Center Frequency 0.5V ~ 10V Voltage Controlled Oscillator 8 ±3 dBm -10 2nd Harmonic, Typ (dBc)
- Oscillation Frequency: 60 to 110 MHz
- Phase Noise (@ 10kHz): -114 dBc/Hz
- Output Power: 4.999999999999999 to 11 dBm
- Harmonic Suppression: -10 dBc
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCSL, 7.00mm x5.00mm, 100MHz, 3.3V, +/-25ppm ,-20-70
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 25 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Low Jitter XO
- Oscillation Frequency: 100 to 312.5 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 3.3 V
- Output Type: LVDS, LVPECL
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 7.00mm x5.00mm, 100MHz, 3.3V, +/-30ppm ,-20-70
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 30 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -20 to 70 C
-
Supplier: Skyworks Solutions, Inc.
Description: Single Freq Ultra Low Jitter VCXO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Infineon Technologies AG
Description: Home // Products // Clocks and timing solutions // CYPRESS™ Oscillators // CY29412FLXI
- Oscillation Frequency: 15 to 2,100 MHz
- Features: Other
- Oscillator Type: XO
-
Supplier: Skyworks Solutions, Inc.
Description: I2C Ultra Low Jitter High Freq XO
- Oscillation Frequency: 0.2 to 3,000 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.3 V
- Output Type: CMOS, LVDS, LVPECL
-
Supplier: Silicon Labs
Description: spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configurable output frequencies from 1 to 200 MHz 8 to 48
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 100MHZ; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V
- Oscillation Frequency: 10 to 525 MHz
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC TCXO 100.0000MHZ SNWV
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 1 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability:
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 1 to 250 MHz
- Total Frequency Stability: 15 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: Integrated Device Technology
Description: The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on
- Oscillation Frequency: 0.75 to 250 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50ppm 4.5V~5.5V 100MHz SMD7050-4P Pre-programmed Oscillators ROHS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Emhiser Research, Inc.
Description: The EVCO Series is designed for narrow-band (relative bandwidth < 40%) applications. The package outlines included in this series consist of surface and pin mount packages common to industry standards. Features: Low cost alternative Superior mechanical stability ROHS Compliant available Available
- Oscillation Frequency: 80 to 160 MHz
- Phase Noise (@ 10kHz): -110 dBc/Hz
- Output Power: 10 to 15.000000000000002 dBm
- Tuning Voltage: 0 to 20 volts
-
Supplier: QuartzCom AG
Description: Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 20.4 x 12.8 mm
- Oscillation Frequency: 5 to 200 MHz
- Total Frequency Stability: 0.5 ppm
- Supply Voltage: 3.3 V, 5.0 V
- Output Type: HCMOS
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Oscillation Frequency: 75 to 150 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Jauch Quartz America, Inc.
Description: Stop Function Ceramic / Metal package Pb-free since production start
- Oscillation Frequency: 0.5 to 160 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V
- Output Type: CMOS
-
Supplier: Filtronetics, Inc.
Description: Dimensions L x W (mm): 20.32 x 12.70 Input current: 65 mA max, 40 mA typical (varies with frequency.) Aging: 5 ppm/year typical. Package: CRS nickel plated or stainless steel, hermetically sealed.
- Oscillation Frequency: 5 to 300 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5.0 V
-
Supplier: Wenzel Associates, Inc.
Description: this oscillator ideal for instrumentation and reference oscillator applications. A low noise internal voltage regulator is included, which provides excellent power supply line rejection. Please consult the factory to discuss any custom specification modifications which may better suit
- Oscillation Frequency: 100 MHz
-
Supplier: Microchip Technology, Inc.
Description: The DSA1101 and DSA1121 series of Automotive Low jitter oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators
- Oscillation Frequency: 2.3 to 170 MHz
- Supply Voltage: 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: NDK
Description: CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
- Oscillation Frequency: 70 to 185 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Pletronics, Inc.
Description: Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal Supply Voltage 1.25-170 MHz Frequency Range Applications Driving
- Oscillation Frequency: 1.25 to 170 MHz
- Total Frequency Stability: 20 to 50 ppm
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -10 to 85 C
-
Supplier: APITech
Description: API Technologies' Voltage Controlled Oscillators (VCOs) are rugged, high performance, customizable varactor diode-based designs. Key features include: Use of thermistors on all VCO designs for added temperature stability. Gold substrate film yields lower loss and enhances phase noise
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC XO 100.0000MHZ HCMOS
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, HCMOS
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
. Specifications: Operation temperature range : -40~105°C Power supply voltage : 1.8~ 3.3V Vc Input impedance : 5MΩ Standby function : Oscillation stop Output frequency : 2MHz-80MHz Output : CMOS Pull ability : ±100ppm minimum (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The 5.0 x 3.2 mm ECX2-LMV is now available at the 100.000 MHz and 125.000 MHz developed frequencies at the CN option of ±25ppm over the industrial operating temperature range of -40°C ~ +85°C. (read more)
Browse Oscillators Datasheets for ECS Inc. International -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and provide reliable performance. With the demanding quality standards of the automotive industry, Interquip’s crystal oscillator for BMS is rigorously tested and meets AEC-Q100 (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Supports a wide variety of voltage ranges: 1.8V / 2.5V / 3.3V and 1.62V ~ 3.63V Operating range of -40°C to +125°C, tested for harsh environments High-accuracy frequency output from 2.0 ~ 60 MHz with ±25 ppm to ±100 ppm stability View Options (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
High-Performance -40°C to +125°C Quartz Crystal Oscillators for Memory Products Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
A Revisit To Phase Noise Model Of Leeson
Simulated Phase Plot Of 100MHz Colpitts Oscillator .
-
An Implanted Telemetry Unit for Ambulatory Animals
We pretest the transistorin a 100 MHz Colpitts oscillator circuit.
-
The impact of tuning circuit configuration on the start-up time of crystal oscillators
To determine the effect at higher frequencies, a 100 MHz Colpitts oscillator represented in Schematic 4 is tested.
-
A 15-Electrode Totally Implanted Time-Multiplex Telemetry Unit
We pretest the tran- sistor in a 100 - MHz Colpitts oscillator circuit.
-
A concept for the generation of conducted ultra wideband pulses with high repetition rates
A Colpitts oscillator with grounded base for 100 MHz , a Colpitts oscillator with grounded emitter for frequencies higher than 100 MHz and different resonators with oscillation lines for frequencies above 1 GHz [3] have been developed as narrowband sources in this investigation.
-
CiteSeerX — A general theory of phase noise in electrical oscillators
Bipolar LC Colpitts oscillator f0 = 100MHz .
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.207.817&rep=rep1&type=pdf
Bipolar LC Colpitts oscillator f0 = 100 MHz .
-
Dynamic noise-feedback and mode-coupling mechanism silences the VCXOs phase noise
As an Example (Fig. 14), a 100 MHz crystal resonator based Colpitts oscillator was designed according to a set of specifications that included +13 dBm output power, 50- load, and phase noise of –132 dBc/Hz offset 100 Hz from the carrier, with …
-
Dynamic noise-feedback and mode-coupling mechanism silences the VCXOS phase noise
As an example (Fig. 2a), a 100 MHz crystal resonator based Colpitts oscillator was designed according to a set of specifications that included +13 dBm output power, 50- load, and phase noise of –132 dBc/Hz offset 100 Hz from the carrier, with …
-
A high frequency cascode oscillator with negative resistance enhancement circuit and its analysis
In the frequency range above 100MHz , the negative resistance of a colpitts oscillator decreases rapidly according to the frequency increase and sufficient negative resistance can not be obtained to sustain stable oscillation.
Indicates content that may require registration and/or purchase.