-
Supplier: Acme Chip Technology Co., Limited
Description: POT 100 OHM 100W WIREWOUND LIN
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Power Rating: 100 watts
-
Description: POT 100 OHM 25W WIREWOUND LINEAR
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Power Rating: 25 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: TRIMMER 100 OHM 0.5W PC PIN TOP
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
- Mounting / Packaging: Through Hole
-
-
Description: TRIMMER 100K OHM 0.25W GW TOP
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.25 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/BI Win Source Part Number: 1336678-67WR100LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Bulk Termination Style: PC Pins Size / Dimension: Rectangular - 0.375" x 0.195" Face (9.53mm x 4.95mm) Standard Package: 100
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Technology / Construction: Cermet
-
Supplier: Newark, An Avnet Company
Description: VARIABLE WIRE RESISTOR, 100R, 10%, 160VA; Track Resistance:100ohm; Power Rating:160VA; Resistance Tolerance:± 10%; Product Range:VRH160 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: Allied Electronics, Inc.
Description: Due to the non inductive design these resistors are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The TGH can be supplied in a 2-terminal or 4-terminal version. Popular applications are:
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RESISTOR, 100OHM, 225 WATT, ENAMEL VARIABLE. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 100 ohms
-
Supplier: Ohmite Manufacturing Co.
Description: drives, power supply, control equipment, communication, automatic control, engine control,and many more! Features of TGHE Series Non Inductive design Resistance range from 0.24 ohms to 1M ohm Great stability with TCR values down 150ppm Light weight and compact design, only 6 grams
- Resistance Range: 0.24 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 1,000 volts
- Dielectric Strength: 3 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: 600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed
- Resistance Range: 0.25 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 600 watts
-
Supplier: ValueTronics International, Inc.
Description: front panel for high or low frequency band selection. Resistance programming is accomplished by connecting an external resistor between pins 11 and 12 of Connector J1, located on the rear panel of the AC Power Source. The value of the resistor is typically at 100 ohms per
- Type: AC Power Source
-
Supplier: OMEGA Engineering, Inc.
Description: operation with +24V signals, a 3600-ohm series resistor is required on each input. See the drive manual for details. The 3540MO drive has an on-board oscillator which allows the motor speed to be controlled by an analog voltage or external joystick. This drive is ideal for continuous
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.4 to 3.5 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 70 C
-
Supplier: Win Source Electronics
Description: Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3386 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.375" H (9.53mm x 9.53mm x 9.53mm) Alternative Parts (Cross-Reference): PV34X502A01B00; M63X502KB40; PV34W502A01B00;
-
Supplier: ValueTronics International, Inc.
Description: chip interposers with embedded 100 Ω resistors. Up to 20 GHz bandwidth TriMode™ Long Reach Solder Tip (0 Ω tip resistor) A high performance solder tip for use with memory chip interposers with embedded 175 Ω resistors. Up to 20 GHz bandwidth TriMode Resistor Solder
- Bandwidth: 4,000 MHz
- Probe Type: Differential
Find Suppliers by Category Top
Featured Products Top
-
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
Celsius and are available in threaded M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67 (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a circuit equals current times resistance (V = IR), current therefore equals voltage divided by resistance (I = V/R). If the voltage drop is measured across a known (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
(ON), transforming the device into a variable resistor that adjusts exponentially with VIN. This ensures that each supercapacitor in a series is balanced within specified voltage and current limits. For example, applying a VIN of 2.50V results in an IOUT of 1µA. Increasing VIN by 100mV to 2.60V (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
the gate-drain source terminals (VGS = VDS) are connected at a drain-source current of IDS(ON) = 1µA, the gate threshold voltage is set at 1.60V. Different input voltages (VIN = VGS = VDS) generate an Output Current IOUT = IDS(ON), resulting in an effective variable resistor that exponentially (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Laboratory and field performance of a megapixel QWIP focal plane array (Invited Paper)
The temperature of the FPA could be changed through the use of an external 0 – 100 Ohm variable resistor placed in series with the internal temperature sensor.
-
AIR FLOW DIRECTION AND VELOCITY IN LIGHT TRAP DESIGN
To determine the effect of reduced air flow on both survival and total catch, each trap was fitted with a 0- to 100 - ohm variable resistor wired in series with the moto,r to permit regulation of fan speed.
-
Recent progress in the application of large-format and multispectral QWIP IRFPAs
The temperature of the FPA could be changed through the use of an external 0- to 100 - Ohm variable resistor placed in series with the internal temperature sensor.
-
Demonstration of a 5.12 GHz optoelectronics sampling circuit for analog-to-digital converters
The RF goes through the reverse-biased photodiode and then to a 50 to 100 ohm variable load resistor .
-
Air flow direction and velocity in light trap design
To determine the effect of reduced air flow on both survival and total catch, each trap was fitted with a 0- to 100 - ohm variable resistor wired in series with the moto,r to permit regulation of fan speed.
-
Thermoelectric materials evaluation program. Technical summary report
The new circuit consists of a one ohm 100-watt resistor in series with a half ohm 50-watt variable resistor in series with a pair of 10 ohm 100 -watt variable resistors which are mechanically in tandem and can operate either…
-
Development and Assessment of Thermoacoustic
Generators Operating by Waste Heat from Cooking Stove
For elec- trical power measurement, a wide range (100 Ohm 100 W) variable resistor (VISHAY®) is adopted as an elec- trical load for the alternator to extract electrical power.
-
Troubleshooting a Syncrowave 250
Alternatively, to avoid disrupting the existing connections, clip a low value variable resistor (perhaps 100 ohms ) between the wiper of R1 and ground, set the external variable resistor to max and set R1 a little bit above the setting that causes the…
Indicates content that may require registration and/or purchase.