-
Supplier: Newark, An Avnet Company
Description: 100PIN SCSI TO TWO 50-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 100-PIN TO TWO 68-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes
-
Supplier: Advantech
Description: SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs
- Product Category: Cable Assembly
- Features: Foil Braid, Industrial / Instrumentation and Control, Polyvinyl Chloride (PVC), SCSI
- Gender: Male-Male
-
-
Supplier: Advantech
Description: SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand
- Product Category: Cable Assembly
- Features: Foil Braid, Industrial / Instrumentation and Control, Polyvinyl Chloride (PVC), SCSI
- Gender: Male-Male
-
Supplier: Amphenol Cables on Demand
Description: Genuine 6m (19.7 feet) Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc
- Cable Length: 19.68505 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Genuine 5m (16.4 feet) Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Genuine 8m (26.2 feet) Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc
- Cable Length: 26.246733333333335 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Genuine 2m (6.6 feet) length Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel
- Cable Length: 6.561683333333334 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Product Category: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: DigiKey
Description: 100-PIN TO TWO 50-PIN SCSI CABLE
- Cable Length: 6.56 ft
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Modules TERM BRD SCSI 100 PIN CONN 1M CABLE
- Number of Contacts: 100
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
Supplier: Win Source Electronics
Description: Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151700-PCL-10268-1E Color: Black Gender: Male to Male Length: 1 m Insulation Material: PVC Cable Length: 1 m Number of Pins: 100 Connector Type A:
-
Supplier: Sealevel Systems, Inc.
Description: supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the on-board 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables and other helpful accessories are available
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: included on each port, and the board supports data rates up to 128K bps in burst mode. For easy implementation, a fan-out cable is included that terminates the onboard 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: a 68-pin SCSI-type connector, while the 48H/48HS cards use a 100-pin SCSI-type connector. The 48JP/48JPS cards use a 68-pin SCSI-type connector which is pin-in-socket, and has jack-screws provided as a means to retain the mating cable.
- Number of ports: 48
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: a 68-pin SCSI-type connector, while the 48H/48HS cards use a 100-pin SCSI-type connector. The 48JP/48JPS cards use a 68-pin SCSI-type connector which is pin-in-socket, and has jack-screws provided as a means to retain the mating cable.
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: a 68-pin SCSI-type connector, while the 48H/48HS cards use a 100-pin SCSI-type connector. The 48JP/48JPS cards use a 68-pin SCSI-type connector which is pin-in-socket, and has jack-screws provided as a means to retain the mating cable.
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Sealevel Systems, Inc.
Description: Microsoft Windows or Linux operating systems on the included 64GB mSATA solid-state disk (SSD). For easy implementation, a fan-out cable is included that terminates the system’s 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables
- Operating Temperature: 0 to 50 C
- Features: Serial/Device Server
-
Supplier: ACCES I/O Products, Inc.
Description: A/D in real time assures synchronized sampling that is unaffected by other computer operations—an essential requirement for signal, vibration and transient analysis where high data rates must be sustained for short periods of time. Connections are made to the board via a 50 pin SCSI
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
ranges of 0-100 bar, 0-200 bar, 0-250 bar and 0-400 bar Easy mounting Various termination options such as pads, pins, or cable (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
of the market Custom cable design Holistic solutions combining cables and connectors Rapid proof of concept Vertical integration Precise execution of specific requirements 100% of cable assemblies tested End-to-end quality assurance Swift product turnaround (read more)
Browse Datasheets for LEMO USA, Inc. -
Profound understanding of the market Custom cable design Holistic solutions combining cables and connectors Rapid proof of concept Vertical integration Precise execution of specific requirements 100% of cable assemblies tested End-to-end quality assurance Swift product turnaround (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
Powerful Miniature PZN Connector Delivers High Density Circuitry A new breed of connector and cable increases rugged density in tomorrow’s electronic systems. Highly portable electronic instruments must be compact, lightweight and rugged for use (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
/ ESA requirements -65°C to +150°C; 20g Vibration, 100g Shock Components to full cable assemblies available Datamate J-Tek, Mix-Tek, Power, Coax, L-Tek Connectors 3A signal, up to 40A power, 50Ω (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
-Term Crosstalk Error: ≤3% F.S. (After Decoupling) Cable Configuration: Ø4.5 × 0.5 m + 14-pin plug + Ø4.5 × 3 m cable Applications Industrial Robots Collaborative Robots Robotic Force Control (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
Speed enhancements for a 489-actuator, piston-tip-tilt segment, MEMS
DM system
The drive electronics connect to the Adlink interface card via a 100 - pin SCSI cable .
-
Very-low-cost high-speed camera controller and camera simulator for RTLinux for the CHARA array
100-pinHDSCSI- typeconnector 100- pin SCSI -2 Cable 100 -pinHDSCSI- typeconnector .
-
SCSI / Cards
100 - pin to 2x68-pin SCSI cable used to connect PCI-1753 data acquisition card to ADAM-3968 wiring terminal.
-
Cables / 68
100 - pin to 2x68-pin SCSI cable used to connect PCI-1753 data acquisition card to ADAM-3968 wiring terminal.
-
SCSI II
100 - pin to 2x68-pin SCSI cable used to connect PCI-1753 data acquisition card to ADAM-3968 wiring terminal.
-
SCSI Cables
100 - pin to 2x68-pin SCSI cable used to connect PCI-1753 data acquisition card to ADAM-3968 wiring terminal.
-
The feasibility of using viscometers and flowmeters in an oilwell environment
The cable connector on the SCB- 100 is a 100- pin SCSI connector .
-
tech training
…nothing. here is the gist of my topic: i set up a mainboard with a P- 100 , 32MB 72 pin ram , cpu fan , external … network card , sound card , SCSI card , 2GB SCSI drive … boot disk and all cables rquired to do the…
-
Shelf and Backplane Hardware
Figure 1-23 identifies the pin numbers for the DS-1 and DS-3/EC-1 cables as referenced from the SCSI connector. .... the back plane’s single ended (unbalanced) 75-ohm signal to a differential (balanced) 100 -ohm signal happens…
-
Handbook of Machine Vision
Fig. 7.8 A. DVI Connector, B. MDR Connector, C. VHDCI Con- nector, D. 62-pin High-Density DSUB Connector, E. 100 - pin SCSI Connector, F. 12-pin Hirose Connector. .... pairs, which are transmitted across the cable .
Indicates content that may require registration and/or purchase.