-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 100KOHM, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: THERMISTOR, 100K, 5%, SMD, NTC; Zero Power Resistance at 25°C:100kohm; Product Range:NTCS Series; Thermistor Mounting:SMD; Beta Value (K):3590K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 10K, SMD ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: THERMISTOR, NTC, 4750K, 100 KOHM, SMD; Zero Power Resistance at 25°C:100kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):4750K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR 220K OHM NTC 0402 SMD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 220,000 ohms
- Length: 0.0393701 inch
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR 150K OHM NTC 0603 SMD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 150,000 ohms
- Length: 0.06299216 inch
- Width / Diameter: 0.03149608 inch
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR 10K OHM NTC 0402 SMD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Length: 0.0393701 inch
-
Supplier: TE Connectivity
Description: Dimensions Product Height : .8 MM [.031 INCH ] Product Length : 1.6 MM [.063 INCH ] Product Width : .8 MM [.031 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3980 Product Type Features NTC Sensor Type : Leadless Chip and SMD NTC Thermistor Resistance Tolerance
- Temperature Range: -40 to 150 C
-
Supplier: DigiKey
Description: NTC SMD 0402 NISN 100K 2% VERY H
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 100,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Utmel Electronic Limited
Description: VISHAY - NTHS0603N01N1003JE - Thermistor, NTC, 100 kohm, NTHS Series, 3964 K, SMD, 0603 [1608 Metric]
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 100,000 ohms
- Length: 0.06299216 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 962166-NTCS0805E3104FMT Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCS0805E Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 210 mW Resistance in Ohms @ 25°C:
- Operating Temperature: -40 to 150 C
- Features: Other
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: RS Components, Ltd.
Description: Thermistor NTC SMD 0805 100K 1%
- Minimum Thermal Time Constant: 10 sec, in air
- Length: 0.049212625 inch
- Width / Diameter: 0.0787402 inch
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: AVX Corporation
Description: Surface Mount AVX Chip NTC Thermistors are high quality devices developed especially for surface mounting applications. They are widely used for temperature compensation, but can also achieve temperature control of printed circuits in a wide range of applications, including general
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Generation 4 Warp Speed IGBT Technology HEXFRED® Antiparallel Diodes with Ultrasoftreverse Recovery Very Low Conduction and Switching Losses Optional SMD Thermistor (NTC) Very Low Junction to Case Thermal Resistance ULE78996 Approved Speed 60 to 100 kHz Totally Lead
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: NTC Thermistor 10k TO-220-2 Package / Case: 8-SMD, No Lead
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 041874-NCP18WM474J03RB Category: Sensors Transducers Family: Thermistors - NTC Series: NCP18 Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 0603 (1608 Metric)
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 000074-B57221V2103J60 Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Power - Max:
Find Suppliers by Category Top
Featured Products Top
-
specify Operating Temperature: -30°C ~ +85°C, -40°C ~ +85°C or specify Thermistor Resistance: 100 KΩ±1% Thermistor B-Constant: 4250K±1% Aging: ±1ppm/Year Max. Applications: WIFI/BLE, GPS Smartphone Smart watch, TWS earphones, and other wearables (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
specify Operating Temperature: -30°C ~ +85°C, -40°C ~ +85°C or specify Thermistor Resistance: 100 KΩ±1% Thermistor B-Constant: 4250K±1% Aging: ±1ppm/Year Max. Applications: WIFI/BLE, GPS Smartphone Smart watch, TWS earphones, and other wearables (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
used as a PTC thermistor. Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options . See Thermopile Configuration Table for more options. (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Standard Windows and Filters for list of optical filter options. Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
limiter circuit utilizes an integrated bypass relay, moving beyond basic NTC thermistor solutions to offer higher efficiency and reliability after the initial startup surge. It effectively limits peak inrush current to 45A for a duration of 100-500ms, safeguarding sensitive equipment from the damaging (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH
More Information Top
-
Page 19. Semiconductor parts with 323 in root number
512K x 18 SRAM: SMD . .... Total dose 100K rad(Si). .... NTC Thermistors , Glass Encapsulated Miniature Bead .
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
Part Number 495-2136-ND Manufacturer EPCOS (TDK) Manufacturer Part Number B57560G0104F000 Description THERMISTOR NTC 100K OHM 1% BEAD Lead Free Status / RoHS Status Lead free / RoHS Compliant Datasheets B57560 Product... .... CA45 Chip Tantalum Capacitor SMD .
-
NTC Thermistors
Customized down to 1,5% 2,2k to 470k -40 to +125˚C Boilers, central heating systems NTC Thermistors Ceramic Housings Customized down to 1,5% 2,2k to 100k -25 to +100˚C Boilers, central heating systems NTC Thermistors Lug Customized down to .... NTC Thermistors SMD Size 0805 .
-
thermoelectric module ( Page 2 ) - offers from thermoelectric module manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : thermistor, NTC thermistor , 10k thermistor, 100k thermistor ]. .... • Smd Led Module .
-
Page 38. Semiconductor parts with 962 in root number
Total dose 100K rad(Si). .... Low voltage quad receiver with integrated termination resistor: SMD . .... PTC Thermistors For Degaussing, Dual, Mono And Double Mono Cased. .... 59629851001 NTC .
-
Electronic Circuits
a An NTC thermistor ; for example, in the SDX-series from SenSym. .... the GHz range, SMD cases with low lead inductances are mandatory. .... 100k .
-
Bill Of Materials - Delta DPS-1600AB-4 A PSU
0.0357 100K + Current Sense 2512 Digi-Key. .... SMD . .... Thermistor , NTC , w/ Heat Shrink Tubing & Metal Lug .
-
Sensors and Signal Conditioning 2nd Edition
There are also SMD (surface mount device) models and thermistor assemblies for biomedical applications (tempera ture measurement during induced hypothermia and general anesthesia, disposable fluid temperature sensors). .... Table 2.4 lists some parameters of ordinary NTC thermistors. .... 7 k a /^p> 100k , 21 k .
-
Advances in Materials and Systems Technologies III
The nonlinearity of the NTC thermistor was eliminated. .... The implication is that the solder mask defined ( SMD ) technology used in the upper part of the .... 100K k .
-
Page 20. Semiconductor parts with 032 in root number
512K x 18 SRAM: SMD . .... Total dose 100K rad(Si). .... NTC Thermistors , Glass Encapsulated Miniature Bead .
Indicates content that may require registration and/or purchase.