-
Supplier: DigiKey
Description: 10000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
- Capacitance Range: 10,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Accuris
Description: Aluminum Sheet and Plate (1060-0)
-
Supplier: Accuris
Description: ALUMINUM SHEET AND PLATE (1060-0)
-
-
Supplier: Accuris
Description: ALUMINUM SHEET AND PLATE (1060-0) (STABILIZED TYPE)
-
Supplier: Accuris
Description: Stainless Steel Clad Aluminum Bumpers
-
Supplier: Reid Supply
Description: solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank
- Outside Diameter: 6 inch
- Material: Aluminum
- Style: Dished, Spoked
- Handle: No Handle
-
Supplier: Cleaner's Supply, Inc.
Description: Heavyweight Aluminum with an open bottom, silver teeth and auto-lock slider. Sold individually. Please note actual color may vary slightly from catalog due to printing variances. Actual Zipper length is 48". Actual color not shown.
-
Supplier: Cleaner's Supply, Inc.
Description: Heavyweight Aluminum with an open bottom, silver teeth and auto-lock slider. Sold individually. Please note actual color may vary slightly from catalog due to printing variances. Actual Zipper length is 48". Actual color not shown.
-
Supplier: Cleaner's Supply, Inc.
Description: Heavyweight Aluminum with an open bottom, silver teeth and auto-lock slider. Sold individually. Please note actual color may vary slightly from catalog due to printing variances. Actual Zipper length is 48". Actual color not shown.
-
Supplier: SAE International
Description: This specification covers aluminum in the form of sheet and plate.
-
Supplier: SAE International
Description: This specification covers aluminum in the form of sheet and plate.
-
Supplier: Cleaner's Supply, Inc.
Description: Heavyweight Aluminum with an open bottom, silver teeth and auto-lock slider. Sold individually. Please note actual color may vary slightly from catalog due to printing variances. Actual Zipper length is 48". Actual color not shown.
-
Supplier: DigiKey
Description: "Box Metal, Aluminum Black End Panel(s) 6.654"" L x 3.937"" W (169.00mm x 100.00mm) X 2.047"" (52.00mm)"
- Material: Aluminum
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Supplier: Reid Supply
Description: High quality shafts that come as solid, pre-drilled and square styles. Multiple materials to choose from: Steel, Stainless Steel, Ceramic Coated Aluminum and much more.
- Shaft Diameter or Width: 19.049989713005555 mm
- Maximum Length: 152.39991770404444 mm
- Shaft Material: Aluminum
- Coatings: Ceramic
-
Supplier: DigiKey
Description: Heat Sink BGA Aluminum Top Mount
- Weight: 20.861678004535147 g
- Thermal Resistance: 4.9 °C / W
- Material: Aluminum
- Mounting: Clips
-
Supplier: Monroe Engineering
Description: Aluminum piano hinges (except stop hinges) open a full 270°. All Monroe PMP Aluminum piano hinges are contstucted of the highest quality Aluminum. We deliver custom ordered Aluminum piano hinges in 2 to 6 weeks based upon type of customization. Monroe PMP recomends
- Leaf Thickness: 0.06 inch
- Length: 96 inch
- Pin Diameter: 0.125 inch
- Knuckle Length: 1 inch
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH SIDE/TOP PANEL, WITHOUT DOOR TYPE; HIGH STRENGTH LIGHTWEIGHT ALUMINUM MATERIAL; 19 INCH W X 22 INCH D X 84 INCH H SIZE; ANODIZED, WHITE COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; TAPPED RAIL, (50) #12-24 TPI RACK CHANNEL MOUNTING SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT,
- Length / Height: 84 inch
- Width/Diameter: 19 inch
- Depth: 22 inch
- Material: Aluminum
-
Supplier: AR Modular RF
Description: The Model KMW1060 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements
- Operating Frequency: 1 to 512 MHz
- Operating Temperature: 60 C
- Supply Voltage: 28 volts
- Supply Current: 4,000 mA
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 15UF 35V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:UD Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 17000UF, 50V, +75, -10%, SCREW; Capacitance:17000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1270 MM [50 INCH ] Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP65 Operation/Application Output Signal Details : 4 - 20 mA Other Encoder Drive : No Measuring Cable : .034 Inch Dia
- Operating Temperature: -40 to 194 F
-
Supplier: Reid Supply
Description: solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank
- Outside Diameter: 3.94 inch
- Features: Other, Other
- Material: Plastic
- Handle: Revolving Handle
-
Supplier: W.M. Berg
Description: 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
- Pitch Diameter: 0.8333 inch
- Bore Diameter (if applicable): 0.125 inch
- Pressure Angle: 20°
- Material: Aluminum
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM [.375 - .6 INCH ] Product Length : 26.5
-
Supplier: DigiKey
Description: 15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 800 milliohms
-
Supplier: Monroe Engineering
Description: Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard piano hinges and can manufacture any variety of specialty piano hinges to suit your needs. If piano hinges are what you are looking for, Monroe PMP can supply your business. With short lead times and
- Leaf Thickness: 0.06 inch
- Length: 72 inch
- Pin Diameter: 0.125 inch
- Knuckle Length: 1 inch
-
Supplier: RAF Electronic Hardware
Description: Metric Female Standoffs
- Outside Diameter / Width: 0.2362206 inch
- Body Length / Working Height: 0.5118113 inch
- Material: Aluminum
- Type & Shape: Standoff
-
Supplier: Calpipe Industries, Inc.
Description: Bollards • Industrial Piping Products • Structural Steel Bending and Rolling Our Conduit Product Lines • CalbriteTM– Stainless Steel Conduit & Fittings • CalbondTM– PVC & PPA-Coated Conduit Fittings • CalConduitTM– Steel Conduit & Fittings • CaluminumTM– Aluminum Conduit Fittings
- Conduit Size: 1 inch
- Conduit Type: GRC
- Material: Galvanized Steel
- Fitting Type: Nipple
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Pitch Diameter: 10.55 inch
- Outside Diameter: 10.6 inch
- Bore Diameter: 2.63 inch
- Number of Grooves (Multiple): 3
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 180uF 450V 20% (30 X 25mm) Snap-In 10mm 1060mA 3000h 105°C Product overview: EKMS451VSN181MR25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 180,000,000 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Pitch Diameter: 10.55 inch
- Outside Diameter: 10.6 inch
- Bore Diameter: 2.5 inch
- Number of Grooves (Multiple): 2
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 470uF 25V 20% (10 X 20mm) Radial 5mm 1060mA 3000h 105°C Automotive Bulk Product overview: ELXV250ELL471MJ20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Range: 470,000,000 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 180uF 450V 20% (25.4 X 35mm) Snap-In 10mm 1060mA 5000h 105°C Automotive Product overview: ELXS451VSN181MQ35S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Range: 180,000,000 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 330uF 35V 20% (10 X 20mm) Radial 5mm 1060mA 3000h 105°C Automotive Ammo Product overview: ELXV350ETD331MJ20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Range: 330,000,000 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Description: Features Robust gearing handles extended crank cycles Powerful 70 hp turbine motor uses no external lubrication and offers best in class efficiency New solid aluminum rotor design enables reliable operation in harsh, contaminated environments
- Required Torque: 85 to 557 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 1,290 SCFM
- Rated Free Speed (output): 1,300 rpm
Find Suppliers by Category Top
Featured Products Top
-
USUSTK manufactures custom AL1060 skived fin heat sinks for photovoltaic inverters, energy-storage PCS, power-conversion equipment, and other high-power electronic systems. Precision CNC skiving forms a dense array of (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED
More Information Top
-
Monte carlo model in metal recrystallization simulation
The results show that the 1060 aluminum alloy in the annealing experiment produces obvious recrystallization, and the grain morphology of recrystallization is similar to isometric.
-
Thermal spray and cold spray analysis of density, porosity, and tensile Specimens for use with LIGA applications
1060 Aluminum , Annealed .
-
Effect of Tool Pin Insertion Depth on Friction Stir Lap Welding of Aluminum to Stainless Steel
Abdollah-Zadeh et al. (Ref 10) and Saeid et al. (Ref 11) made lap joints of dissimilar metals of 1060 aluminum alloy and commercially pure copper by FSW.
-
Metallurgy for the Non-Metallurgist
For exam- ple, cold working and annealing is typical for 1060 aluminum , which is commercially pure (unalloyed) aluminum with 99.6% aluminum and some impurties (such as silicon, iron, vana- dium, and titanium).
-
About the Authors
New class of inhibitor for 1060 aluminium in nitric acid .
-
ZMFNM2011P049
For example, cold working and annealing is typical for 1060 aluminum , which is commercially pure (unalloyed) aluminum with 99.6% aluminum and some impurties (such as silicon, iron, vanadium, and titanium).
-
Effect of recrystallization temperature and time on the AA1060 aluminum alloy
AA 1060 aluminum alloy microstructure heat treated at 400°C and for soak time (a) 2 h, (b) 4 h, (c) 6 h, and (d) 8 h.
-
ZMFNM1998P011
Upgrading a "Pure" Metal: 1060 Aluminum The strength of this metal is enhanced moderately by cold working.
-
Aluminium Sheet Circle ,Aluminium Circle, Aluminium Disc from Famed Sky International, China
• 1060 aluminum sheet 1.All0y:1060 2.
-
Microstructures and Properties of Aluminum–Copper Lap‐Welded Joints by Cold Metal Transfer Technology
In this paper, 1 mm thick 1060 aluminum sheet and pure copper were joined using AlCu5 filler wire by cold metal transfer (CMT).
Indicates content that may require registration and/or purchase.