-
Supplier: RS Components, Ltd.
Description: RS PRO QPSZP4377196 Metal Rod
- Overall Width / OD: 0.4724412 inch
- Overall Length: 39.3701 inch
- Features: Bar Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high
- Tensile Strength (UTS, Break): 28,000 to 147,000 psi
- Yield Strength (YS): 19,000 to 73,000 psi
- Elongation: 29 to 63 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Isabellenhutte USA
Description: Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN®, ZERANIN®, ISAOHM® and NOVENTIN® are homogenous solid-solution alloys that are annealed and stabilized in the primary thermodynamic
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Applications: Automotive / Vehicular, Resistance Alloy / Heating, Wear Parts / Tooling
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Profile / Structural Shape, Wire / Shaped Wire
- Shape / Form: Rod / Round Bar Stock
-
-
Supplier: MarsMetal
Description: and straightness. Lead pipes are generally, but not exclusively, used for carrying acids and corrosive chemicals or for sheathing sensitive communication cable runs for waterproofing purposes. Extruded Lead Bar Our inventory of extrusion dies is extensive and includes round, ribbed,
- Features: Bar Stock, Hollow Stock, Lead / Lead Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Applications: Construction & Building / Architectural
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L PLUS AST
- Overall Width / OD: 1.625 inch
- AISI Grade: 316
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 0.125 inch
- Overall Length: 72 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Resistance Alloy / Heating
- Features: Bar Stock, Coil Stock, Corrosion Resistant, Fabricated Parts / Shapes, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
-
Supplier: Quality Bearings & Components
Description: Sintered Bronze SOLID BAR STOCK – INCH • Oil-Impregnated Bronze SAE 841 • Self-Lubricating NOTE: All bars are supplied with oversized so they can be machine finished to dimensions shown.
- Overall Width / OD: 5 inch
- Overall Length: 6.5 inch
- Features: Bar Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Rhenium Alloys, Inc.
Description: Introducing your prime source for high performance refractory metal Rod and Wire products, with a broad range of sizes and customized solutions. Rod (bar) sizes up to 6” in diameter. Wire down to .001” – and everything in between. Featuring precise metallurgy, manufacturing and finishing
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, MRO (Repair / Resurfacing), Resistance Alloy / Heating
- Features: Bar Stock, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Powdered Metal (Compacted), Rhenium / Rhenium Alloy, Semi-finished Shape / Mill Stock, Vacuum Arc Melted
- Type: Metal Matrix Composite, Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Mi-Tech Metals
Description: Chatter Free material, Super Chatter Free (also marketed under the name Diemitech) is used extensively as an alternative to tungsten carbide for boring bars and grinding quills. Diemitech is also an excellent choice for high-temperature tooling applications. The high-tungsten content of
- Overall Width / OD: 1.25 inch
- Overall Thickness: 1.25 inch
- Overall Length: 12 inch
- Tensile Strength (UTS, Break): 130,000 psi
-
Supplier: Plansee SE
Description: PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee
- Features: Bar Stock, Non-ferrous, Profile / Structural Shape
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Hoover Steel, Inc.
Description: Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Type: Carbon Steel (UNS G)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn
- Applications: Construction & Building / Architectural
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 40,000 to 53,000 psi
- Yield Strength (YS): 25,000 to 40,000 psi
- Elongation: 6 to 12 %
-
Supplier: Reid Supply
Description: Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining
- Overall Width / OD: 0.313 inch
- Overall Length: 36 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,141
-
Supplier: Materion Corporation
Description: Pre-melted pieces, sized to your specifications
- Type: Alloy, Refractory / Reactive (UNS R)
- Features: Bar Stock, Light Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock, Tantalum / Tantalum Alloy
- Applications: Electronics / RF-Microwave
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical applications include
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 0.5 to 12 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: H.M. Hillman Brass & Copper
Description: No Description Provided
- UNS Number: 71,500
- Overall Width / OD: 0.25 to 1 inch
- Tensile Strength (UTS, Break): 54,000 to 75,000 psi
- Yield Strength (YS): 12,800 to 70,100 psi
-
Supplier: Ed Fagan, Inc.
Description: An alloy of 49% Cobalt, and 2%Vanadium, balance Iron. This alloy exhibits the highest magnetic saturation of any commercial alloy and excels in applications where this attribute is needed. This alloy has higher mechanical strength than other soft magnetic alloys.
- Overall Width / OD: 0.875 to 1.75 inch
- Overall Thickness: 0.002 to 0.05 inch
- Tensile Strength (UTS, Break): 118,000 psi
- Yield Strength (YS): 63,000 psi
-
Supplier: Thermo Shield
Description: Tantalum refractory tubing an excellent product for thermocouple sheaths, and performs well at elevated temperatures. A broad spectrum of applications may also be found in the electrical, electronic, semiconductor and medical industries. Tubing can be further processed to produce rings, washers,
- Overall Width / OD: 0.125 to 0.75 inch
- ID: 0.015 to 0.02 inch
- Features: Bar Stock, Hollow Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Tantalum / Tantalum Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Bunting Bearings, LLC
Description: reduction of tool wear and component rejects. Solid bars are stocked 13" increments and 105" lengths, and are available in other lengths and nonstandard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or for emergency repairs. Typical Properties:
- Overall Width / OD: 1 to 10 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018
- AISI / AA / CDA Grade: 1,018
- Specifications: AISI
- Features: Alloy Steel, Bar Stock, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape, Specialty / Other
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments Cryogenic
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 4 to 24 inch
- Overall Length: 144 to 480 inch
- Overall Thickness: 0.5 to 6 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Aluminium Purity 99.98% Form Rod Dimensions Ø 6 x 13 mm Quantity 1 kg Theoretical density at 20°C in g/cm³ 2.7 Melting point in °C 660 10⁻² mbar in °C 1210 10⁻¹ mbar in °C 1360 Boiling point in °C 2467 Melting Good Directly from Cu crucible Good C Good BN Good W Possible
- Overall Width / OD: 0.2362206 inch
- Overall Length: 0.5118113 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous, Other, Profile / Structural Shape
-
Supplier: Reid Supply
Description: produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial
- Overall Width / OD: 1 inch
- Overall Length: 6.5 inch
- ID: 0.5 inch
- Features: Bar Stock, Hollow Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other Alloy
-
Supplier: Elmet Technologies LLC
Description: Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
- Overall Width / OD: 1.25 inch
- Overall Length: 24 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Resistance Alloy / Heating
- Features: Bar Stock, Coil Stock, Corrosion Resistant, Fabricated Parts / Shapes, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
-
Supplier: Materion Corporation
Description: ToughMet 3TS by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3IS is the cold worked and spinodally hardened (TS) condition of this copper nickel tin alloy.
- Features: Bar Stock, Cast (Continuous, Centrifugal), Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Thermo Shield
Description: Molybdenum rod is stocked as random length pieces or cut to customers' desired lengths. It is available in diameters ranging from .020 inches to 6.00 inches. In addition, Thermo Shield offers two different surface processes or finishes (ground or clean), depending on the desired end use.
- Overall Width / OD: 0.02 to 5.59 inch
- Features: Bar Stock, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Quorum Technologies
Description: A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
- Gauge Thickness: 14 Gauge
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
. While the possibilities are endless, it depends on the material, and what we are starting with. We are specializing in the production of bar stock, and other loose tolerance items. We do not perform closed die, or hammer type forgings. Quantities usually less than 2000 Lbs. allow us to (read more)
Browse Forging Services Datasheets for High Performance Alloys, Inc. -
Custom Tensile Range Surface Finish: Bright, Matte, or Centerless Ground Size Range: .002 – .150 (larger sizes available as round bar stock, please see our section of (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
from the procurement of raw materials such as round bars for cylindrical gears and squared timber for racks to the packaging and shipping of the final products, namely gears. The production process required for gear manufacturing covers a lot of ground, but general examples which can be (read more)
Browse Gears Datasheets for KHK USA, Inc. -
; each enclosure is supplied with two spring bars. BODY-CASE can also be hung around the neck on a lanyard, clipped to a belt/pocket, fitted to a key ring or carried loose. Power can be supplied by round or button cells on the PCB or by a rechargeable battery with a copper loop for inductive charging (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
/notification, safety technology, mobile stock/sales logging, digital communications, medical, sports and wellness electronics. Wristwatch-style BODY-CASE fits a standard 18 mm watch strap. It can also be worn on a neck lanyard, clipped to a belt or key ring, or carried loose. The enclosures are (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Bar Prep & Bushing Fit: Roundness InsuranceStart with Precision-Ground Stock Verify diameter stability along the first bar. Variations reduce bushing effectiveness and hurt concentricity. Document First-Article Fit Record bushing ID (read more)
Browse CNC Routers Datasheets for APSX, LLC -
stock.” This material has better manufacturing tolerances as compared to extruded. For example, a 1.000” diameter round bar in “close tolerance extruded rod” has a diametrical tolerance of 0.005’’, the “cold finished” is much more consistent, with a (read more)
Browse Datasheets for Protomatic, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Interpretive Report on the Sensitization of Type 304 Stainless Steel
Increasing the solution time from 20 min to 4 h at 1038°C did not improve the situation in Heat A bar stock (Table 8). … to qualify this heat for a nuclear application, and the grain coarsening above 1095 °C lowered yield … … or no ditch- ing from fast to very slow coolingrates, and heavy section rounds and flats can …
-
ZCS99
Forms Available: Flat bars, round bars and rods. hot-rolled wire and forgings. strip, cold rolled strip, Machinability: The machinability rating of annealed AlSl 1095 is 43% of B 1112 steel. Carbide-tipped tools can be used for turning. planing and shaping annealed and tempered stock .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… door'),(1089,'accordionist'),(1090,'accost'),(1091,'accouchement'),(1092,'accoucheur'),(1093,'accoucheuse'),(1094,'account'),( 1095 ,'account book'),(1096 … … or-nothing'),(3839,'all-out'),(3840,'all-powerful'),(3841,'all-purpose'),(3842,'all- round '),(3843,'all … … 4738,'american standard version'),(4739,'american star grass'),(4740,'american state'),(4741,'american stock exchange'),(4742,'american … … 6279,'anti-semitic'),(6280,'anti-semitism'),(6281,'anti-submarine rocket'),(6282,'anti-sway bar '),(6283,'anti …
-
Improvement of kojic acid production in Aspergillus oryzae B008 mutant strain and its uses in fermentation of concentrated corn stalk hydrolysate
Samples from each round were saved for analysis, and then returned to be the breeding stock for subsequent rounds of strain improve- ment. Error bars indicate SEs of mean values Bioprocess Biosyst Eng (2014) 37: 1095 –1103 .
-
Induction tempering of steel: Part I. Development of an effective tempering parameter
Round bars of different sizes as well as tubular materials were employed in related work to determine the effect of tem- perature gradients, nonuniform as-quenched hardness pat- terns, etc., on induction tempering response. This latter work is described in the accompanying Part II paper.l~ Bar stock of each steel … … 1020, 4620, and 8620 steels or 845 ~ (1550 ~ for the 1042, 1095 , 4130, and 4340 …
-
ZASMHBA0001153
… 085 0.070 kW/in; 2 (c) (c) 1.0 0.55 0.45 1095 -1205 *C (2000 … Highstrength, round and rectangular bar stock , truck frame channels, and other long members are also heated and quenched horizontally one after the other.
-
ZASMHBA0003184
Stock for forgings of the iron-base alloys is generally furnished as pressforged squares or hot-rolled rounds , depending on size. … can develop nitride and carbonitride segregation, which later appears as stringers in wrought bars and affects forgeability. 1095 l 175 1150 I 120 1175 1160 1205 1150 1095 1175 1150 I 150 1150 I …
-
Logistics 2
Round driving tour 880 tour method 864 round driving path 878, 884 round driving time 864 rounding … … 855 rail transports 946, 956, 1020 Schiff 820, 853 Schiffbau 600, 914 Schifffahrtsordnungen 1095 Schiffsbetrieb 911 Schiffsbetriebsarten … … 843 shuttle-vehicle with automatic pallet transfer station 855 safety need 834 safety stock 617, 652, 763 … … transportabhängige 873 location distribution 958, - one of retail concern 959's stand rail 635 rod material 844, 944 …
-
ZCS11
1095 QQ-S-633, FS1095 MII-S-16410 Camp. Carbide-tipped tools can be used for turning, planing and shaping annealed aod tempered stock . Forms Available: Cold-rolled strip, hot-rolled strip, flat bars , forgings, wire, round bars and rods.
Indicates content that may require registration and/or purchase.