-
Supplier: Radwell International
Description: FUSE, 10AMP, CERAMIC. FREE 2 YEAR RADWELL WARRANTY
- Fuse Material: Ceramic
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 600 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 500 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 500 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: Win Source Electronics
Description: Level: Not Applicable Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 0659R9100-13,5HTP10-R,5HTP 10-R-ND Approval Agency: CE, CSA, PSE, UR
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Altech Corp.
Description: Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator.
- Voltage Rating: 380 volts
- Current Rating: 10 amps
- Approvals / Standards: IEC (UMF) Approval
- Fuse Type: Protective
-
Supplier: Radwell International
Description: FUSE MODULAR TERMINAL BLOCK, GLASS/CERAMICS, 400 V, 10 AMP, 6.3X32, BLACK, (3005507). FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 10 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Response Time: Slow Applications: SATA Features: 330 pF ±10%
- Current Rating: 0.69 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1120786-087502.5MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 17.85 Approvals: cULus DC Cold Resistance: 0.02246 Ohms Categories:
- Tj: -55 to 125 C
- Supply Voltage (VS): 250 volts
- Features: Other
- Mounting / Packaging: Through-Hole
-
Supplier: RS Components, Ltd.
Description: Eaton C14G12 Cartridge Fuse
- Current Rating: 12 amps
- Fuse Material: Ceramic
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 150 amps
- Operating Temperature: -55 C
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 10A Voltage Rating: 240VAC Temperature Rating: 35ºC Max* Fuse Type: BS 1362 Fuse Size: 25.4mm Breaking Capacity: 6000A General Material: Tube Ceramic Color: Brown CE Marking: no REMARKS:
- Voltage Rating: 240 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 6,000 amps
- Operating Temperature: 35 C
-
Supplier: SCHURTER Inc
Description: Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and DVD's
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: White CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 750 amps
- Operating Temperature: 70 C
-
Supplier: SCHURTER Inc
Description: Description Robust 6.3x32 fuse for high power and inrush current requirements Unique Selling Proposition High I²t at high breaking capacity rating Current Range up to 50 A Applications Single-phase high current applications up to 50 A
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -40 C
-
Supplier: SCHURTER Inc
Description: Description Low and Medium Breaking Capacity
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 1,000 amps
- Operating Temperature: -40 C
-
Supplier: Mersen
Description: The D0 fuse-system is installed in low voltage distribution units, where fuse-links are accessible to non trained persons and can also be replaced by them. The system is the most modern of the screw systems and designed for 400VAC/250VDC networks. The D0 fuse range comprises the
- Voltage Rating: 400 volts
- Current Rating: 100 amps
- Fuse Material: Ceramic
- Features: Other
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 250 volts
- Current Rating: 18 amps
- Rated Breaking Capacity: 10,000 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 15A
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Fuse Material: Ceramic
-
Description: PTC RESET FUSE 80V 1A RADIAL
- Current Rating: 10 amps
- Operating Temperature: 0 to 60 C
- Fuse Material: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: PTC RESET FUSE
- Current Rating: 11 amps
- Operating Temperature: -40 to 85 C
- Fuse Material: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: NFC 61200, NFC 63210, NFC 63211.
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE, FAST ACTING, 15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: FUSE BOARD MOUNT 20A 32VDC 1206
- Voltage Rating: 32 volts
- Current Rating: 20 amps
- Rated Breaking Capacity: 150 amps
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Ceramic Tube Fuse 30A Plugin,D7xL32.7mm Fuses ROHS
- Current Rating: 30 amps
- Fuse Material: Ceramic
- Approvals / Standards: RoHS Compliant
-
Supplier: Mersen
Description: Up to 250V, Time Delay, Ceramic, 1/4" x 1 1/4" Features Ceramic body Time-delay 1/4" x 1-1/4" Applications Electronic circuits
- Voltage Rating: 125 volts
- Current Rating: 30 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
- Fuse Material: Ceramic
-
Supplier: Chief Enterprises LLC
Description: Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 10A
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting
-
Supplier: Newark, An Avnet Company
Description: FUSE, 20A, 500V; Product Range:Class aM Series; Fuse Current:20A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:-; Body Material:Ceramic
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 35 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Fuse Material: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: NFC 61200, NFC 63210, NFC 63211.
-
Supplier: Utmel Electronic Limited
Description: FUSE BRD MNT 10A 125VAC/VDC SMD
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 C
-
Supplier: Mersen
Description: These 1250/1300V Protistor® fuse-links provide maximum flexibility in equipment design and ultimate protection for today's power conversion equipment. These aR ultra-fast acting square body fuse-links are available in different body sizes, each size having multiple worldwide acceptable
- Voltage Rating: 1,300 volts
- Current Rating: 1,000 amps
- Rated Breaking Capacity: 126,000 amps
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Utmel Electronic Limited
Description: FUSE CERAMIC 30A 500VAC/VDC 3AB
- Voltage Rating: 500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 30,000 amps
- Operating Temperature: -55 C
-
Fuses - Fuse;Cylinder;Fast Acting;25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC -- 70184128Supplier: Allied Electronics, Inc.
Description: Fuse;Cylinder;Fast Acting;25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Ceramic;250VAC
-
Supplier: AVX Corporation
Description: Accu-Guard® II Features & Benefits Operating temperature: -55°C to +125°C Insulation resistance: >20MΩ guaranteed (after fusing at rated voltage) Interrupting rating: 50A Accu-Guard® II is a version of Accu-Guard® fuses for a wider range of current and voltage ratings. Con struct ed on
- Current Rating: 50 amps
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Mounting: Solderable (surface mount)
Find Suppliers by Category Top
Featured Products Top
-
Designed to meet the rigorous demands of modern high-density circuit boards, this new component combines robust overcurrent protection with the efficiency of automated manufacturing. Rated for up to 10 Amps, 500 VDC, these new holders secure space on (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps and Yellow for 20 (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Automotive Circuit breakers from Optifuse offered in automatic reset, each color-coded to the automotive industry standard for amperage coloring. With a full range of mounting styles from standard, right angle & parallel. Available from 10-50 Amps, commonly used in trucks, buses, RV, and motor home applications. (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
1206 (3.1 × 1.55 mm) package, the 12SF Series supports automated SMT assembly and space-efficient PCB layouts for modern electronic products. The fuse features a ceramic body, silver fuse element, and silver/nickel/tin termination (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
. Modules using the C14 inlet are typically specified for applications 10A and below. Outlet An outlet is an IEC 60320 connection device that provides access to electricity from a power source. Outlets range from 10-20 amps. Switch The switch is used to turn the (read more)
Browse Power Entry Modules Datasheets for Interpower -
More Information Top
-
Pickup / Test Leads / Test Clips
500mA, Ceramic UL Fuse (EEDM504B1) 10 Amp Ceramic , UL Fuse (EEDM504B2)Test Lead Set with Alligator Clips (EEDM504B3)Temperature Input Adaptor (MT586-4)Temperature Probe (MT586-14)Inductive Pick-up (EEDM512B1)Rubber Boot (EEDM504D1)Hard Carrying Case (MT586BK1)Instruction Manual (ZEEDM586D)(1 …
-
Test Standards / Multimeters
EEDM525D DMM Includes:Standard Accessories500mA Ceramic, UL Fuse (EEDM525D6) 10 Amp Ceramic , UL Fuse (EEDM525B7)Test Lead Set with Alligator Clips (EEDM504B3)Rubber Boot (EEDM504D1)Soft Pouch (EEDM504B4)Comes with 9 Volt Battery Installed.
-
Pickup / Automotive / Test Leads
EEDM596DK True RMS Automotive DMM Includes:Standard Accessories500mA, Ceramic UL Fuse (EEDM504B1) 10 Amp Ceramic , UL Fuse (EEDM504B2)Test Lead Set with Alligator Clips (EEDM504B3)Temperature Input Adaptor (MT586-4)Temperature Probe (MT586-14)Software and Cable (EEDM596D1)Inductive Pick-up (EEDM512B1 …
-
Pickup / Automotive
EEDM596DK True RMS Automotive DMM Includes:Standard Accessories500mA, Ceramic UL Fuse (EEDM504B1) 10 Amp Ceramic , UL Fuse (EEDM504B2)Test Lead Set with Alligator Clips (EEDM504B3)Temperature Input Adaptor (MT586-4)Temperature Probe (MT586-14)Software and Cable (EEDM596D1)Inductive Pick-up (EEDM512B1 …
-
Pickup / Test Leads / Digital Multimeters
EEDM596DK True RMS Automotive DMM Includes:Standard Accessories500mA, Ceramic UL Fuse (EEDM504B1) 10 Amp Ceramic , UL Fuse (EEDM504B2)Test Lead Set with Alligator Clips (EEDM504B3)Temperature Input Adaptor (MT586-4)Temperature Probe (MT586-14)Software and Cable (EEDM596D1)Inductive Pick-up (EEDM512B1 …
-
Adapters / 9
500mA, Ceramic UL Fuse (EEDM504B1) 10 Amp Ceramic , UL Fuse (EEDM504B2)Test Lead Set with Alligator Clips (EEDM504B3)Temperature Input Adaptor (MT586-4)Temperature Probe (MT586-14)Inductive Pick-up (EEDM512B1)Rubber Boot (EEDM504D1)Hard Carrying Case (MT586BK1)Instruction Manual (ZEEDM586D)(1 …
-
Marginal adaptation of three-unit fixed partial dentures constructed from pressed ceramic systems : Article : British Dental Journal
… Prosthodont Restor Dent 2002; 10 : 131–138.  … … gov/entrez/query.fcgi?holding=npg& amp ;cmd=Retrieve&db=PubMed& … … Fracture strength of all- ceramic lithium disilikate and porcelain- fused -to-metal bridges for …
-
item_indices_1997.csv (item-indices-1997.zip)
… WALLPAPER-WHITE-TEXTURED/BLOWN,1,1,0,0,0 199701,410625,SCREWDRIVER,2,1,0,0,0 199701,410626, CERAMIC TILE PLAIN BOX OF … … 430211,DUVET-DOUBLE TOG 10 -13.5,2,1 … … 430511,ELECTRIC PLUG-13 AMP - FUSED ,2,1,99.861 …
-
item_indices_1998.csv (item-indices-1998.zip)
… 429,101.705,101.705 199801,410625,SCREWDRIVER,2,1,103.537,103.049,103.049 199801,410626, CERAMIC TILE PLAIN BOX OF … … 430211,DUVET-DOUBLE TOG 10 -13.5,2,1 … … 430511,ELECTRIC PLUG-13 AMP - FUSED ,2,1,100.162 …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1833 - Technical Bases fo...
Environment Aging Effect/ Mechanism AMP Precedent and Technical Basis for New Line-Item LP-03 Fuse Holders (Not Part of a Larger Assembly); Insulation Insulation material – bakelite, phenolic melamine or ceramic , molded polycarbonate and other Adverse localized environment caused by … … XI.E1, “Electrical Cables and Connections Not Subject to 10 CFR 50.49 Environmental …
Indicates content that may require registration and/or purchase.