Products/Services for 10 Amp Stepper Motor Drivers

  • DC Motor Drives-Image
    DC Motor Drives - (775 companies)
    ...that interface between a controller and a DC motor. They convert step and direction input from the controller to currents and voltages compatible with the motor. These units are sometimes called variable speed drives, referring to a majority of DC...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...encoders or resolvers are used to provide feedback about position and speed. Linear motors generate force in only the direction of travel. Common technologies include moving coil and moving magnet designs. Many types of stepper motors use motor...
  • Motor Speed Controllers-Image
    Motor Speed Controllers - (213 companies)
    Choices for direct current (DC) motors include. Brushed motors. Brushless motors. Servomotors. Drive-type categories for stepper motors include. Unipolar stepper. Bipolar stepper. Permanent magnet stepper. variable reluctance stepper. Hybrid stepper...
  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    ...and tape and disk drive systems. Stepper motor systems consist of two basic components: an electric motor and a controller system. During operation, a controller supplies pulses to a driver, which interprets these signals to send proportional...
  • Stepper Motor Drives-Image
    Stepper Motor Drives - (332 companies)
    ...motor drives are primarily distinguished by three individual properties: motor winding arrangement, drive circuitry, and step mode. The type of driver has a large influence on the stepper motor system's overall performance, specifically its torque...
  •  
    Network Bridges - (140 companies)
    Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
  •  
    DC Motors - (1248 companies)
    Configurations may include concave, round, square, hexagonal, splined, grooved, stepped, and screw types. Gearing is used in motors to increase or reduce shaft speed. It tends to decrease motor volume or weight. The types of gears that are used in DC motors...
  •  
    AC Motors - (1321 companies)
    ...to operate at a specific constant speed, in step with the rotating magnetic field. A synchronous motor is not a self-starting motor because torque is only developed when running at synchronous speed; it can be started with a DC motor on a common shaft...
  •  
    Transformers - (2124 companies)
    ...visual overview of transformer basics and wiring. Video credit: Afrotechmods / CC BY-SA 4.0. Principle of Induction. A transformer's ability to step voltage up or down is achieved and determined by the principle of induction, which describes...
  •  
    LED Drivers - (389 companies)
    LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Evolution and Design of the 2003 Cornell University Engine Control Module for an FSAE Racecar
    … with RS-232 level-converters Dual 10 -bit 16-channel A/D … … include: 5 fuel injector drivers 2 spark coil drivers Electric coolant pump/DC motor control Electric/pneumatic shifter control Stepper motor control 4 PWM … … connector, a 23-pin Amp AMPSEAL weatherproof connector, and …
  • Gearbox Speed Sensor Design and Performance Optimization
    To determine the speed accuracy, a target tone-wheel was driven by a MID-7602 motor driver which is a dual axis driver with a 1.4 Amp /phase to drive a stepper motor . … was configured at 1000 pulses per second, with the motor drive configured at 10 micro-pulses per …
  • http://dspace.mit.edu/bitstream/handle/1721.1/34092/32055011-MIT.pdf?sequence=2
    The stepper driver in both cases uses the LM18293 4-phase Push-Pull Driver. It is capable of delivering up to 1 amp of current per channel. The LM18293 driving four power MOSFETs which are powered by a 10 amp power supply is used to drive the carriage's stepper motor .
  • CR4 - Thread: Milling Machine
    For example:- I got 9 x 1.8 amp Sanyo stepper motors for around €15, all were good except one.....I got a complete 3 axis stepper driver PCB for exactly €1.00 (about US$1.45)....it had never been used. … greatest cost was a SMPS (Switched Mode Power Supply) that I built myself, 10 amps at 24 …
  • CR4 - Thread: DC Servo driver
    I have a NI PCI7344 Stepper /Servo card. I want to use the +/- 10 analog output. Motor : I am using a 12Vdc 2 amp servomotor (Not sure if brush or brushless). Driver : .
  • http://dspace.mit.edu/bitstream/handle/1721.1/92065/897115191-MIT.pdf?sequence=2
    Amp . Figure 5- 10 : Control architecture for the magnetic bougienage system. the control signal to the stepper motor driver .
  • http://dspace.mit.edu/bitstream/handle/1721.1/54464/554689926-MIT.pdf?sequence=2
    All Motion Driver Motor 2 Amp NEMA 17 High Resolution Intelligent Motion Encoder Feedback 1 Stepper 10 V - 40V 2Amp 1.6" x 1.6" Size 1/256th Step .
  • http://dspace.mit.edu/bitstream/handle/1721.1/78210/829777590-MIT.pdf?sequence=2
    Motor Arsape AM 1020 Bipolar stepper 18° step, 4 wire Faulhaber 101-1024 Brushed Servo with relative magnetic encoder Johnson Electric Prototype* 0A-VD10-105 (Approx. $ 10 each Galil DMC-2143-DC24 ($1295) Galil ICM-20100 ($95) Driver Galil AMP -20341 .
  • Control system for a high average power free electron laser
    There are two hardware implementations for stepper motor control in the FEL; Highland Technology CAMAC boards and Oregon Micro Systems (OMS) VME-44. … the P2 connections to two "D" connectors; one for connections to the motor driver chassis and one … The driver chassis can be configured with any of the three motor drives available with current per phase variable from 0.2 Amp to 14 Amps, the MD10A and MH10 drives can be operated at 1 or 10 microsteps per step.
  • On the generation of large-scale homogeneous turbulence
    Twenty Applied Motion Products ( AMP ) HT34-438 stepper motors rated at 15.11 Nm of holding torque are used to rotate the 10 vertical and 10 horizontal 25-mm diameter thin-walled rods to which the vanes are attached. Each stepper motor driver was controlled independently using digital signals for step and direction.