Products/Services for 10 AWG Square Magnet Wire
-
Magnet Wire - (56 companies)Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square... -
Metal Wire - (544 companies)...wire include overall thickness, gauge thickness, overall width or outer diameter (OD), secondary width, overall length, and inner diameter (ID). In North America, wire area is specified according to American Wire Gauge (AWG) designations that represent... -
Squares - (92 companies)...to indicate variation from square. Bevel squares can be adjustable, universal, sliding, combination, or T-bevels. Typically, bevels do not have any graduations. Adjustable die makers' squares are used to measure small, angular variations (10 degrees) from... -
Industrial Magnets - (467 companies)Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet... -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided... -
Rare-Earth Magnets - (104 companies)Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
-
Hookup Wires - (317 companies)...conductors may also be made of steel and clad with a copper shell. Conductor size is measured in American Wire Gauge (AWG) in the United States. The higher the gauge number, the smaller the diameter and thinner the wire. Thicker wires have less...
-
Wire to Wire Connectors - (133 companies)...is usually measured in American wire gauge (AWG), a standard for non-ferrous wire conductor sizes. The term "gauge" refers to the wire 's diameter. The higher the gauge number, the smaller the diameter and the thinner the wire. As a rule, thicker wire...
-
Thermocouple Wire - (107 companies)...on the response time of the thermocouple element. Gauge thickness refers to the numerical gauge or AWG thickness of the wire product. Length is the distance the wire extends. Number of Elements. The number of elements should also be specified when...
-
Wire and Cable Strippers - (305 companies)...assortment of standards regarding the use of cable stripping tools and the insulation of conductors is listed below. SAE AS5768/1 -- Manual, insulation stripping tools AWG 10 --30. SAE AS5768/2 -- Manual, insulation stripping tools AWG 16 --30. SAE AS5457...
Product News
-
Device Technologies, Inc.
Polymer/Powder & Magnet Wire Coating Services For over 40 years, Device Technologies has been powder coating linear (reel-to-reel) substrates to create its Spring-Fast (R) line of grommet edging, which is the leading U.S. brand of wire protection. Its performance with no failures in 40+ years shows the coating's effectiveness. We offer powder coating, traditional 'enamel ' & high-temperature magnet wire, plus Kapton tape wrapping. Learn more about our various wire coating services: Polymer/Powder Wire Coating. Alternate Polymer Wire... (read more) -
Device Technologies, Inc.
High Temperature Magnet Wire for Extreme Environ. Krono-Resist HT Series TM magnet wire allows your HEV/EV motor to run at higher temperatures and in more extreme environments. The solution to high temperature motor windings, this product increases heat transfer, allowing greater design flexibility and long term performance. Benefits: Withstands higher temperatures to 265? by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields... (read more)Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
BRIM Electronics, Inc.
40 AWG Subminature Ultra-Flexible Instru. Cable Brim's MiniFlyxtm Subminature Ultra-Flexible Instrumentation Cable. Newly Expanded Series 1215 up to 40 AWG. Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC,. braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications. Ideal Applications: Biomedical instruments. Missiles. Computer. Miniature relays. Disc drives. Servo systems... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
New York Blower Company (The)
Square Fan Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and exhaust on the clean-air side of dust collection systems. AMCA Certified. DESIGN FEATURES. . CAPACITIES TO 29,000 CFM. . PRESSURES TO 22" WG. . TEMPERATURES TO 180 o F. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Schmersal Inc.
Compact coded magnet sensor BNS260 The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching actuator. The coded-magnet system is tamper resistant and cannot be bypassed with simple magnets. This non-contact operating principle limits mechanical wear and tolerates misalignments up to +/- 5 mm... (read more)Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
Lowell Corporation
Quad Square Wrench Keeps Linemen Safe Lowell 's 8D-QS Quad Square Lineman 's Wrench packs several features to make work easier and safer for high-line workers. Weighing only 1-3/8 lb. and only 13 " long, the Quad Square can easily carry up a pole on a tool-belt. It 's well balanced for easy and safe prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10 o handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Arizona Sealing Devices, Inc.
Applications of Square Ring Seals Applications of Square Ring Seals. Square-cut O-rings are especially useful for thin sealing areas and when the sealing load force is high. They are used in many industries, and each application takes advantage of different O-ring materials and their unique properties to withstand extreme conditions. Some common industries in which square ring seals are used include: Wastewater: O-rings in wastewater applications must be corrosion- and chemical-resistant to withstand the harsh chemicals... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Schmersal Inc.
Coded Magnet Sensor BNS36 The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only close in the presence of their matched magnetic field array. Operation. The reed switch assembly is typically mounted to a stationary portion of a guard structure, with the coded-magnet assembly mounted to the movable element... (read more) -
Lake Shore Cryotronics, Inc.
Gaussmeter for Magnet Testing Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and audible alarm features, the Model 425 takes the guesswork out of pass/fail criteria. Additional features including DC to 10 kHz AC frequency response, max hold and relative measurement make the Model 425... (read more)Browse Gaussmeters Datasheets for Lake Shore Cryotronics, Inc. -
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors circuit boards or busbars. PowerWize crimp sockets can accept 1/0 AWG, 2 AWG, 4 AWG, 6 AWG, 8 AWG, or 10 AWG wires. Applications. Datacenter solutions: Circuit breakers. Data storage units. Enterprise switches. Power distribution units (PDUs). Routers. Servers. UPS/battery storage units. Telecommunications/networking: Data storage units. Digital cross-connect switches. Network routers. Power distribution units (PDUs). Servers. Uninterruptable power supplies (UPSs). Industrial: Battery farms... (read more)Browse Electrical Connectors Datasheets for DigiKey
-
Transmit filter design methods for magnetic particle imaging
To construct the coil, 10 AWG square magnet wire (MWS Wire Industries, Westlake Village, CA) was wound in two layers around hollow acrylic tubing (OD 2.75 in, 0.25 in thick, Professional Plastics, Fullerton, CA) and resonated with high power capacitors…
-
An analysis of energy balance in a helicon plasma source for space propulsion
The mHTX magnet system is composed of two to three electromagnets wound from 10 AWG square , insulated magnet wire .
-
Experimental and computational studies of electric thruster plasma radiation emission
The electromagnets are wound from 10 AWG square , insulated magnet wire [69].
-
Page 101. Semiconductor parts with 100 in root number
Square Ring Tongue Terminal for 10 -14 AWG Magnet Wire , 4,100-20,760Circular Mil Area, Stud Size 10, Plated .
-
Page 6. Semiconductor parts with 191 in root number
Square Ring Tongue Terminal for 10 -14 AWG Magnet Wire , 4,100-20,760Circular Mil Area, Stud Size 10, Plated .
-
Page 4. Semiconductor parts with 951 in root number
Square Ring Tongue Terminal for 10 -14 AWG Magnet Wire , 4,100-20,760Circular Mil Area, Stud Size 10, Plated .
-
Extremely low-frequency response (below 30 Hz) of UXO-like objects
The transmitter is a 1m square coil and consists of 10 turns of # 18 AWG magnet wire .
-
Optimal design and construction of a lightweight minimum-power solenoid magnet
The magnet was wound by hand with 864 turns of AWG #7 insulated square magnet wire directly onto a cylindrical G- 10 former with a free bore of 7.5 in and a 1/4-in wall thickness.
-
Non-Uniform Power Distribution in Linear Induction Motors Due to End Effects
10 355.6 mm 160 23.698 mm 16 mm 2 ( 10 slots at each end are half- filled) 15 2/3 4 lengths of AWG No. 2 square magnet wire per coil (MIL-W-583C) Double- layer, diamond, lower end bent 90…
Indicates content that may require registration and/or purchase.