-
Supplier: C & C Lift Truck, Inc.
Description: caster pads for quick bolt-on installation. Choose from Semi-Steel, Mold-On Rubber or Poly-On Steel. 1/4 & 1/2 cubic yard Steel Hoppers "HH" Series only includes 3 casters. FOB Shipping Point. Hopper Lids Keep the contents of hoppers out of sight for a neater appearance.
- Weight Capacity: 4,000 lbs
- Volume: 0.25 cubic yards
- Length: 46 inch
- Width/Diameter: 25 inch
-
Supplier: Newark, An Avnet Company
Description: RGD COND CLP 10IN 10GA STEEL
-
Supplier: Newark, An Avnet Company
Description: RGD COND CLP 10IN 10GA EG STEEL
-
-
Supplier: Allied Electronics, Inc.
Description: Table Top Relay Racks, Steel Body, 20.375 in. Overall Length Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on E.I.A. universal spacing. Standard 19" panel fits flush with front.
-
Supplier: Allied Electronics, Inc.
Description: Table Top Relay Racks, Steel Body, 20.375 in. Overall Length Chassis-type base holds heavy components for table mounting applications. Supporting angles provide strength, rigidity. Panel mounting rails tapped 10-32 on E.I.A. universal spacing. Standard 19" panel fits flush with front.
-
Supplier: Newark, An Avnet Company
Description: RGD COND CLP 12IN 10GA EG STEEL
-
Supplier: Allied Electronics, Inc.
Description: 16 ga. Steel Body, 21 in. Panel Width, 5.5 in. Height, 13 in. Depth, 19 in. Rack Size, Rack Front and rear recessed flange, punched for 10-32 clip nuts on EIA universal spacing (5⁄8 - 5⁄8 - 1⁄2 in.) Welded, economy 19 in. table top rack Includes rubber feet, two lifting handles
-
Supplier: Newark, An Avnet Company
Description: TUBING PIPE CLP 10GA 7IN STEEL
-
Supplier: Allied Electronics, Inc.
Description: Steel Body and Cover, Continuous Hinge and Clamped Cover Oil resistant gaskets are permanently secured Removable inner panel is finished in white powder coating Provides a degree of protection from falling dirt, dust, oil and water Hinge cover consist of 16 or 14 gauge steel body
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Sheet Stock Size: 4 FT. x 10 FT.
- Gauge Thickness: 10 Gauge
- Features: Carbon Steel (UNS G), Ferrous / Iron Based - Any Type, Galvanized
- Applications: Construction & Building / Architectural
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Ellsworth Adhesives
Description: Fisnar 810150T14 NPT Stainless Steel Dispensing Tip is a dependable option for dispensing a variety of materials. 1/4 in NPT Thread x 1.5 in x 10 ga.
- Configuration: Pipette Tip
-
Supplier: Ellsworth Adhesives
Description: Fisnar 810250T14 NPT Stainless Steel Dispensing Tip is a dependable option for dispensing a variety of materials. 1/4 in NPT Thread x 2.5 in x 10 ga.
- Configuration: Pipette Tip
-
Supplier: Ellsworth Adhesives
Description: Fisnar 810350T14 NPT Stainless Steel Dispensing Tip is a dependable option for dispensing a variety of materials. 1/4 in NPT Thread x 3.5 in x 10 ga.
- Configuration: Pipette Tip
-
Supplier: Ellsworth Adhesives
Description: Fisnar 810150SS1 Luer Lock Stainless Steel Dispensing Tips are a dependable option for dispensing a variety of materials. 1.5 in x 10 ga.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available.
- Gauge Thickness: 10 Gauge
- Features: Carbon Steel (UNS G), Ferrous / Iron Based - Any Type, Galvanized
- Applications: Construction & Building / Architectural
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Spraying Systems Co.
Description: Models GA feature removable caps and vanes for easy inspection and cleaning.
- Maximum Pressure: 5 to 150 psi
- Maximum Flow: 43.92257087836878 to 202.9515240451878 GPH
- Media: Chemicals, Water
- Technology: Pressurized / Hydraulic
-
Supplier: Eagle Tanks, Inc.
Description: We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we design and build
- Volume Capacity: 520 gallons
- Height: 48 inch
- Type: General Purpose/ Bulk Storage Tank
- Material: Steel
-
Supplier: Sharpe Products
Description: Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many
- English Size: 6 inch
- Material: Carbon & Alloy Steel
- Features: English, Weld
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 28 Operation/Application Wire/Cladding Connection : Nickel Plated Copper Clad Steel , .5mm OD Packaging Features Discrete NTC Package : D0-35 Glass NTC Product Type Features Discrete NTC Sensor Type : NTC
- Temperature Range: -40 to 300 C
- Resistance (@25°C): 10,000 ohms
- Length: 1.1023628 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: in shelf height, 5 in bin height and a 12 in shelf depth. SKUs within this category come in a variety of colors; this SKU is gray. The material used in this product are: steel material. The finish on this SKU is powder coated.
- Depth: 12 inch
- Length: 36 inch
- Width: 12 inch
- Category: Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: in shelf height, 5 in bin height and a 12 in shelf depth. Parts within this category come in a variety of colors; this SKU is gray. The material used in this SKU are: steel material. The finish on this SKU is powder coated.
- Depth: 12 inch
- Length: 36 inch
- Width: 12 inch
- Category: Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: 79 in shelf height, 5 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. The material used in this product are: steel material. The finish on this item is powder coated.
- Depth: 18 inch
- Length: 36 inch
- Width: 18 inch
- Category: Industrial
-
Supplier: Sharpe Products
Description: Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many
- English Size: 10 inch
- Material: Carbon & Alloy Steel
- Features: English, Weld
-
Supplier: Sharpe Products
Description: The Type B - Bullet Drive-On Cap is a one piece construction, with the exception of the 1" pipe. Tube sizes have a wall thickness of 11 Ga.. Pipe sizes are available in Schedule 10 and Schedule 40. Height on the bullet drive cap is 1" with the exception of the 1-1/2" pipe which is
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Waytek, Inc.
Description: Pressmaster KSA-0760 Ergonomic Tool 22-10 Ga. Insulated Terminals Category: Crimpers Manufacturer: Pressmaster Crimping tool for insulated Terminals, 0.75 - 6.0mm/22-10 Ga. (red, blue, yellow), oval-crimp symmetric; short and long handle available High strength, through
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Load Switch, NEMA Type 3/4/12 - IP66 Painted Steel, Handle Color:Grey / Black, 16A, 3 Poles
-
Supplier: Waytek, Inc.
Description: 3M™ TR-490 Scotchlok™ Crimping Ratchet Tool, 22-10 Ga. Category: Crimpers Manufacturer: 3M Features crimp dies for 22-10 Ga. connectors Positive closure of handles ensures proper crimp Tough steel jaws and handles with corrosion-resistant finish Crimps nylon,
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Waytek, Inc.
Description: and ability to calibrate Hole in handle allows attachment of safety strap Each tool has a unique serial number for traceability Length: 204 mm/8.03" Width: 22 mm/0.87" Height: 76 mm/2.99" Wire size: 0.35-6 mm/22-10 Ga. Crimp dimensions inch/Ga: 22-14 Ga.12-10
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Waytek, Inc.
Description: Klein Tools 2005N Forged Crimper with Wire Stripper/Cutter, 22-10 Ga. Category: Cutters & Strippers Manufacturer: Klein Tools Includes a dedicated crimper with a wire stripper and two cutters Strips 18-10 Ga. stranded wire Designed to crimp insulated and non-insulated
- Tool Type: Crimper, Stripper, Wire Cutter / Scissor
- Technology: Electrical Tools
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: pin). Available flush or 3/16" offset. Available in 10 Ga. stainless steel. Bracket - 8 Ga. x 5" x 3" from center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: pins add the letter R to the catalog number. Example: 2008-R. Bracket - 8 Ga. x 4-1/2" x 3" from center of pin Strap - 8 Ga. x 2" x 8", 12" or 16" Pin - 1/2" Dia. steel 1/8" Shim available. Also available in 0.160 aluminum & 10 ga. plain or polished stainless
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Delta Controls Ltd.
Description: GA Range Nominal Diameter options of 100mm, 150mm, 200mm & 260mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1600 bar Monel pressure connection, material and options available. ATEX II 2 G/D option
- Features: Absolute, Vacuum
-
Supplier: NKK Switches
Description: bushing-mount applications. The 12mm bushing is designed for panel-mount applications; mounting hardware is included with each switch. These switches come in high-capacity models with ratings of 15A @125V AC. Sturdy construction and offered with plastic or zinc-plated steel bushing. Single-
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
Supplier: Seedburo Equipment Company
Description: 11 gauge steel valves with square flanged openings.
-
Supplier: Seedburo Equipment Company
Description: 11 gauge steel valves with square flanged openings.
Find Suppliers by Category Top
Featured Products Top
-
handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple. Available (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
ATEX: Ex II 1 GD Ex ia IIC T4 Ga (-20 °C ≤ Ta ≤ +60 °C) and IECEx: Ex ia IIIC T200135 °C Da (-20 °C ≤ Ta ≤ +60 °C) and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Working with Countersinks
I want to use your threaded standoff, Part Number 12040RSS???-12 for a panel thickness of 10 GA sheet steel. I don't want to swage it, and after flaring, the shank must be flush to under-flush. How do I figure the shank length? The countersink will be 82 degrees.