-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or
- Low Pass Cutoff Frequency: 0.003 to 25,600 kHz
- High Pass Cutoff Frequency: 0.003 to 25,600 kHz
- Analog Input Channels: 3 #
- Operating Temperature: 32 to 122 F
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 900 Hz, Ripple 1.0 dB, IL 2.0 dB
- Cutoff or Center Frequency (Fc): 455 kHz
- Bandwidth: 0.4 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: Krohn-Hite Corporation
Description: The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 122 F
-
Supplier: Krohn-Hite Corporation
Description: is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3364, also offers selectable functions of low-pass and
- Low Pass Cutoff Frequency: 0.0001 to 200 kHz
- High Pass Cutoff Frequency: 0.0001 to 200 kHz
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 336Hz 10-uMAX/uSOP
- Supply Voltage (VS): 3 to 5.5 volts
- Cutoff or Center Frequency (Fc): 0.336 kHz
- Lowest Cutoff Frequency (Fc): 0.336 kHz
- Cutoff Frequency (Fc): 0.336 kHz
-
Supplier: ValueTronics International, Inc.
Description: 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(option:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50Ω or 75Ω *1 Input equivalent noise: 500µVrms or less at BW =
- Filter Type: Low Pass
-
Supplier: Quarktwin Technology Ltd.
Description: Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 2nd Order 20kHz 20-CERDIP
- Package Type: CDIP, DIP
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: LOWPASS FILTER, 8TH, 10KHZ, NSOIC-8; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:NSOIC; No. of Pins:8Pins; Cutoff Frequency:10kHz; Product Range:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 10KHZ, NSOIC; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:-; No. of Pins:8Pins; Cutoff Frequency:10kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCHED CAP FILTER, LOWPASS, 10KHZ, DIP; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:DIP; No. of Pins:8Pins; Cutoff Frequency:10kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 10KHZ, DIP8; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:DIP; No. of Pins:8Pins; Cutoff Frequency:10kHz RoHS Compliant: Yes
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 1kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Dataforth Corporation
Description: 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
-
Supplier: Cirrus Logic, Inc.
Description: The CS4344 family of stereo audio DACs operate from a single +3.3 V or +5 V power supply and require minimal support circuitry. This family features a linear analog low-pass filter and auto-speed mode detection using both sample rate and master clock ratio as a method of
- Pin Count: 10
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOW-PASS ELECTRONIC FILTER, 10 AMP, 300/520 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: "10:1 Filter Probe, Low Pass 4kHz 96.000"" (2438.40mm) Blue Oscilloscope Probe Test Lead 10M Input Resistance CAT II 600VRMS"
- Bandwidth: 0.004 MHz
- Input Resistance: 10 Mohms
- Input Capacitance: 12.5 pF
- Attenuation Factor: 10X
-
Supplier: Newport MKS
Description: fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 10 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 5,000 Hz
- Measurement Axes: Triaxial
-
Supplier: Spectral Optics
Description: >90% Short Wave Pass: Tave >85% Damage Threshold: 10J/cm2, 20ns, 20Hz; 1MW/cm2, CW @1064nm Dichroic Plate Beamsplitters are used to separate or combine two different wavelength beams. They can be called as Long Wave Pass or Short Wave Pass Filters (Combiner). When the
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
- Thickness: 6.349996571001852 mm
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Substrate Material: BK7 Glass, UV grade Fused Silica
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132714-LTC1569CS8-7#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1 Categories:
- Features: Other
- Package Type: SOIC
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: Allied Electronics, Inc.
Description: input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a
-
Supplier: Newport MKS
Description: amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives
- Receiver Rise Time: 2,000 ns
- Bandwidth: 0 to 0.2 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: iba America LLC
Description: ±10 V, ±24 V or ±60 V Input impedance 100 kΩ or 1 MΩ Filter: RC low-pass 4 kHz (permanent); digital antialiasing and digital low-pass filter(optional, depending on device mode)
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: Win Source Electronics
Description: 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 10μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Popularity: Medium Fake Threat In the Open Market:
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 810807-BNX028-01L Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 16V Technology: LC Height: 0.146" (3.70mm) Current: 20A Number of Channels: 2 Attenuation Value:
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1060865-LTC1569IS8-7#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 300kHz Number of Filters: 1
- Features: Other
- Package Type: SOIC
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 2 kHz corner freq, 5 grams, no cable incl.
-
Supplier: Visual Sound, Inc.
Description: nominal impedance per channel Dual-slope 80 Hz and 160 Hz low-pass crossover to woofer 160 Hz high-pass crossover to satellite outputs Vinyl-covered particle board enclosure Spring-loaded input terminals Component: 250 mm (10 in) dualvoice coil
-
Supplier: MTI Instruments Inc.
Description: Features Input Signal Configuration: Differential or Single Ended Channel gain settings: 1, 4, 10 mV/pC Highpass filter options: 0, 10, 15, 20, 25 Hz Lowpass filter options: 10K, 5K, 2K, 500 Hz
- Analog Input Channels: 2 #
- Signal Converter Type: Charge Amplifiers/Converters
- Features: Digital (FIR, IIR), High Pass, Low Pass
- Filter / Amplifier: Integral Filter
-
Supplier: Wilcoxon Sensing Technologies
Description: Power unit/amplifier for 731A seismic sensor, ultra low noise, selectable amplifier gain of 1, 10, 100, acceleration or velocity switchable output, wide dynamic range >120 dB, switchable low pass filter 450 Hz or 100 Hz
Find Suppliers by Category Top
Featured Products Top
-
.C Shock: 20 G’s, ½ sine, 11ms Vibration: 10 G’s, 10-2000Hz Relative Humidity: 0-95% Follow us on: YouTube (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
counterpart the Low pass filter. It will depend largely on the additional parasitic components within and element, such an inductor which have a self resonant frequency due to it's parasitic capacitance, which it's effect will depend on the way it is implemented. Our standard high pass filters as (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
and loss to the pass band of the filter. Alluxa has created a new low noise IR optical monitoring system that provides the utmost in layer thickness control, which enables significantly more cavities and layers to be added to designs that are still practical to manufacture. The novel, advanced (read more)
Browse Datasheets for Alluxa, Inc. -
hydrophilic PTFE filter cartridge can directly filter aqueous solutions without pre-wetting. It features extensive chemical compatibility (strong acid and strong alkali resis-tance), high temperature resistance, low temperature resistance, low extractableslow adsorption, etc (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. PES Filter Cartridges (Polyethersulfone): Offer high flow rates and low protein adsorption; acid and alkali resistant; ideal for pharmaceutical and biotechnology fields (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
High transmittance: single-pass transmittance up to 99.6% Fast switching speed and strong shut-off capability High damage threshold: >1.0 GW/cm² @ 1064 nm, 10 ns, 10 Hz Excellent pulse stability Operating wavelengths covering 310 (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
pass, low pass, high pass, and band stop / Notch filters, (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Analysis of the Dynamic Adjustment for an Advanced Motorcycle Headlight System (Intelligent Vehicle II)
A 10 Hz low pass filter was used to filter out .
-
Applied Control of Electrical Drives
Two post-scaling modules are used to process data from the run module and display the measured DC bus voltage, PM magnet flux, shaft speed and torque (both instantaneous and filtered using a 10 Hz low pass filter ).
-
Gyros, Clocks, Interferometers...: Testing Relativistic Graviy in Space
The typical noise of the SQUID output after 1000 times amplification and 10 Hz low pass filtering .
-
Transient two-phase CFD simulation of overload pressure pulsation in a prototype sized Francis turbine considering the waterway dynamics
#v03 [ 10 Hz low pass filter ] .
-
DYNAMIC MONITORING OF RAIL AND BRIDGE
DISPLACEMENTS USING DIGITAL IMAGE CORRELATION
…and the choice of cut-off frequency is shown in Figure 3.4 where a) shows the displacement time history before a filter is applied, b) the data with a 9th order Butterworth 10 Hz low pass filter applied and c) the…
-
FABRICATION AND DC CHARACTERIZATION OF SINGLE
ELECTRON TRANSISTORS AT LOW TEMPERATURE
The 10 Hz/FBW indicates whether the amplifier had the 10 Hz low pass filter applied or allowed full bandwidth, and the L/H indicates if it was operated in either low noise or high acquisition speed mode.
-
Design and implementation of a heart rate meter
Both the 8-100 KHz four order Butterworth band pass filter and the 10 Hz low pass filter were implemented with operational amplifiers TL-081.
-
Prostaglandin E 2 differentially modulates the central control of eupnoea, sighs and gasping in mice
In rectangle ‘a’ the drive current was determined as the peak negative amplitude of the phasic input after using an offline 10 Hz low pass filter .
-
The Cluster Spatio-Temporal Analysis of Field Fluctuations (STAFF) Experiment
In normal bit rate, the sampling frequency is 25 Hz, associated with the 10 Hz low pass filter .
-
Motorcycle Engine Development System by Using a Test Bed with Simulation Technology
The data processed with a 10 Hz low pass filter are laid over the measured data.
Indicates content that may require registration and/or purchase.