Products/Services for 10 KW DC Generator Heads

  •  
    Generator Heads and Alternators - (57 companies)
    ...given to the class devices that convert mechanical energy into electrical energy; the output can be AC or DC. Generator head refers exclusively to the energy conversion assembly of the generator. An alternator is a specific type of generator...
    Drive Type
    Output Type
    Output Frequency
  • Power Generation Systems-Image
    Power Generation Systems - (136 companies)
    Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities. Electric power is currently the most efficient way to convert potential energy to working energy and move...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • DC Servomotors-Image
    DC Servomotors - (500 companies)
    DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  •  
    DC Power Supplies - (1240 companies)
    DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
  •  
    DC-DC Converters - (852 companies)
    DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems. How to Select DC-DC Converters. What are DC-DC...
  •  
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  •  
    Pulse Generators - (105 companies)
    Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
  •  
    RF Generators - (92 companies)
    ...overvoltage conditions. Some RF generators are temperature compensated, water cooled, fan cooled, or include an integral heatsink. Others provide DC outputs, a computer interface that can be used for remote monitoring or control, or a remote on/off...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Pulsed photoneutron interrogation: The GNT demonstration system
    Power for the PFN is supplied by a 10 kV DC supply in the modulator whose output is doubled by a charging choke/diode circuit. The input system power requirement is approximately 10 kW supplied from a 3-phase 208/240 Vac main grid or portable generator . The water cooler unit is connected to the RF head and the-VARITRONsystem.
  • PZL Mielec M28 05
    Primary electrical system is three-phase AC, with two 28 V DC 12 kW engine-driven starter/ generators ; two 200/115 V, 400 Hz, 1,500 VA inverters as secondary supply for windscreen heating. Electric anti-icing of flight deck windscreens, propellers, spinners and pitot heads , sufficient for short exposure to icing conditions incorporated from c/n AJE003- 10 .
  • Preparation of Ultrafine Silicon Nitride, and Silicon Nitride and Silicon Carbide Mixed Powders in a Hybrid Plasma
    The experimental apparatus consisted of a rf generator (5 MHz, 20 kW ), a dc power supply (6 kW), a reactor cham- ber, a multistage water-cooled ring slit, a reactants and gas supply system, a water-cooling system, and an exhaust system … … 35 cm x 80 cm; a Pyrex* cylinder with an inside diameter of 10 cm and a … … a dc torch with an outside diameter of 4 cm which was fixed to the torch head .
  • The extrusion of expanded polyethylene using the physical expansion method
    D = 32 mm and length ratio L/D = 30, is driven through a re- duction gearing by an N = 1.7 kW dc motor working on the motor- generator principle. The drive shaft speed is infinitely variable in the speed range 10 to 120 rpm. … heated zones : four in the press cylinder, one in the bypass device, and two in the head .
  • Instrumentation and Controls Division annual progress report for period ending September 1, 1974. Non-LMFBR program
    A PDP-8/E with 8K words of memory, a 16-channel multiplexer with ADC, two DECtapes, an 8- by 10 -in. digital x-y display, a 1.6M-word, movable- head , disk-pack memory drive, a 2400 bps asynchro- nous communication channel … … the EBT consist of three samples: a pressure in a range from 10"^ to 10~* torr, a microwave power input in a range from 0 to 1 kW , and the perpendicular plasma … … for variations in the dc generator currents supplying the field …
  • Control of AC/DC/AC Converter for Multi MW Wave Dragon Offshore Energy Conversion System
    Special function of " head ", which describe relation between level ofwater in Wave Dragon MW reservoir and mechanical speed of generators is used for simulation (Fig. 8). Fig. 9- Fig. 10 presents proper operation of single ACIDC/AC converter unit under transient state. Parallel operation of two AC/ DC /AC converter units under transient state is shown in Fig. 11 … Table I Parameters of low speed 24 poles PMSG (multi-poles) PN - Nominal Power [ kW ] .
  • Bell 205 (UH-1)
    Standard equipment includes bleed air heater and defroster, comprehensive range of engine and flight instruments, power plant fire detection system, 30 V 300 A DC starter/ generator , navigation, landing and anti-collision lights, controllable searchlight, hydraulically boosted controls. … 17.61 main rotor fore and aft height narrative tail rotor turning, excl fin tip antenna 4.41 m (14 ft 5½ in) to top of main rotor head 3.60 m (11 … … 77 m (41 ft 10 ¾ in) 41 ft … … lb/sq ft) 5.25 25.6 Max transmission loading narrative 5.25 kg/ kW (8.63 lb/shp …
  • Renewable Energy for Water Pumping Applications In Rural Villages; Period of Performance: April 1, 2001--September 1, 2001
    … Figure 3-1: Zone of disturbed flow........................................................................................10 Figure 4-1: Types of pump sets for different ranges of head and flow rates.........................21 … … of a PV array generator .................................................................36 Figure 5-9 … … applications ..........................................................39 Figure 5- 10 : Selected wind turbine power … … 5, and 7 kWh/m2 /d............................................................................56 Figure 6-5: Economic comparison wind, PV, and diesel/gasoline pumping systems ...........57 Figure 6-6: Hydraulic equivalent load limits of PV pumps ( DC and AC systems) and … … installation (Bergey Excel 10 kW ) in Quintana Roo, Mexico …
  • Author Index
    … 2C06) Caley, H. F., see Stathopoulos, A.; T-AES 77 Nov 723 (2B 10 ) Caluori, V. A … … Ferrante, H. Echternach, and R. Prajoux; Computer aided techniques for measuring performances of switching dc /dc regulators. … 77 Mar 127-132 (ID07) Cheek, R. M., and P. D. Lacey; 600 KW Oraganic Rankine Cycle … … 464 (2D04) Cooke-Yarborough, E.; A data buoy powered by a thermo-mechanical generator : Results of a … Coonrod, J. F., and M. N. Ernstoff; Advanced head -up display technology-The integrated HUD (NAECON 77 …
  • Federal Register > Thursday, September 9, 1999 > [64 FR 49007] City of Unalaska; Notice of Declaration of Intention and Soliciting Comments, Motions to Interve...
    … will include a 2,450-foot-long, 24-inch diameter penstock; a 22-foot-wide, 44-foot long, and 22-foot-high metal powerhouse containing a 600- kW generator ; and 85-foot-long … … wide tailrace, with a 10 -foot vertical drop into … … construction subsequent to 1935 that may have increased or would increase the project's head or generating capacity … … Commission's Public Reference Room, located at 888 First Street, NE, Room 2A, Washington, DC 20426, or by …