-
Supplier: ASAP Semiconductor LLC
Description: RES,THK FILM 5% 10 MEGOHMS 1206
- Tolerance: 5 +/- %
- Mounting / Packaging: 1206
-
Supplier: Allied Electronics, Inc.
Description: High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients,
-
Supplier: Allied Electronics, Inc.
Description: Ohmite's Little Demons are small, reliable carbon composition resistors with exceptional strength. They are made tough by a molding process that combines the terminals, insulation and resistive element into an integrated unit. Along with their small size, Little Demons perform with low noise,
-
-
Supplier: Allied Electronics, Inc.
Description: Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
-
Supplier: Allied Electronics, Inc.
Description: Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
-
Supplier: Radwell International
Description: RESISTOR 1/2W 2.4MEGOHM 10PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASAP Semiconductor LLC
Description: Thick Film Resistors - Through Hole 1/4 WATT 330 MEGohm 10%
- Tolerance: 10 +/- %
- Power Rating: 4 watts
- Technology / Construction: Thick Film
- Mounting / Packaging: Through Hole
-
Supplier: Ellsworth Adhesives
Description: SCS 2370, 2300 Series Dual Conductor Coiled Cord is used with dual conductor wrist straps and SCS Workstation Monitors. It features a straight plug type, 1 megohm current limiting resistor, and meets ANSI/ESD S20.20 standards. 10 ft.
-
Supplier: ValueTronics International, Inc.
Description: angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10M Standard Resistor is a 10 megohm model of the SR1 family. SR1
-
Supplier: Ellsworth Adhesives
Description: SCS 3040 Straight Ground Cord with a 10 mm snap. The 3040 ground cord is a molded-in male snap fastener with solderless terminal on one end, integral one megohm resistor on the other. 15 ft.
-
Supplier: Transcat, Inc.
Description: Product Highlights Total Resistance: 11.1111 Megohms 10 Lowest Decade, 1M Highest Decade +/-(0.01% + 0.0015 ohm) Accuracy Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Transcat, Inc.
Description: Product Highlights Total Resistance: 111.111 Megohms 100 Lowest Decade, 10M Highest Decade +/-(0.01% + 0.0015 ohm) Accuracy Includes Mfgr. Certificate of Compliance Each Unit Includes Manufacturer's Certificate of Compliance Instruction Manual
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Seaward Group USA
Description: This small, cost effective decade resistance box further enhances our comprehensive range, offering excellent value for money. This 6 decade model has a total resistance of 11.1111 Megohms with a resolution of 10 ohms. The accuracy of ±1% is achieved using metal film resistors
- Decades: 6
- Temperature Coefficient: 100 ±ppm/°C
- Resistance Range: 10 to 10,000,000 ohms
- Resistance Accuracy: 1 +/- %
-
Supplier: ValueTronics International, Inc.
Description: check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Seven fixed test voltages are available (10 to 1000 V) Although any voltage between 10 and 1000 V may be obtained using an
-
Supplier: Seaward Group USA
Description: per coil.. The RM8 uses double pole switching to minimize the effects of contact resistance. The lower value decades (0.01 and 0.1 ohm) are manufactured from Manganin resistance wire and the other decades from selected metal film resistors. This offers good stability combined with excellent
- Decades: 8
- Resistance Range: 0.0001 to 1,000,000 ohms
- Resistance Accuracy: 10 +/- %
- Temperature Coefficient: 10 ±ppm/°C
-
Supplier: Weiss Technik North America, Inc.
Description: opening plexiglass door to access baths ETL (UL STD 508) approved main power panel 2 Agitator systems, one in each bath Electrical isolation of basket through 1 Megohm resistor Bank of immersion heaters in hot zone Bank of immersion heaters in cold zone (used to raise fluid temperature
- Features: Chart Recorder
- Temperature Control: Cooling
-
Supplier: ACCES I/O Products, Inc.
Description: 50V user-supplied voltage. If no user-supplied voltage exists, outputs are pulled up to +5VDC via 10 kilohm resistors. Environmental Operating Temperature Range: 0° to 65°C. (Optional -40°C to +80°C.) Storage Temperature Range: -20°C to +120°C. Humidity: 5% to 95% RH, non-condensing.
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ValueTronics International, Inc.
Description: segment LCD Resolution and Ranges: 1.0 pF to 19.99 F, fully autoranged Temperature: Operating Range: 32° to 104°F (0 to 40°C); Range for specified accuracy (after 10-minute warmup): 50° to 86°F (10° to 30°C) Power: 105-130V AC, 60 Hz, 24 watts supplied Analyzes inductors from 1 µH to
Find Suppliers by Category Top
More Information Top
-
Optimized preamplifiers for pyroelectric detectors
The input signal from the function generator is terminated in a 50 Ohm load resistor; a 10 Megohm resistor passing through a shielding wall feeds a capacitive current divider with a .
-
Incremental thermal titrations
Need for a second capacitor is eliminated by negative feedback through a 10 megohm resistor between the input and output of the amplifier.
-
Arduino Wearables
In this case, a 10 megohm resistor gave me a nice value range.
Indicates content that may require registration and/or purchase.