-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: DigiKey
Description: CER FILTER 10.7MHZ FM
- Frequency (Fc): 10.7 MHz
- Insertion Loss: 5.5 dB
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: APITech
Description: Frequency range - 400 MHz to 6 GHz Bandwidths - 1 to 10% 2 to 8+ sections, custom packages available Low cost, small size Good insertion loss relative to size Surface mount Open frame or sealed for hi-rel Typical applications are: GPS ISM WLAN IFF F-35 ManPack Design a Filter
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350683-SFVLF10M7LF00-B0 Category: Filters - Ceramic Filters Series: CERAFIL®, SFVLF Package: Bulk Size / Dimension: 0.276" L x 0.118" W (7.00mm x 3.00mm) Standard Package: 500 Impedance: 330Ohm Frequency: 10.7MHz Center Insertion Loss: 5.5dB
-
Supplier: ECS Inc. International
Description: Package Size9.40mm x 5.10mm Center Frequency5492 MHz Frequency Range5150 MHz ~ 5835 MHz Bandwidth685 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C
- Frequency (Fc): 5,150 MHz
- Bandwidth: 685 kHz
- Ripple: 2.5 dB
- Insertion Loss: 2.7 to 3.5 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915 MHz, 10 MHz. Search-friendly keywords include EMI filter, RFI filter, noise
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10.7MHZ, EMI RFI Filter, Ceramic
- Filter Category: Active Filter
- Features: Other
-
Supplier: Filtronetics, Inc.
Description: Pass band: 0.5 dB, 10.0 MHz; Stopband: 40 dB, 80 MHz; Ripple 0.5 dB; Loss 3.6 dB; Terminating Impedance: 50; Poles:4
- Cutoff or Center Frequency (Fc): 1,220,000 kHz
- Applications: Commercial, Communications, Industrial, Military
- Features: Other
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.1000 MHz Pole No.: 4 Pass Band: 3 dB / ±6.0 kHz Attenuation Band: 30 dB / ±20 kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,100 kHz
- Filter Category: Quartz / Crystal Filter
-
Supplier: Smiths Interconnect, a Molex company
Description: notch filters and diplexer available Features & Benefits Frequency range: 400 to 6,000 MHz 3 dB Bandwidth: 0.5% to 10% Surface mount, PC mount, connectorised options Small profile and cost effective Bandpass, notch, diplexed & multiplex Applications Military Commercial Aerospace
- Frequency (Fc): 400 to 6,000 MHz
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are surface-mountable on
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are surface-mountable on
- Frequency (Fc): 1,030 MHz
- Bandwidth: 14,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over
- Frequency (Fc): 1,280 MHz
- Bandwidth: 19,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 922671-CDALF10M7GA046-A0 Series: GA Features: 10.7MHz Center Ceramic Filter 330 kHz - Radial Package: Radial Package: Reel - TR Mounting: Through Hole Part Status: Not For New Designs Family Name: CDALF
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 894181-SFECF10M7EA00-R0 Series: CERAFIL®, SFECF Features: 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad Package: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting:
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BPJC-542R+ is an LTCC bandpass filter with a passband from 4900 to 5900 MHz, opti- mized for use in Wi-Fi high-band applications. This model provides 1.0 dB passband insertion loss, 40 dB lower stopband rejection and 34 dB upper stopband rejection. The filter is
- Insertion Loss: 5,400 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1247980-SFECF10M7GA00-R0 Series: CERAFIL, SFECF Packaging: Reel - TR Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 3.5dB Filter Type: FM Size:
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Richardson RFPD
Description: 1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
- Frequency (Fc): 1,090 MHz
- Bandwidth: 6,000 kHz
- Insertion Loss: 1.7 dB
- Filter Type: Bandpass
-
Supplier: CSA Group
Description: Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention to some funda mental questions which should be considered by the user before he places an
-
Description: Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention to some funda mental questions which should be considered by the user before he places an
-
Supplier: Knowles
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC to
- Frequency (Fc): 18,200 MHz
- Bandwidth: 18.75 to 28 kHz
- Insertion Loss: 2 dB
- VSWR: 1.67 :1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 0402 Ceramic Wirewound Inductor 10nH 2% 250MHz 480mA Product overview: 0402CS-10NXGLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.01 microH
- Inductance Tolerance: 2 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10nH 5% RF Chip Inductor, 450mA, 0603, Ceramic, 100MHz Product overview: ELJ-QE10NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.01 microH
- Inductance Tolerance: 5 (+/- %)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: MACOM
Description: MACOM’s GaAs and Silicon varactor tuning diodes provide broadband performance ranging from 10 MHz to 70 GHz. They are ideal for high Q filter and VCO electronic tuning circuits and are available in die form, flip chip, plastic and ceramic packaging. These GaAs diodes
- CT: 0.025 to 54.1 pF
- Features: Other, Varactor Diodes
-
Supplier: Richardson RFPD
Description: Ka band. Characteristics such as high reliability, low leakage and close capacitance tracking between diodes are typical of these devices. Standard capacitance matching is ±10%, but closer matching is available upon request. All diode types are available in a wide selection of ceramic
- CDmin/CDmax: 2.8
- Features: Other, RF Diodes
- Configuration: Single
- Diode Type: Varactor Diodes
-
Supplier: Microchip Technology, Inc.
Description: for frequency adjustment One PLL up to 130 MHz for device clock 10 Peripheral DMA (PDC) channels Low Power modes Sleep, Wait, and Backup modes, down to 1.2 μA in Backup mode with RTC, RTT, and 256-bit GPBR Package 64-lead LQFP – 10 x 10 mm, pitch 0.5 mm 64-pad QFN – 9 x 9
- Clock Speed: 48 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 32 KB
- Number of Timers: 6
-
Supplier: ValueTronics International, Inc.
Description: a glass ceramic multi-layer board technology with high frequency characteristics. This enables the detection of magnetic field components only. The probe can measure over a wide frequency range of 10 MHz to 3 GHz. Since the probe’s compensation data is already preloaded into the
- Frequency Range: 3,300,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
manufacture filters from 200 MHz up to 8 GHz, with high power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Modern RF and microwave systems require precise frequency control, low signal loss, and strong interference rejection to maintain reliable signal performance. Chengdu Filter cavity bandpass filters are designed for demanding RF applications, offering 10 MHz (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
A low frequency electrical test set-up for the reliability assessment of capacitive RF MEMS switches
1 kHz square wave 10 MHz ceramic filter to block actuation voltage .
-
Automatic tracking system of a miniaturised transmitter for telemetry of physiological parameters
10 -7 MHz ceramic filter .
-
Piezoelectric applications of ferroelectrics
ceramic filters a t 10 MHz which are highly compatible with modern transistor or integrated circuitry (Fig. 10 .
-
Sideband cooling and coherent dynamics in a microchip multi-segmented
ion trap
Low-pass filters ( ceramic SMD type) with a cutoff close to 10MHz are soldered close to the chip carrier (figure 1a).
-
Sideband cooling and coherent dynamics in a microchip multi-segmented ion trap
Low-pass filters ( ceramic SMD type) with a cutoff close to 10 MHz are soldered close to the chip carrier (figure 1(a)).
-
Characterization of fog attenuation in terrestrial free space optical links
The choice of the receiver filters was motivated by two factors: first, to utilize frequencies that appear in most types of data transmissions 1- to 10 - MHz range , and sec- ond, availability of ceramic bandpass filters .
-
Helical ceramic resonator structures
Fig. 6 - Measured return loss and rejection of a 10 % bandwidth, 2-pole coaxial ceramic filter at 155 MHz .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Electronic and Fiber Optic Components
mechanically coupled pairs of resonators, and ceramic ladder filters , covering a frequency range from 50 Hz to 10 MHz .
-
A front end to vehicular communications
[8] Mini-Circuits, "LFCN-6000 ceramic low-pass filter, dc to 6000MHz." [9] Mini-Circuits, "HFCN-3800 ceramic high-pass filter , 4250 to 1000 MHz ." [ 10 ] Hittite, "HMC536MS8G GaAs MMIC positive control T/R switch, dc to 6GHz." [11] A …
Indicates content that may require registration and/or purchase.