Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz Low Pass Filter
- Frequency (Fc): 10 MHz
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz LC Low Pass Filter
- Frequency (Fc): 10 MHz
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Filtronetics, Inc.
Description: Cut-off: 1.0 dB @ 500 MHz, Rejection: 670 MHz-30 dB, Ripple: 0.2 dB, IL: 1.0 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or
- Low Pass Cutoff Frequency: 0.003 to 25,600 kHz
- High Pass Cutoff Frequency: 0.003 to 25,600 kHz
- Analog Input Channels: 3 #
- Operating Temperature: 32 to 122 F
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Smiths Interconnect, a Molex company
Description: thereby reducing the amount of trial and error alignment. Features & Benefits 5 MHz to 10 GHz Bandwidth: 100% Bandpass, lowpass, hipass, or notch Surface mounts, pins or connectors Monotonic and elliptic responses Applications Transmit/Receive Modules Up/Down Converters Instrumentation
- Frequency (Fc): 5 to 10,000 MHz
- Filter Type: Bandpass, Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2000)-01S is a suspended stripline low pass filter. The pass band is DC-2GHz.lt has excellent rejection ≥50dB@2.5-6GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/18000)-982S is a microstrip lowpass filter. The pass band is DC-18000MHz.lt has excellent rejection ≥50dB@20700-25000MHz. It has a maximum insertion loss of 1.0dB. The lowpass filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 18,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 2,500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/3000)-03S is a suspended stripline low pass filter. The pass band is DC-3GHz.lt has excellent rejection ≥50dB@3.8-8GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 3,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Mini-Circuits
Description: like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: like ECM, ECCM, ELINT and ultra- broadband receivers. Low pass, high pass, band pass, band stop, diplexer and multiplexer designs can be realized with this technology. Advanced filter design and construction can achieve stopband width greater than 6x the center
- Insertion Loss: 1 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BFHK-1252+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 10.9 – 13.9 GHz is as low as 2.8 dB, with typical stopband
- Insertion Loss: 12.3 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BPJC-542R+ is an LTCC bandpass filter with a passband from 4900 to 5900 MHz, opti- mized for use in Wi-Fi high-band applications. This model provides 1.0 dB passband insertion loss, 40 dB lower stopband rejection and 34 dB upper stopband rejection. The filter is
- Insertion Loss: 5,400 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Richardson RFPD
Description: Small Form Factor UHF (225-400) MHz Tunable Bandpass Filter Features +27dBm CW Continuous Power Handling Low Insertion Loss (4.0dB typ) 15dB Selectivity (typ) @ +/- 10% Low Power Consumption (<100> Applications Military Radios Military Radar SATCOM Test and
- Bandwidth: 225,000 to 400,000 kHz
- Insertion Loss: 4 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz Lowpass Filter
- Frequency (Fc): 10 MHz
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz LC Lowpass Filter
- Insertion Loss: 0.35 dB
- Package Type: Connectorized
- Filter Type: Low Pass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 10MHZ, EMI RFI Filter, RF Filters. This
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF FILTER LOW PASS 14MHZ 1206 Product overview: SCLF-10.7+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF FILTER LOW PASS 12.2MHZ 1206 Product overview: SCLF-10+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI Filter Low Pass RC-Circuit 800MHz to 3000MHz Flat Style SMD T/R Product overview: IP4264CZ8-10-TTL,1 from Nexperia is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is
- Operating Temperature: -30 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 14MHZ BNC
- Bandwidth: 11,000 kHz
- Insertion Loss: 1 dB
- Connector: BNC
- Filter Type: Low Pass
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER LOW PASS 12.2MHZ 1206
- Frequency (Fc): 12.2 MHz
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additioanl Features: Cutoff Frequency: 1800 MHz Number of Sections: 10 Input
- Filter Type: Low Pass
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 5MHZ LOW PASS 10UMAX
- Cutoff or Center Frequency (Fc): 5,000 kHz
- Cutoff Frequency (Fc): 5,000 kHz
- Features: 6th Order, Other
- Filter Category: Active Filter
-
Supplier: DigiKey
Description: Low Pass Filter IC Low Pass 6th Order 5MHz 10-uMAX-EP
- Supply Voltage (VS): 4.5 to 5.5 volts
- Cutoff or Center Frequency (Fc): 5,000 kHz
- Cutoff Frequency (Fc): 5,000 kHz
- Features: 6th Order, Other
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880157 is designed to offer superb S-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage
- Frequency (Fc): 2,560 MHz
- Bandwidth: 30,000 kHz
- Insertion Loss: 3.8 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage
- Frequency (Fc): 1,280 MHz
- Bandwidth: 19,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 3CH ESD PROT 8USON Low Pass RC (Pi) 3 294MHz (Cutoff) - 100 - R = 100 Ohms C = 20pF Yes 2nd Data Lines for Mobile Devices 8-UFDFN Exposed Pad 0.083"" L x 0.063"" W (2.10mm x 1.60mm) 0.026"" (0.65mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 4CH ESD PROT 10BGA Low Pass RC (Pi) 4 108MHz (Cutoff) 40dB @ 1GHz ~ 3GHz 100 - R = 100 Ohms C = 30pF (Total) Yes 2nd Data Lines for Mobile Devices 10-XFBGA DSBGA 0.061"" L x 0.041"" W (1.56mm x 1.05mm) 0.013"" (0.32mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 933175-SCLF-10+ Features: 12.2MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 4 PC Pad Mounting: Surface Mount
-
Supplier: L-com, Inc.
Description: L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG)
- Frequency: 698 to 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: L-com, Inc.
Description: L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG)
- Frequency: 698 to 2,700 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Krohn-Hite Corporation
Description: is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting
- Low Pass Cutoff Frequency: 0.000029999999999999997 to 1,000 kHz
- High Pass Cutoff Frequency: 0.000029999999999999997 to 300 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
manufacture filters from 200 MHz up to 8 GHz, with high power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com
Conduct Research Top
-
Advantage's of Microchip's Cascaded Op Amps
A. This results in an The output of op amp A is connected internally to the overall performance improvement when driving heavy non-inverting input of op amp B (see Figure 1). Com- loads (e.g., 1 k?). /V = pin # 1)bining these into one pin (V OUTA INB+ It is also possible to make a low-pass filter using just S
More Information Top
-
Phase-synchronization in UWB receivers with sampling phase detectors
The cases of in phase and out of phase pulses (pulse repetition frequency 20 MHz) and the appropriate 10 MHz low pass filtered IF-signals are shown in Fig.2, Fig.3, and Fig.4.
-
Clinical Application Of High Resolution Digital Image Storage For General Radiography
The video signal is passed through a 10 MHz low pass filter before digitization to eliminate aliasing.
-
The Use Of A Digital Store To Provide Pulsed Fluoroscopy And Stored Images During Gastro-Intestinal Examinations
The video signal is passed through a 10 MHz low pass filter to eliminate aliasing.
-
Precision Measurements Using a 300 mV Josephson Arbitrary Waveform Synthesizer
(b) Measured voltage lin- earity vs. frequency for peak amplitudes of the odd harmonic tones with (solid circles) and without (open squares) a 10 MHz low pass filter between the acJVS output and the digitizer input.
-
Wavelength standard in 543 nm and the corresponding 127I 2 hyperfine transitions
After passing a 10 MHz low pass filter (Mmi-circuit BLP-10.7)to eliminate the residual beat note by the other longitudinal mode, the actual beat frequency is measuredby a frequency counter .
-
Reliable Design of Electronic Equipment
Consider a lumped 10 MHz low pass filter with discrete inductors and capacitors.
-
A Novel Proof Test for Silicon Nitride Balls
The AE signal was amplified (Panametrics 5072R, Waltham, MA) by 40 dB and a 10 MHz low pass filter was used.
-
Suppression of mode switching noise in wavelength stabilized laser diodes by external Bragg gratings
Noise measurements were performed by AC coupling of the detector signal with 10 MHz low pass filter .
-
Novel fast laser scanning heterodyne differential-phase/fluorescence confocal microscopes for imaging live biological samples
RF i and RE2 are 11 MHz amplifiers, LP1 an 11MHz low pass filter, LP2 and LP3 are 250 kHz low pass filters, BP is an 11 MHz bandpass filter, LP 10 MHz low pass filter , w1 and w2 are 75 and…
-
Target detection and quantification using a hybrid hand-held diffuse optical tomography and photoacoustic tomography system
The second stage electronics consists of dual-channel two-stage variable gain amplifiers (Analog Devices AD604), 10 MHz low pass filters (Mini-Circuits SCLF-10), and 12-bit analog-to-digital convert- ers running at 50 MS/s.
Indicates content that may require registration and/or purchase.