-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB BOARD, RELAY BOARD, 10 AMPS, 120 VAC, 28 VDC, 10-RELAY DRY CONTACT, TWO 15-POSITION TERMINAL STRIPS, ONE 12-POSITION TERMINAL STRIP, 100 VOLT/ 1000 MICRO FARAD CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243357-SOFT E1 KIT Category: Kits>Capacitor Kits Series: C Features: Soft Termination Applications: Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 25 ~ 630V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 10µF Mounting Type: Surface
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 630 volts
- AC Rated Voltage (WVAC): 25 to 630 volts
-
Description: Features : ● metallized polyester film, non inductive winding structure ● wide capacity range, small volume and light weight ● good self-healing and long service life ● flame retardant epoxy powder encapsulation
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 1,250 volts
- Packing Method: Bulk Pack, Tray / Rail
-
-
Description: Double sided metallized, high dv/dt. Widely used in high-voltage and high-frequency pulse circuits. Max operation temperature: 125°C. Applications: New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
- Capacitance Range: 0.047 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 to 2,000 volts
- Operating Temperature: 125 C
-
Description: Features : ● x2 capacitor and discharge resistor are internally connected in parallel ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit
- Capacitance Range: 0.22000000000000003 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Description: Features : ● applicable to the starting and operation of single-phase motor powered by 50Hz 60Hz AC power supply ● good self-healing ● stable performance and strong reliability ● explosion proof design, safer
- Capacitance Range: 5.000000000000001 to 85.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Knowles
Description: A range of MLC chip capacitors in Stable EIA Class II dielectric with special testing for long term reliability. They are designed for optimum reliability; burned in at elevated voltage and temperature, and 100% physically and electrically inspected to ascertain conformance to strict
- Capacitance Range: 0.0068 to 100,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: A range of chip capacitors, available in sizes 0805 to 7565, designed to operate from -55°C to 160°C, (Class II Dielectric) and from -55ºC to 200ºC (C0G/NP0 and Class II Dielectrics). Voltage ratings of 25V to 4kV. Features: Stable 250°C Operation Compact SMD Chip Polyterm® Termination Option
- Capacitance Range: 0.000001 to 18 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 4,000 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307229-SFT44T40-7.5J291E-0DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 3.030" (76.96mm) Standard Package: 1 Capacitance: 7.5µF, 40µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric
- Capacitance Range: 7.500000000000001 to 40.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
-
Supplier: Knowles
Description: A range of Radial Leaded capacitors available in sizes 1515 to 7565 designed to operate from -55ºC to 200ºC in C0G/NP0 and Class II dielectrics. Voltage ratings of 25V to 500V. These capacitors find typical application in very harsh environments where isolation and protection of the
- Capacitance Range: 0.0015 to 18 microF
- DC Rated Voltage Range (WVDC): 25 to 500 volts
- Operating Temperature: -55 to 200 C
- Electrostatic Capacitors: Ceramic COG (NPO)
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 0.001 to 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 2,000 volts
- AC Rated Voltage (WVAC): 250 to 480 volts
- Operating Temperature: -25 to 85 C
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 0.000009999999999999999 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 50,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications.
- Capacitance Range: 1 to 680,000.0000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 550 volts
- Operating Temperature: -40 to 125 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: AVX Corporation
Description: Controlled Self-healing technology, the segmented capacitors comprises several million elements, each protected by “fuse gates”. During operation, any dielectric breakdown becomes insulated locally, minimizing the risk of short circuit and the capacitor continues functioning normally.
- Capacitance Range: 5.000000000000001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 1,000 to 1,700 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors, Leaded Capacitor
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: KEMET Electronics Corporation
Description: Applications Industrial, Automtive, Defense & Space Grade High reliability Commercial Off-the-Shelf (COTS) Applications requiring very low ESR, Increased remperature stability or benign failure mode Features & Benefits High capacitance in the smallesr possible size Low ESR & surge current robust
- Capacitance Range: 0.1 to 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 to 50 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/40UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 40.00000000000001 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not
- Capacitance Range: 7.500000000000001 to 25.000000000000004 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Trigon Components, Inc.
Description: SERIES CAE DESCRIPTION Ultra Miniature CAPACITANCE RANGE 0.1 to 100uF VOLTAGE RATING 6.3V to 50V OPERATING TEMPERATURE -40 to +85°C PACKAGE Radial 4x7 to 6.3x7 FEATURE •This series is designed to meet the demand of equipments for greatly reduced size and thickness. Such as VCR, Car Radio,
- Capacitance Range: 0.1 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS UP22: axial leads UP26: radial tabs/low profile UP27: radial tabs/high profile New high capacitance, simple design capacitor supporting DC voltage up to 3000VDC, with high current handling capability. Unlytic polypropylene in an oval polyester wrap with epoxy end fill.
- Capacitance Range: 2 to 85.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 3,000 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Samsung Electro-Mechanics
Description: The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as
- Capacitance Range: 0.000001 to 22 microF
- DC Rated Voltage Range (WVDC): 10 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: ISC Sales, Inc.
Description: your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at
- Capacitance Range: 2 to 100.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Technology: Film Capacitors
-
Supplier: RCD Components, Inc.
Description: LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum,
- Capacitance Range: 0.00000047000000000000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 4,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Electrocube, Inc.
Description: Made-to-order, custom electrical designs With hundreds of combined years of electrical design capabilities, the Electrocube team precision designs, manufactures and tests custom film capacitors to meet client’s specifications – including unique sizes, cases, fills, wraps, configurations and
- Capacitance Range: 0.0001 to 150 microF
- Applications: Aerospace, High Current, High Frequency, High Voltage Capacitor
- Technology: Film Capacitors
- Features: Military Standards, Other
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- Capacitance Range: 0.00000010000000000000001 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Capacitance Type: Fixed
- Technology: Multilayer
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a snubber plastic shell film capacitor that matches following SPEC. 1. FSN series snubber plastic shell film capacitor is suitable for the IGBT module circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic
- Capacitance Range: 0.047 to 12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 to 3,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: Samsung Electro-Mechanics
Description: 01005 25 0.4±0.02 0.2±0.02 0.2±0.02 0.07~0.14 03 0201 25/50 0.6±0.03 0.3±0.03 0.3±0.03 0.15±0.05 05 0402 50 1.00±0.05 0.50±0.05 0.50±0.05 0.25±0.10 10 0603 50/100 1.60±0.10 0.80±0.10 0.80±0.10 0.30±0.20 250 1.60±0.15 0.80±0.15 0.65±0.10 0.30±0.20 21 0805 250
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: ASC Capacitors
Description: These capacitors are used in a variety of printed circuit board through hole applications such as instrumentation, sample and hold, filtering, power supplies, timing and coupling/decoupling circuits. They are accommodated with wide temperature and frequency ranges depending on the
- Capacitance Range: 0.001 to 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Applications: General Purpose
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Samsung Electro-Mechanics
Description: Tantalum capacitors are general-type capacitors that perform electric charging and discharging, and remove noise. They are widely used in electronic equipment. Tantalum capacitors are divided into manganese dioxide type and conductive polymer type, depending on the type of
- Capacitance Range: 0.15 to 685 microF
- DC Rated Voltage Range (WVDC): 2.5 to 35 volts
- Capacitance Type: Fixed
- Applications: General Purpose
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally
- Capacitance Range: 1 to 4,000.0000000000005 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a snubber capacitor PET tape, axial, pin type film capacitor that matches following SPEC. 1. FSN series snubber capacitor PET tape, axial, pin type film capacitor is suitable for the IGBT module circuit in solar inverter, wind power converter, inverter,
- Capacitance Range: 0.047 to 12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 to 3,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Capacitance Range: 0.1 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a combination of
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Inverter TIG Welders and Generators
You need a resistor (43 k to 51 K, 1/4 or 1/2 watt or more) and capacitor ( 10 micro farads at 2 X the open voltage of the welder ~ 40 to 60 volts ) and a digital voltmeter -- connect the resistor to …
-
CR4 - Thread: voltage, split capacitor, and induction motor
For a typical 1 horsepower 230 volt three phase motor to work well on single phase you will need two AC motor run (power factor correction capacitors ) of around 10 micro farads each.
-
Need some help on getting plasma cutter to work
They were both 10 micro farad , 35volt capacitors so that's what I bought.
-
Need some help on getting plasma cutter to work
They were both 10 micro farad , 35volt capacitors so that's what I bought.
-
High resistance grounding of low voltage systems: a standard for the petroleum and chemical industry
In the above example, a 10 micro - Farad , 600 Volt capacitor was inserted in parallel with the resistor.
-
CR4 - Thread: Phase Conversion
For a typical 1 horsepower 230 volt three phase motor to work well on single phase you will need two AC motor run capacitors (C1 and C2) of around 10 micro farads each and preferably with at least a 300 VAC rating …
-
Design a 10 kJ IS Mather Type Plasma Focus for Solid Target Activation to Produce Short-Lived Radioisotopes 12 C(d,n)13 N
In this article, the design conditions of a 10 kJ, 15 kV, 88 micro farad capacitor bank Iranian Sun (IS) Mather type .
-
Single event burnout sensitivity of embedded field effect transistors
The SEB cross-sectionsfor two UCC1806devices,biased at 10 V, with 100 micro - farad bypass capacitor are shown in' Figure 13.
-
Hard-facing with electro-spark deposition. Final report
Capacitors range in size between 10 and 1000 micro - farads , while .
-
Soft-starting techniques for low cost single-phase to three-phase drive system configuration
… 110 volts in (2 s to simulation), (8 s to experimental results) It was used the induction motor of appendix A PWM Carrier Frequence: (2,4 Khz simulation) ( 10 Kz experimental results) Capacitors : 2 x 4400 micro farad (Input filter inductance) xF …
Indicates content that may require registration and/or purchase.