Products/Services for 10 Minute Spring Wound Timers
-
Mechanical Timers - (73 companies)...timers open and close a circuit based on the position of internal or external clockwork. Spring-driven timers use a spring and trip lever to generate mechanical action. Dashpot timers pass compressed air or hydraulic fluid into or out of a contained...Timer TypesAudible AlarmDial Indicator -
Power Springs and Spring Motors - (22 companies)Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had... -
Torsion Springs - (252 companies)Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs... -
Compression Springs - (434 companies)...devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today. Compression springs are the most recognizable spring and are intended to oppose compaction in the direction of the axis... -
Extension Springs - (281 companies)Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring... -
Flat Springs - (104 companies)...through a spring eye on either end of the spring. Flat coil springs are also used in automotive applications. They are flat springs used with a counterweight to control the action of valves, such as in a vehicle exhaust system. A flat coil spring is wound...
-
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
-
Die Springs - (58 companies)Corp. further delineates their coding by spring material. Wind Direction. Die springs are wound in either a clockwise or counter-clockwise direction. Since the load is applied laterally, wind direction is usually unimportant. Die Spring Ends. Die...
-
Constant Force Springs - (40 companies)...tightly coiled around itself and the spring terminal attached to the load force. The inner diameter may be attached to a rotating drum. The resistance is provided by the spring's attempt to return to its natural, wound condition. Material width...
-
Spring Winding Services - (262 companies)...that provide suspension support for cyclic loads. They are used most commonly in automobile suspensions. Power springs or clock springs are spiral-wound metal strips that store and release rotational energy. They are used in clock and mechanical motors, rewind...
Product News
-
Fargo Controls, Inc.
Elapse Timers - LCD Battery Powered Timers Fargo Controls, Inc. The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired... (read more)Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
Finder S.p.A. con unico socio
ELECTRONIC STAIRCASE TIMER Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off. 4 functions: Step relay. Timing Step relay. Staircase timer. Light ON. Terminal for reset (centralised switch off). Time setting from 30 seconds to 20 minutes. "Zero crossing " load switching. Suitable for 3 or 4 wire systems, with automatic recognition. Compatible with movement detectors (18 series). LED status indicators. Cadmium free contact material. Can be used... (read more)Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and supports Modbus protocol. This series can be connected to a PC for programming and logging of data. The Timer has 10 output modes, 10 timing ranges in 3 configurations. The Counter has 12 output and 5 input modes in 6 configurations and scaling... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Finder S.p.A. con unico socio
Multi-function staircase timer Type 14.01 Staircase timer, Multi-function with 16 A output contact, "switch-off warning " option, 17.5 mm wide. Functions: - Timed staircase light (can be reset) - Timed staircase light (can be reset) + Stair maintenance - Timed staircase light (can be reset) with switch-off warning - Timed staircase light (can be reset) with switch-off warning + Stair maintenance - Timed step relay - Timed step relay with switch-off warning - Step relay - Light ON. Time scales from 30 s to 20 min. Zero... (read more)Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
Altech Corp.
Digital Multi-Timers for Precise Control Altech's AMT33 Series Programmable Digital Multi-Timers provide flexible timing control for a variety of automation applications. With two independently selectable output channels and a compact design, these timers offer convenient programming and installation. 33 Timing Functions: Multiple timing modes accommodate different control requirements. Wide Timing Range: Adjustable from 0.1 seconds to 999 days with +-0.01% timing accuracy. Dual Outputs: Two separate SPDT output channels... (read more)Browse Digital Timers Datasheets for Altech Corp. -
Finder S.p.A. con unico socio
Versatile & Power-Packed Modular Timer! Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions: * AI: On-Delay. * DI: Interval. * SW: Symmetrical flasher (start pulse On). * BE: Off-delay with control signal. * CE: On and Off-Delay with control signal. * DE: Interval with the control signal on. Features include: Six time scales from 0.1 s to 24 h. High input/output insulation. "Blade + cross ": both flat blade and cross-head screwdrivers can be used to adjust the range and function... (read more)Browse Electromechanical Timers Datasheets for Finder S.p.A. con unico socio -
Arnold Magnetic Technologies
Precision layered or random wound coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom-engineered coils use high quality, bondable magnet wire to reach the specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Harbory Filtration
PP String Wound Cartridge for Industrial Product Overview. Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer-controlled to ensure consistent density and pore size distribution from the outer surface to the inner core. This design allows larger particles to be trapped in the outer layers while finer contaminants are captured closer to the core, maximizing dirt-holding capacity and extending service life. The cartridges are available in a wide... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Arnold Magnetic Technologies
High quality, custom engineered Bobbin Wound Coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. Click here to see (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Zhejiang Lisheng Spring Co., Ltd.
Wave Spring Types and Applications As equipment continues evolving toward higher precision, compact designs, and improved reliability, wave springs have become an important solution for space-constrained applications requiring controlled force and efficient load management. Different manufacturing methods and structural designs provide distinct performance characteristics, allowing engineers to select the most suitable spring for specific operating conditions. Manufacturing Methods. Coiled Wave Springs:Manufactured through... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
-
INTERMATIC Timers - Electrical - Grainger Industrial Supply
• Mechanical Timer , Spring Wound , Timing Range 0 to 15 Minutes , Contact Form SPDT, HP @ 120V 1, HP @ 240V 2, Load Capacity @ 125V 20 (Inductive)/7 (Tungsten) Amp, Load Capacity @ 250V 10 Amp, Load Capacity @ 277V 10 …
-
Lighting Timers - Grainger Industrial Supply
• Mechanical Timer , Spring Wound , Timing Range 0 to 15 Minutes , Contact Form SPDT, HP @ 120V 1, HP @ 240V 2, Load Capacity @ 125V 20 (Inductive)/7 (Tungsten) Amp, Load Capacity @ 250V 10 Amp, Load Capacity @ 277V 10 …
-
Mechanical Timers - Grainger Industrial Supply
• Mechanical Timer , Spring Wound , Timing Range 0 to 15 Minutes , Contact Form SPDT, HP @ 120V 1, HP @ 240V 2, Load Capacity @ 125V 20 (Inductive)/7 (Tungsten) Amp, Load Capacity @ 250V 10 Amp, Load Capacity @ 277V 10 …
-
Indoor Timers - Grainger Industrial Supply
• Spring Wound Timer , Timing Range 30 Minutes , Contact Form SPST, Power Rating @ 125 VAC 1 HP, Power Rating @ 250 … … Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ …
-
Lighting Controls - Grainger Industrial Supply
• Spring Wound Timer , Timing Range 30 Minutes , Contact Form SPST, Power Rating @ 125 VAC 1 HP, Power Rating @ 250 … … Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ …
-
$50-$60 Timers - Electrical - Grainger Industrial Supply
• Spring Wound Timer , Timing Range 60 Minutes , Contact Form SPDT, Power Rating @ 125 VAC 1 HP, Power Rating @ 250 … … Capacity @ 125 VAC 20 (Inductive)/7 (Tungsten) Amps, Load Capacity @ 250 VAC 10 Amps, Load Capacity @ …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92186/897206877-MIT.pdf?sequence=2
To begin the timing, another separate gear train is wound by the user with its own main oscillating torsion spring (Figure 4). 10 (A) HERMLE FLOOR CLOCK (B) WESTCLOX ARDMORE TWIN BELL ALARM CLOCK (C) INTERMATIC SIXTY MINUTE WALL TIMER (D) TAYLOR SIXTY MINUTE MECHANICAL TIMER .
-
Coleman Cable 59718 60 Minute In Wall Spring Wound Countdown Timer, Almond at PlumberSurplus.com
Coleman Cable 59718 60 Minute In Wall Spring Wound Countdown Timer , Almond Features: • + 10 to 40° C operating temperature .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… breeches_N|7 fissile_J|2 submachine_gun_N|7 gas_pressure_N|5 brew_V|13 brewery_N|5 along_R|21 briarroot_N|1 tree_heath_N|1 miscellaneous_J|11 curio_N|1 baked_J|79 kiln_N|13 trowel_N|6 bricks_and_mortar_N|1 bride_N|18 railway_N|25 denture_N|4 configuration_N|18 t-network_N|1 shunt_N|4 bridge_V|1 series_circuit_N|2 headgear_N|3 headstall_N|1 snaffle_bit_N|1 curb_N|8 timer _N|4 jockey_shorts_N|1 penal_institution_N|5 chain_mail_N|4 … … textured_J|2 finish_N|39 hatchet_N|4 loom_V| 10 obviate_V|1 seam_N|23 stern_J|21 stab_N|7 … … made_J|4 graphic_art_N|4 writing_board_N|2 alligator_clip_N|1 earring_N|4 sunglasses_N|2 sunglass_N|2 shears_N|9 shear_N|9 shrubbery_N|1 lounge_N|3 legislative_J|21 put_over_V|1 minutes _N|18 clockwork_N|1 high_up_R|3 … … lacelike_J|1 drawstring_N|2 horse_cart_N|1 haulage_N|2 big_gun_N|2 power_shovel_N|3 dress_uniform_N|1 beaver_fur_N|1 sore_J|16 toilet_articles_N|2 lounge_V|3 combat_area_N|1 first_aid_N|2 wounded _J|4 mirror_V|4 formalwear_N|1 … … horseback_rider_N|2 hoe_N|5 pick_N|9 mattock_N|1 6th_J|33 masterpiece_N|1 byzantine_architecture_N|1 mosque_N|8 camelhair_N|1 upholstery_N|8 u-shaped_J|13 spiral_ spring _N|1 balance_wheel_N|2 gun_trigger_N|1 …
-
Perinatal Influences of Melatonin on Testicular Development and Photoperiodic Memory in Siberian Hamsters
A bone flap was retracted and the pineal gland exposed and removed; after the bone flap was returned to its original position and the wound was closed with a tissue adhesive … … pups were re- warmed for several minutes under a lamp and … Infusions were delivered by a syringe pump (flow rate ¼ 0.017 ml/h; Razel Scientific Instruments, Stamford, CT, USA) loaded with 1-ml syringes and controlled by a digital timer (Intermatic, Spring Grove, IL, USA). … a saline vehicle) or the vehicle over the course of 5, 7 or 10 h per day …
Indicates content that may require registration and/or purchase.