-
Supplier: Newark, An Avnet Company
Description: 10MM BUSBAR TERMINAL 10 - 2 AWG- CU BAND
-
Supplier: Newark, An Avnet Company
Description: Busbar terminal block; for (10 x 3) mm busbars; 12-pole; without push-buttons; 4 mm ; 4,00 mm ; blue
-
Supplier: Rittal North America LLC
Description: Article number: SV 9675.212 Version For distribution busbar systems behind the compartment For distribution busbar system in the compartment (indoors) Product description Prepared for the connection of T-connector kits. Material E-Cu Length 1,610 mm ( 63.4 ˝ ) Version Also
- Busbar (Conductor) Material: Other
-
-
Supplier: Newark, An Avnet Company
Description: Busbar terminal block; for (10 x 3) mm busbars; 12-pole; without push-buttons; 4 mm ; 4,00 mm ; dark gray
-
Supplier: Newark, An Avnet Company
Description: Busbar terminal block; for (10 x 3) mm busbars; 12-pole; without push-buttons; 4 mm ; 4,00 mm ; light gray
-
Supplier: TE Connectivity
Description: Contact Features Contact Current Rating (Max) (AMP) : 33 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3.2 - 4.3 MM [.125 - .169 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 9, 10 Wire Size Search (MMSQ) : 5, 6
- Amp Rating: 33 amps
- Busbar Type: Single Conductor Busbars
-
Supplier: Radwell International
Description: N/PE BUSBAR SUPPORT F R FLAT COPPER PROFILES FOR 5/10 MM BUSBARS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: ZX429 Copper Bar 100x10x3000mm
- Busbar (Conductor) Material: Copper
-
Supplier: Rittal North America LLC
Description: Article number: SZ 2364.000 Applications Terminal clamps up to 6 mm² (fine-wire conductors) Terminal clamps up to 10 mm² (single-wire or multi-wire conductors) Main terminal clamp up to 35 mm² Supply includes PE busbar 42 screws (prefitted) Dimensions Length: 699
-
Supplier: Rittal North America LLC
Description: For E-Cu busbars 12 x 5 - 30 x 10 mm.
- Busbar (Conductor) Material: Other
-
Supplier: Siemens Energy Sector
Description: 2500 Degree of protection - Primary part Degree of protection - Secondary part IP65 IP3XD IP65 IP3XD IP65 IP3XD IP65 IP3XD Dimensions - Width - Depth - Height (Standard) mm mm mm 600 1625 2350 600 1625 2350 600 1625 2350 600 1625 2350
- Maximum Voltage: 40,500 volts
- Maximum Current: 40,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: TE Connectivity
Description: [.157 INCH ] Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Shape & Form : Multiple Contact Band/CROWN BAND Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Dimensions Connector Height : 10 MM [.394
- Voltage Rating: 48 volts
- Current Rating: 200 amps
- Number of Contacts: 1 #
- Connector Type: Board-to-Board Connector, USB Connector
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 100 MM 10 MM 100 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 2000 AMPERE ERIFLEX[R] BRAND WEIGHT 63.36 LB "
- Amp Rating: 2,000 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Allied Electronics, Inc.
Description: Insertion Bridge, Red Color, 10 Number of Position Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections.
-
Supplier: Heilind Electronics, Inc.
Description: POWERLOK G1 10MM 1 POS RCPT FLAT BUSBAR W KEY
- Gender: Female / Jack
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors 10MM 3 WAY RCPT D10 BUSBAR HOLE
- Voltage Rating: 1,000 volts
- Termination Types: Crimp
- Features: Other
- Mounting Style: Panel Mounted
-
Supplier: Heilind Electronics, Inc.
Description: POWERLOK G1 10MM 1 POS RCPT FLAT BUSBAR Y KEY
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: POWERLOK G1 10MM 3 POS RCPT FLAT BUSBAR X KEY
-
Supplier: Heilind Electronics, Inc.
Description: POWERLOK G1 10MM 1 POS RCPT FLAT BUSBAR W KEY
-
Supplier: RS Components, Ltd.
Description: Busbar carrier; for busbars Cu 10 mm x 3
-
Supplier: RS Components, Ltd.
Description: Busbar carrier; for busbars Cu 10 mm x 3
-
Supplier: WAGO
Description: Busbar carrier; for busbars Cu 10 mm x 3 mm; flexible; for DIN 35 rail; silver-colored
-
Supplier: WAGO
Description: Ground busbar terminal block; for (10 x 3) mm busbars; CAGE CLAMP®; 16,00 mm²; green-yellow
- Operating Temperature: -35 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: BUSBAR FOR ESX10-T 500MM
-
Supplier: DigiKey
Description: PLS 1600 BUSBAR E-CU 2400X10MM
-
Supplier: Radwell International
Description: BUSBAR TERMINAL BLOCK, FOR (10 X 3) MM BUSBARS, 12-POLE, WITHOUT PUSH-BUTTONS, 4 MM², 4,00 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUSBAR COVER, THERMALLY MODIFIED HARD PVC, COLOUR: RAL 7035, 1000MM, 12X5-30X10MM, MAY BE CUT INDIVIDUALLY TO REQUIRED LENGTH, TO FIT BUSBARS: BUSBAR E-CU. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Radwell International
Description: BUSBAR ADAPTER SYSTEM BUSBAR ADAPTER, WIDTH 45 MM 40 MM SYSTEM, 5+10MM RAIL STR. WITH 1 MOUNTING RAIL 35MM, UP TO 25A FOR CIRCUIT-BREA KER 3RV10, SIZE S00, S0, LENGTH 120MM,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: "Flat, Busbar Ground Braid 0.540"" (13.72mm) - Width X 0.3' (0.10m) 10 AWG"
- North American (AWG): 10 AWG
- Strap Types: Braid
- Material: Copper
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of a 1 A measuring transducer and a Rogowski coil with signal line. Length of Rogowski coil: 300 mm, diameter: 95 mm. Length of signal line: 10 m. The Rogowski coil measures the AC current of busbars and power lines.
- Operating Temperature: 20 to 70 C
- Type / Applications: Bar
- Transformer Category: Current Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of a 1 A measuring transducer and a Rogowski coil with signal line. Length of Rogowski coil: 600 mm, diameter: 190 mm. Length of signal line: 10 m. The Rogowski coil measures the AC current of busbars and power lines.
- Operating Temperature: 20 to 70 C
- Type / Applications: Bar
- Transformer Category: Current Transformer
-
Supplier: Rittal North America LLC
Description: type TS 45D Note The technical data may vary for UL applications. Number of poles 3-pole PinBlock Yes Support frame support Yes Dimensions Width: 45 mm Height: 272 mm ( Width: 1.77 ˝ Height: 10.7 ˝ ) Support rails Qty/height 1 / 10 mm ( 0.39 ˝ ) Suitable for
- Amp Rating: 32 amps
- Busbar (Conductor) Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Insertion Bridge, Red Color, 10 Number of Position Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. Ground Blocks are designed for either 35 or 32 mm rail. High-density design features screw-cage clamps for reliable connections.
-
Supplier: PennEngineering®
Description: axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanical attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and
- Length: 1.968505 inch
- Fastener Standards: ASME / ANSI
- Material: Bronze / Copper Base Alloy
- Metric: M10
Find Suppliers by Category Top
Featured Products Top
-
Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Featuring a quick connect and locking system design, these robust, cost-effective connectors are ideal for power system connection applications. They are a reliable alternative to common compression lugs. The SURLOK Plus 8.0mm and 10.3mm are field installable. Using industry standard (read more)
Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions