-
Supplier: Microchip Technology, Inc.
Description: Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6825: Ocelot Unmanaged Application Software Package for 8051-based L2 Enterprise Switches Ethernet Switches 1G Copper PHYs Low-power and single-chip industrial switch Four integrated
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET UNMANAGED SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps; Product Range:-RoHS
-
Supplier: Allied Electronics, Inc.
Description: The Spider family of switches provides users with an economical, yet highly reliable ethernet switch. All cooper/RJ45 ports are 10/100 auto-negotiating and auto-crossing. The Spider family will work either patch or cross-over cables. Features: DIN Rail Mount 24 VDC
-
-
Supplier: Brainboxes Limited
Description: Light Industrial/Commercial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable for easy wiring. Power consumption is optimised based
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Light Industrial/Commercial Ethernet 5 Port unmanaged switch. Galvanically Isolated Ports. Power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with for easy wiring. Power consumption is optimised
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Advantech
Description: 16-port Fast Ethernet Unmanaged Switch Provides 16 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports DIP Switch Configuration: QoS/BSP/VLAN Supports EMC Level 4 protection for
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: (Media Independent Interface). Useful configurations include a stand alone eight port switch as well as a eight port switch with a routing element connected to the extra MII port. The additional port is also useful for a public network interfacing. The KS8999 is designed
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: Robust, Compact and DIN-Rail Mount Easy-to-Set-Up and Easy-to-Configure 5-Port Power Over Industrial Ethernet Switch Eliminates the Need for Power Wiring Industrial Operating Temperature: –25 to +75°C Industrial Storage Temperature: –40 to +80°C
-
Supplier: Allied Electronics, Inc.
Description: Robust, Compact and DIN-Rail Mount Easy-to-Set-Up and Easy-to-Configure 5-Port Power Over Industrial Ethernet Switch Eliminates the Need for Power Wiring Industrial Operating Temperature: –25 to +75°C Industrial Storage Temperature: –40 to +80°C
-
Supplier: Brainboxes Limited
Description: Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Network Switches - Ethernet;Switch;Unmanaged;DIN Rail;8XRJ45 10/100 MBPS Port, 943686003 -- 70055995Supplier: Allied Electronics, Inc.
Description: Ethernet;Switch;Unmanaged;DIN Rail;8XRJ45 10/100 MBPS Port, 943686003
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, 16 PORT, UNMANAGED, 10/100BASET(X) PORTS, EDS-2016-ML SERIES
-
Supplier: L-com, Inc.
Description: EtherWAN's EX16900 Series Unmanaged Gigabit Switches are perfect for home or small office environments where only a few connections are needed, but high speed is a requirement. This switch provides 5 10/100/1000TX RJ45 ports. Features Easy to use plug and play operation.
- Number of Ports: 5 #
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Hirschmann SPIDER unmanaged Industrial Ethernet Rail Switches are the perfect small form factor solution for your Industrial Ethernet connectivity needs. Each Switch features store and forward operation which stops corrupt packets from entering your network and five
- Number of Ports: 3 #
- Features: Switch
-
Supplier: L-com, Inc.
Description: The Hirschmann SPIDER unmanaged Industrial Ethernet Rail Switches are the perfect small form factor solution for your Industrial Ethernet connectivity needs. Each Switch features store and forward operation which stops corrupt packets from entering your network and five
- Number of Ports: 5 #
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The NG5P 5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings
- Form Factor: Desktop / Standalone
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The NG8P 8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings
- Form Factor: Desktop / Standalone
- Features: Switch
-
Supplier: L-com, Inc.
Description: speed (10 Mbps or 100 Mbps) for corresponding connections. Compatible with Sixnet, Stride, Hirschmann, and other industrial Ethernet Switches. Supports operating temperatures from -30°C ~ +75°C. Features 8 ports, RJ45 Ethernet. Each port supports both
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ENET SWITCH, UNMANAGED, 10PORT, DIN RAIL; No. of Ports:10Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 10; Input Voltage Type:VDC RoHS
-
Supplier: Tripp Lite by Eaton
Description: The NG5 5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone
- Features: Switch
-
Supplier: Advantech
Description: 5-port 2.5GbE Unmanaged Industrial Ethernet Switch Provides 5*2.5GbE ports with auto MDI/MDIX Support 10M/100M/1000M/2.5Gbps auto negotiation Support jumbo frame transmission up to 12k Provide slim size, DIN-rail Support redundant 12-60VDC power input Dual power input and
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The NG8 8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DES-1026G is an unmanaged 10/100 Mbps switch designed to enhance workgroup performance while providing a high level of flexibility. It provides 24 10/100Mbps ports for workstation connection, plus 2 copper/SFP Gigabit combo ports for server and uplink
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Features: Switch
-
Supplier: Advantech
Description: 5FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Advantech
Description: 8FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: SFCable.com
Description: This 16 Port Unmanaged Gigabit Switch, SG1016 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It is the perfect choice
- Number of Ports: 16 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 16 and 24-Port Din-rail Unmanaged Ethernet Switches The HES16/24 are 16-port and 24-port unmanaged Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 24 Port Rackmount Industrial Ethernet Switch Twenty-Four 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX
- Number of Ports: 24 #
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 16 port Industrial Ethernet Switch Sixteen 10/100 BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Moxa Inc.
Description: The EDS-205/208 series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The EDS-205/208 switches
- Users: 1 #
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - INS-8415 is an unmanaged 5-port, 10/100/1000 RJ45 downlink, and 1-port GbE SFP uplink industrial switch for communication between controllers and devices in automation settings. The device can be used with multi-axis robots and their peripherals such as PLCs,
- Number of Ports: 5 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with one another. It conforms to UL and CE and provides
- Number of Ports: 5 #
- Packet Forwarding Rate: 0.512 Mpps
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 16 port 10/100BaseTX Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports Slim, Space-saving design IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >2M Hours MTBF
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: UNMANAGED ETHERNET SWITCH WITH 6 10/100BASET(X) PORTS, AND 2 100BASEFX MULTI-MODE PORTS WITH SC CONNECTORS, -10 TO 60°C
Find Suppliers by Category Top
Featured Products Top
-
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
ET-8xG-MIL-1 Industrial Ethernet Switch family
GENERAL Ethernet performance: 8 × Gigabit Ethernet ports for 10/100/1,000 Mbits/s links; store and forward wire-speed non-blocking switching ; managed or unmanaged models; all IEEE802.3 Ethernet protocols supported; auto-negotiation … 802.3 (Original Ethernet 10 Mbits/s); IEEE 802.3u…
-
Plant Maintenance Product | Belden's Octopus 10TX Ethernet switch supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP | Plant Services
Belden has extended the Hirschmann Octopus Switch Series to include an unmanaged Ethernet switch . .... The Octopus 10 TX switch, which supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP, possesses ten twisted-pair ports (10/100BASE-TX) with vibration-proof M12 connections with D-coding.
-
Plant Maintenance Product | Belden's Octopus 10TX Ethernet switch supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP | Plant Services
Belden has extended the Hirschmann Octopus Switch Series to include an unmanaged Ethernet switch . .... The Octopus 10 TX switch, which supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP, possesses ten twisted-pair ports (10/100BASE-TX) with vibration-proof M12 connections with D-coding.
-
Plant Maintenance Product | Belden's Octopus 10TX Ethernet switch supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP | Plant Services
Belden has extended the Hirschmann Octopus Switch Series to include an unmanaged Ethernet switch . .... The Octopus 10 TX switch, which supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP, possesses ten twisted-pair ports (10/100BASE-TX) with vibration-proof M12 connections with D-coding.
-
Hirschmann Automation and Control - RS2-5TX - Industrial Ethernet Switches - Industrial Unmanaged Switch - Allied Electronics
Unmanaged Industrial ETHERNET Rail Switch , store and forward switching mode, Ethernet ( 10 Mbit/s) and Fast-Ethernet (100 Mbit/s). .... Port type and quantity 5 x 10/100Base-TX, TP cable, RJ45 sockets, auto-crossing, auto-negotiation, auto…
-
Plant Maintenance Product | Belden's Octopus 10TX Ethernet switch supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP | Plant Services
Belden has extended the Hirschmann Octopus Switch Series to include an unmanaged Ethernet switch . .... The Octopus 10 TX switch, which supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP, possesses ten twisted-pair ports (10/100BASE-TX) with vibration-proof M12 connections with D-coding.
-
Mixed results for IDC's worldwide quarterly Ethernet switch and router racker
The Ethernet switch market is further segmented by speed (100Mb, 1000Mb, 10 Gb, 40Gb), form factor (fixed managed, fixed unmanaged , modular), and layer (L2, L3, L4-7). .... Measurement for the Ethernet switch market is provided in factory revenue, customer revenue, and port shipments.
-
Shopping - Best Prices On The Netgear ProSafe JGS516 16-port Gigabit Ethernet Switch (16 x 10/100/1000Base-T) - Big Bruin
Use it to take Gigabit Ethernet directly to the desktop! .... Standards-based for easy integration of 10 , 100, and 1000 Mbps devices, this unmanaged , rack-mountable switch feature 10/100/1000 automatic speed and full/half-duplex sensing plus Auto Uplink on every port .
-
DuraNET 10-10 Rugged IP67 Ethernet Switch Targets Cost-Sensitive Homeland Defense Networking Applications Requiring Maximum Reliability
As an unmanaged Ethernet switch , the DuraNET 10 -10 is designed to provide local area network (LAN) connectivity to IP-enabled equipment, such as onboard computers, cameras, sensors, monitoring devices, and command-and-control gear for situation awareness and information sharing. .... to operate, the device features five IEEE 802.3/u compliant (10/100mpbs) Ethernet transceiver ports and support for…
-
Plant Maintenance Product | Belden's Octopus 10TX Ethernet switch supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP | Plant Services
Belden has extended the Hirschmann Octopus Switch Series to include an unmanaged Ethernet switch . .... The Octopus 10 TX switch, which supports automation protocols such as Profinet, Ethernet/IP and Modbus TCP, possesses ten twisted-pair ports (10/100BASE-TX) with vibration-proof M12 connections with D-coding.
Indicates content that may require registration and/or purchase.