-
Supplier: TRENDnet Inc.
Description: Add 10 USB 2.0 ports to a workstation* No CD installation - just plug in Long USB cable connection to computer Power adapter for power hungry connected devices Windows® and Mac® compatible
- Number of Ports: 10 #
- Features: Hub
-
Supplier: RS Components, Ltd.
Description: Industrial USB 3.2 Gen 2x1 Hub 10-Port
- Number of Ports: 10
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Tripp Lite by Eaton
Description: it will function with both USB 2.0 and USB 1.1 devices. Over-current protection safeguards connected equipment from over voltages. Features USB 2.0 10-Port Hub Supports data transfer rates up to 480Mbps Connect up to 10 USB devices to a single
- Number of Ports: 10 #
- Features: Hub
-
-
Supplier: DigiKey
Description: USB HUB 10 PORT 10GBPS
-
Supplier: Cable Depot Inc.
Description: port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services A plug-and-play hub for connecting up to 10 high-speed USB 2.0 devices.
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms.
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 Hub Adds up to 10 USB Devices to Your Computer, MacBook or ChromebookThis 10-port USB 3.0 hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook. It allows you to use as
- Number of Ports: 10 #
- Features: Hub
-
Supplier: Newark, An Avnet Company
Description: USB 3.0 HUB SUPERSPEED 10-PORT USB-A COMPACT W/ USB CHARGING
-
Supplier: Microchip Technology, Inc.
Description: upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 1 ports and an additional USB2.0 port. The USB706C also supports the legacy USB speeds (HS/FS/LS) through a dedicated USB
- Features: Serial Hub
-
Supplier: Microchip Technology, Inc.
Description: legacy Apple® iOS, Blackberry®, China Charging and many others Port Config Straps - Predefined configuration of port settings – Battery Charging ports, Non-Removable ports, Disabled ports USB Link Power Management (LPM) support IETF RFC 4122 compliant
- Features: Serial Hub
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with four Battery Charging Downstream Ports and SeaLATCH
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Advantech
Description: 4-port Isolated USB 3.0 SuperSpeed Hub 2,500 VDC voltage isolation for upstream port 4 downstream USB 3.0 SuperSpeed ports Supplied by external 10 ~ 30 VDC power or by USB bus power ESD protection up to ±8 kV (level 3) LED indicators for
- Operating Temperature: 0 to 70 C
- Form Factor: DIN Rail Mounted
- Features: Other, Serial Hub
-
Supplier: Tripp Lite by Eaton
Description: Windows 10) and Mac compatible. Features 7-Port USB 3.0 SuperSpeed Hub with USB Charging Supports USB 3.0 5Gbps transfer speeds when plugged into a USB 3.0 computer and peripheral Each USB-A port is capable of delivering up to 5V, 2.4A
- Number of Ports: 7 #
- Features: Hub
-
Supplier: Microchip Technology, Inc.
Description: downstream ports. The hub includes internal Type-C CC pin logic and an internal USB 3.2 Gen 1 multiplexer to support both Type-C insertion orientations. The USB7016 supports an additional 5 x Type A ports downstream - 3 x USB3.2 Gen1 and 2 x USB2.0. The hub also
- Features: Serial Hub
-
Supplier: Newark, An Avnet Company
Description: 10 Port USB 3.0 Hub with 2 Charging Ports; Product Range:
-
Supplier: Microchip Technology, Inc.
Description: Type-B connectivity on the upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 2 ports and an additional USB2.0 port. The USB7206C also supports the legacy USB speeds (HS/FS/LS)
- Features: Serial Hub
-
Supplier: TOP-electronics USA
Description: USB-Hub, Industry: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Housing suitable for installation on top hat rails Operating temperature range 0...70°C USB compatibility USB 1.0 USB 1.1 USB 2.0 Transmission rate up
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Tripp Lite by Eaton
Description: connected computers by cascading an additional level of KVM switches. Supports 2.1 Channel Stereo Audio and microphone. (x2) USB 2.0 ports for sharing peripherals among connected computers. USB hub functionality can be unbinded from the KVM, allowing users to access one
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Computer Network Accessories, Inc.
Description: Laptop cooling pad with built-in 4 port USB 2.0 hub keeps laptop computers running cool, drastically extending lifespans. Features dual, adjustable speed cooling fans with on/off switch and two position adjustable height stand. Includes cable compartment for easy carrying. LED
- Features: Hub
-
Supplier: TRENDnet Inc.
Description: Add Four SuperSpeed 5 Gbps USB 3.0 ports No CD installation - just Plug and Play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter No bulky power adapter - powered by USB port
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Newark, An Avnet Company
Description: Metal 10 Port Slim Style USB 3.0 Hub with 2A Charging Port; Product Range:
-
Supplier: TRENDnet Inc.
Description: Adds four USB 3.0 ports No CD installation - just plug and play Backward compatible with USB 2.0 ports Reduced clutter with this compact adapter Power Delivery compliant Supports Chrome™, Windows® 10 and Mac® operating systems
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Newark, An Avnet Company
Description: 3-PORT USB 2.0 HI-SPEED HUB CONTROLLER 36 SQFN 6X6X1.0MM TRAY ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: unit (REX) provides standard 500mA to USB port Power adapter at local unit (LEX) is not required for normal operation. Extends USB 2.0 high-speed and USB 1.1 (low-speed, full speed) devices up to 10km over Singlemode Fiber optic cabling. Provides four remote USB
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: Advantech
Description: 7-port industrial USB 3.2 SuperSpeed 5Gbps Isolated hub. ESD protection up to 15kV (level 4). 7-port USB 3.2 Gen1 speeds up to 5 Gbps 2.5kv isolated protection for power port and upstream signal port 15 kV ESD level 4 protection and 1kV surge
-
Supplier: SFCable.com
Description: USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male.
- Cable Length: 10 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one port of
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable, LAN / Ethernet
- Connector Type: RJ-45
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB 2 Port Hub Int 10/100 Ethernet
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: USR
Description: The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB
- Cable Length: 6 ft
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: USR
Description: The USR® USB 3.0 Cable connects super speed peripherals like USB 3.0 external hard drives, digital video cameras, and high-resolution webcams to USB 3.0 hubs, ports, and adapters. The blazing fast 5 Gbps transfer rate is up to 10 times faster than USB
- Cable Length: 6 ft
- Features: Cable Assembly, USB 3.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: SFCable.com
Description: 15ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or
- Cable Length: 15 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
-
Cable Assemblies - 3ft USB 2.0 A Male to Mini 5Pin Cable (for digital camera,MP3/Data) -- 10U2-15103Supplier: SFCable.com
Description: 3ft USB 2.0 A Male to Mini 5Pin cables provide transfer rates up to 480Mbps, and easily attach to any USB device.USB Type A to Mini B 5pin cables are used to connect from your USB port on Hub, PC or Mac to your small device such as digital camera, DVR, or
- Cable Length: 3 ft
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable
- Product Type: Serial / RS-232/422/485, USB
Find Suppliers by Category Top
Featured Products Top
-
Power and 10Gb/s on Assemblies (contact us for more information) Bend Radius Easier to install in hard-to-reach places, providing faster termination without compromising on quality. Experience 1.5" with power, video, & data and 0.5" with Power only (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Pleora’s iPORT NTx-U3 Embedded Video Interface hardware provides a straightforward way to integrate USB 3.0 video connectivity into cameras and imaging systems. The embedded hardware converts video data to packets at throughputs up to 3 Gbps. The packetized video is sent with low (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Qualtek, a leading manufacturer of AC receptacles and power supplies, has introduced a new snap-in USB Type C Power Supply Receptacle. The QKRC-10-05, a 10W single USB Type C receptacle fits in (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
significant PCB real estate reductions to accommodate a variety of devices. They support USB-1 standards with10Gbps top speed and up to 20V (100W), 3Amp Output. Its bi-directional power, makes them ideal for use with (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors. UCD-500 Gen2 supports: Link Layer CTS 10, 13.5 and 20 Gbp/s lane rates Video modes up 8K (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
More Information Top
-
Usb Hub - Usb Hub Manufacturers, Suppliers
10 Port USB HUB .
-
USB Hubs Manufacturers, USB Hubs Product Catalogs Directory
10 Port USB HUB .
-
Carbon nanotube growth on challenging substrates : applications for carbon-fiber composites
10 - Port USB Hub , Input USB B F, Output 10 USB A F, 5 VDC Power Supply 33189 .
-
Distributed Applications and Interoperable Systems
Our experimental setup is composed of the following hardware: 1 Asus RT-AC56U router (AP), 20 non-rooted HTC Nexus 9 tablets, 2 Trust USB hubs ( 10 ports each) and 1 desktop computer.
-
Automatic Quantifications of Dynamics of Genetic Circuits in a Single Cell in Chemostat
…– Platinum-cured silicone tubing (1/8†ID and 1/4†OD; VWR, cat. no. 32829-166) – Platinum-cured silicone tubing (1/16†ID and 1/8†OD; VWR, cat. no. 32829-174) • UHB210 10 - port USB 2.0 Hub (Kinivo; Amazon.com, cat…
-
Rapid BeagleBoard Prototyping with MATLAB and Simulink
4- port USB -2.0 hub 10 .
-
Design of the musculoskeletal trunk and realization of powerful motions using spines
boards Motor driver Sensor board 7 port usb hub DCDC converter 10 1 4 4 .
-
Stellaris LM3S9B92 Microcontroller
USB Transmit Hub Port Endpoint 10 (USBTXHUBPORT10), offset 0x0D3 .......................
-
Stellaris LM3S9D92 Microcontroller
USB Transmit Hub Port Endpoint 10 (USBTXHUBPORT10), offset 0x0D3 .......................
-
Diagnosing the weakest link in WSN testbeds: A reliability and cost analysis of the USB backchannel
We have in these experiments inspected a total of 10 4- and 7- port USB hubs , bus- and self-powered.
Indicates content that may require registration and/or purchase.