-
Supplier: Interpower
Description: N.A. Current Rating: 10A/20A Int'l Current Rating: 10A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : 5x20mm General Material: Thermoplastic Color: Black CE Marking: yes
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
- Operating Temperature: -40 to 185 F
- Standard Fuse Size Accomodated: 5mm x 20mm
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER-PANEL MOUNT FOR 5 X 20MM FUSE 10A 250V
-
Supplier: Chief Enterprises LLC
Description: Fuses, TCD, IEC 5x20mm Ceramic - Slow, 250V 10A
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
-
-
Supplier: Chief Enterprises LLC
Description: Fuses, FCD, IEC 5x20mm Ceramic - Fast, 250V 10A
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting
-
Supplier: Chief Enterprises LLC
Description: Fuses, FSC, UL 5x20mm Glass - Fast, 250V 10A
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Features: Fast Acting
- Fuse Material: Glass
-
Supplier: Chief Enterprises LLC
Description: Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 10A
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Fuse Material: Glass
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Glass Tube, 250VAC, 5 x 20mm,FuseCurrent:500mA
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:520 Series; Voltage Rating VAC:250V RoHS
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, 5X20MM, 10A, 250V, TH; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:455 Series; Voltage Rating VAC:250V;
-
Supplier: Newark, An Avnet Company
Description: CARTRIDGE FUSE CLIP, 5X20MM, 10A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:111 Series; Voltage Rating
-
Supplier: Utmel Electronic Limited
Description: FUSE CERAMIC 10A 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for
-
Supplier: Premier Lighting & Production Company
Description: Fuse 10 amp 250 volt (5 X 20 mm)
-
Supplier: Allied Electronics, Inc.
Description: Fuse;Fast Acting;0.63A;Dims 5x20mm;250V
-
Supplier: Utmel Electronic Limited
Description: Fast fuse 20x5mm 0.2A F 250V
-
Supplier: Allied Electronics, Inc.
Description: Fuse; Cylinder; Time Delay; 3.15 A; 5 x20 mm; Cartridge; 250 V
-
Supplier: Utmel Electronic Limited
Description: FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse
- Fuse Type: Miniature
- Features: Time Lag
-
Supplier: Littelfuse, Inc.
Description: Replace with 215XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 5 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from .2 A to 10 A High breaking capacity
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Features: Time Lag
-
Supplier: Littelfuse, Inc.
Description: Replace with 218XE Series equivalent. Designed to International (IEC) Standards for use globally. Meets the IEC 60127-2, Sheet 3 specification for Time Lag Fuses. Available in cartridge or axial lead form Available with ampere ratings from 32 mA to 10 A
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Features: Time Lag
-
Supplier: Utmel Electronic Limited
Description: FUSE GLASS 15A 250VAC 5X20MM
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: Glass Tube Fuse 20A D5.2xL20mm Disposable fuses ROHS
- Approvals / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: FUSE CERAMIC 10A 250VAC 5X20MM
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, UL Approval, VDE Approval
- Fuse Type: Miniature
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Ceramic Tube Fuse 20A Plugin,5x20mm Fuses ROHS
- Current Rating: 20 amps
- Fuse Material: Ceramic
- Approvals / Standards: RoHS Compliant
-
Supplier: Heilind Electronics, Inc.
Description: 250V 10A 6X32 MINI FUSE FAST ACTING CERAMIC
- Fuse Material: Ceramic
- Features: Fast Acting
- Fuse Type: Miniature
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Fuse terminal block for cartridge fuse insert, cross section: 0.5 - 16 mm², AWG: 24 - 6, width: 12 mm, color: black
- Number of Contacts: 2
- Conductor Size (North American): 6 to 20 AWG
- Voltage Rating: 800 volts
- Current Rating: 10 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class T Fast Acting 250A 600V Bolt Plug 43.7 X 40.5mm CSA/UL Product overview: JLLS250.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 300 volts
- Current Rating: 250 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse,
- Current Rating: 20 amps
-
Supplier: PHOENIX CONTACT USA
Description: Fuse plug, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, mounting type: Plug-in mounting, color: black
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Fuse plug, fuse type: Glass / ceramics / ..., nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, mounting type: Plug-in mounting, color: black
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: This fuseholder, part number 150274, is intended for use with 2AG and 5 × 20mm fuses. Maximum current ratings are 5 amperes at 350V for the 2AG size fuses and 10 amperes at 350V for the 5 × 20mm size fuses.** ** If use above 32V, power must be turn off when changing the
- Rated Operating Voltage: 350 volts
- Mounting: In-Line Mount
-
Supplier: PHOENIX CONTACT USA
Description: Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.2 mm²- 4 mm², AWG: 24 - 12, nominal current: 6.3 A, nom. voltage: 400 V, width: 8.2 mm, fuse type: G / 5 x 20, mounting type: NS 35/7,5, NS 35/15, NS 32, color:
- Number of Contacts: 4
- Conductor Size (North American): 12 to 24 AWG
- Voltage Rating: 400 volts
- Current Rating: 6.3 amps
-
Supplier: Littelfuse, Inc.
Description: Fast-acting 5x20mm 216SP Series Fuse available in single cap design The 216SP Series Fuse is ceramic body, fast-acting single cap Fuse. The 216SP Series Fuse comes in a wide operating range with current ratings from 1A to 10A. The breaking capability of the
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Fuse Material: Ceramic
- Features: Fast Acting, Other
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity of 50 kA @ 250 VAC Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance High breaking capacity Applications Charge Pile Charge Gun Accessory Lighting Audio/Video Components General Wiring Protection Power
- Voltage Rating: 250 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: -40 C
Find Suppliers by Category Top
Featured Products Top
-
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
-14 and CSA22. An ideal alternative to traditional 5x20 mm cartridge fuses, the compact 3 x 10.1 mm SMD fuse is rated for voltages up to 250 VAC and 125 VDC, with a breaking capacity up to 200 A depending on current rating. The fuse exhibits a very low internal resistance, which (read more)
Browse Fuses Datasheets for SCHURTER Inc -
HS requirements. The VC22 series is built in a compact 22×58 mm cylindrical format, allowing installation in standard fuse holders and industrial electrical assemblies. Key Features (read more)
Browse Fuses Datasheets for VICFUSE -
M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC (read more)
Browse Fuses Datasheets for Waytek, Inc. -
Vicfuse's VF485H is a fast-acting, UL Recognized (File No. E356490) ceramic surface mount fuse for overcurrent protection on high-voltage DC circuit boards. Rated 600V DC / 350V AC or less, with current ratings from 50mA to 3.15A, VF485H interrupts up to 100A at 600V DC. Its compact 12.3 x 4 (read more)
Browse Fuses Datasheets for VICFUSE -
Keystone Electronics broadens it’s selection of PCB & SMT Mounted Fuse Holders to include a series intended specifically for photovoltaic (PV) systems. The new fuse holders are exclusively designed to accommodate the Midget fuses (10x38mm), 5AG in the SPF Solar (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Lighting and heating branch circuits need compact protection that tolerates short switching surges without nuisance opening. Vicfuse’s VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse designed to UL248-5. It is rated 600VAC/300VDC for 0.5-20A and 480 (read more)
Browse Fuses Datasheets for VICFUSE -
Vicfuse's VGT series is a UL Listed (File No. E479968), time-delay, current-limiting Class G fuse built to UL248-5, for branch-circuit protection in lighting, heating and general-purpose loads. Rated 600VAC/300VDC for 0.5-20A and 480VAC/300VDC for 25-60A, VGT delivers up to 100kA AC interrupting (read more)
Browse Fuses Datasheets for VICFUSE -
V AC (1-20A) 480V AC (25-60A) Current Rating: 1A–60A Flammability Rating: UL94 V-0 Recommended VICFUSE Fuses Time Delay Series: VGT Typical Applications (read more)
Browse Fuse Holders Datasheets for VICFUSE
More Information Top
-
Sell List Fuse Base,NT2 3P
• Features: 1) suitable fuse : 5x20mm ,6 x 30mm 2) maximum rated current: 10a 250v AC 3) casing: Plastic 4) pole: Silver-plating brass Packing: Carton ...
-
http://www.mouser.com/catalog/catalogusd/645/1325.pdf
5X20mm fuses sold separately. • For "cold" connections 65°C • DPST switch (On-Off) • IP40 protection (front side) • Rating: UL/CSA/VDE - 10A / 250V • Terminals: .187" quick connect • 2-pole fusing type with internal connections • Class I level of protection (with ground …
-
Plant Maintenance Product | Wago's 2002 Series Topjob S Terminal Blocks carry three jumper slots | Plant Services
Blade-Style blocks are rated 10A /300V. Fuse disconnect with pivoting holder: Available with or without a blown fuse LED indicator, Fuse Disconnect Blocks with Pivoting holder accommodates mini-Metric fuses ( 5x20mm ). Units are rated 6.3A/ 250V .
-
Schurter - 4303.0001 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF,GREEN .
-
Keystone Electronics - 720 - Hardware - Bumper - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF,GREEN .
-
Qualtek Electronics Corp. - 312021-01 - Power Cables - Power, Line - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF,GREEN .
-
Eaton / Switches - 150011E671 - Switches - Rocker - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF,GREEN .
-
Davies Molding - 0240-B - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF,GREEN .
-
Stancor - P-8631 - Transformers - Transformer - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF,GREEN .
-
Kilo International - DD-50-2-5 - Dials and Knobs - Knobs - Allied Electronics
Fuse Drawer; 2-Pole; 5x20mm ; Fingergrip; Snap Mnt; for CD, KD, KEC, KFC Inlets Switch, Snap-In AC Rocker, MIDSize, 15A@125V; 10A @ 250V ; DPST, ON-NONE-OFF .
Indicates content that may require registration and/or purchase.