-
Supplier: Clippard
Description: Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Description: Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory. •Actuator is field reversible, air to open, air to close •Rolling
- Valve Type: Control Valves, Solenoid Valves
-
-
Supplier: Jaygo, Inc.
Description: The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Edwards Vacuum
Description: The PVMKS (stainless steel body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent gas
- Operating / Bake-out Temperature: 212 F
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: Sharpe Valves
Description: Resistance to erosion, abrasion, corrosion, and high temp
- Valve Size: 10 inch
- Pressure Rating: 1,150 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Watson McDaniel Company
Description: The “O” Series Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications.
- Valve Size: 0.5 inch
- Media Temperature: 200 to 450 F
- Port Size: 0.5 inch
- Controlled Pressure Range: 10 to 50 psi
-
Supplier: Edwards Vacuum
Description: The range of single acting cylinder, spring return pipeline valves is designed for high speed actuation from standard pneumatic lines, and are offered in sizes NW10, 16, 25, 40 and 50. The NW16, 25, 40 and 50 versions of the valve are available in both right-angle and
- Operating / Bake-out Temperature: 41 to 212 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: DigiKey
Description: VALVE
- Pressure Rating: 0 to 145 psi
- Valve Type: Control Valves
- Features: Other, Threaded
-
Supplier: VACUUBRAND, Inc.
Description: The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good
- Port Size / OD: 1.574804 inch
- Type: Butterfly Valve, Inline Valve, Straight Through
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: High Conductance, Roughing Ports
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Jaygo, Inc.
Description: This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Watson McDaniel Company
Description: The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage.
- Valve Size: 1 inch
- Media Temperature: 650 F
- Port Size: 1 inch
- Controlled Pressure Range: 10 to 50 psi
-
Supplier: Festo Corporation
Description: Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
- Pressure Rating: 43.51131 to 116.03016 psi
- Media Temperature: 122 to 23 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: Armstrong International
Description: achieved. The Emech 2 port valve utilizes ceramic shear action discs as the dynamic seal. The extremely hard nature of ceramic produces outstanding resistance to wear and cavitation damage compared with conventional elastomer and plastic seated valves, minimizing seal replacement and
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Sharpe Valves
Description: Fire safe, class 150/300/600, anti-static device, blow out proof stem
- Valve Size: 10 inch
- Pressure Rating: 1,450 psi
- Number of Ports: 2
- Flow (Cv): 15,000
-
Supplier: Accuris
Description: VALVES, HYDRAULIC DIRECTIONAL CONTROL, FOUR-WAY, 10 - 50 GPM
-
Supplier: Accuris
Description: VALVE, FILL-BUILDUP-VENT, LIQUID OXYGEN CONVERTER, CRU-50/A
-
Supplier: Beswick Engineering Co., Inc.
Description: The needle valve is an adjustable orifice, which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjusted flow remains stable even during temperature fluctuations as the needle and valve seat
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
- Media: Air
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Seetru Limited
Description: built up back pressure is 10% of set pressure Stable operation on flows down to 50% of valve rated capacity Relieving pressure is set pressure +10% (0.1 bar g. below 1.55 bar g.) Reseating pressure is set pressure -10% (0.3 bar g. minimum) Materials meet the requirements of BAM
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 12.0381291 to 446.1359652 psi
- Media Temperature: -320.8 to 122 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Radwell International
Description: SOLENOID VALVE, 5/3-WAY VALVE, 24 VDC, 590 L/MIN, -0.9 - 10 BAR, PISTON GATE VALVE, -5 TO +50 DEGREE C, IP65, (537956). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Gate / Knife Valves, Piston Valves, Solenoid Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 1.968505 inch
- Actuation: Pneumatic
- Valve Type: Solenoid Valves
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick's miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking
- Pressure Rating: 500 psi
- Primary Material: Aluminum, Stainless Steel
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: Schmalz Inc.
Description: Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the case of a power failure For handling tasks with very short switching times Vacuum valve suitable for neutral or
- Valve Size: 1.968505 inch
- Actuation: Pneumatic
- Valve Type: Solenoid Valves
-
Industrial Valves - Pneumatics, Hydraulics - Valves and Control -- VZXF-L-M22C-M-B-N1-230-H3B1-50-10Supplier: Quarktwin Technology Ltd.
Description: 2/2 Control Valve, Maintained Free Hanging (In-Line)
- Pressure Rating: 87 to 145 psi
- Media Temperature: 14 to 140 F
- Media: Air
- Valve Type: Control Valves
-
Supplier: Clark Solutions
Description: Insulation Resistance - 50 Mohm at 500 Vdc Dielectric Strength - 1500 Vac/1 minute Port Connection - 1/4-28 threaded, M6 Valve Body Material - PEEK or PPS Isolating Diaphragm Material - PTFE Valve Seat Seal Material - Perfluor or FPM Valve Stem (3-way) - ceramic
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 2” valve flow coefficient Cv(max): 26.6 Valve constructed of CF8M (316) stainless steel End connection: 2” NPT inlets and 2-1/2”
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: cartridge valve has been optimized in such a way, that the nominal diameter of DN 7 fulfils the standard requirements for sanitary tap ware. By using our special valve bodys, an extended variety of application can be achieved (see datasheet 50.007.126 or 50.007.52x).
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick's RV2 series miniature piston relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The RV2 is factory set to your desired relief pressure. The design is compact, and it is an outstanding choice for pressure relieving
- Pressure Rating: 500 psi
- Features: Other
- Valve Type: Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The flow rate of the cartridge valve has been optimized in such a way, that the nominal diameter of DN 7 fulfils the standard requirements for sanitary tap ware. By using our special
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, ISB 10mm, 50V, 10A, LED w/Flyback Diode, .5-NPT opening
- Maximum Rated Voltage: 50 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Connector Style: Industrial Form B (ISO Form B)
-
Supplier: Victaulic Co. of America
Description: Combination air release valves release air bubbles from pressurized pipelines, while evacuating air during pipeline filling and draining Body Material: Glass-reinforced nylon Sizes from 2 – 4″/DN50 – DN100 Pressures up to 150 psi/1034 kPa/10 bar Temperatures up to 140°F/60°C
- Valve Size: 2 to 4 inch
- Pressure Rating: 150 psi
- Media Temperature: 140 F
- Primary Material: Nylon - Polyamide
Find Suppliers by Category Top
Featured Products Top
-
Product Data Sheet K Series The Indelac K-Series heavy-duty reversing actuators were developed (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
High Differential Pressure Capability: Handles fluid pressures exceeding 2940 kPa (30 kgf/cm²) effectively. Heavy-Duty Design: Resists erosion and cavitation with a cage-guided structure and durable materials. Compact Valve (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
/150/300/600; JIS 10K–40K; PN1.6–10.0 MPa Body materials: A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3M/CF3 Bonnet options from cryogenic (-196°C) to high-temperature (up to 566°C) service Leakage class: metal seat per ANSI B16.104 Class II; soft seat (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Key Specifications Product Type: Pipeline Pressure/Vacuum Relief Valve Size Range: 2–12 in (DN50–DN300) Positive Pressure: 0.2–103.4 kPa Negative Pressure: -0.2 to -82 kPa Configuration: Gravity (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-4.3 kPa Optional Flame Arrester and Customized Functions Multiple Flange Standards Available Key Specifications Product Type: Vacuum Relief Valve Model: TT7140/8140 Series Installation: Side Mount Size (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Valve Size: 2–12 in (DN50–DN300) Positive Pressure: 0.2–103.4 kPa Negative Pressure: -0.2 to -82 kPa Series: 7110 / 7112 / 7113 / 7115 / 8110 / 8112 / 8113 / 8115 Flange Standards: ANSI, HG, GB, SH, JIS, EN (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24” (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves with flange retainers; and short pattern in sizes 2-8” (50-200mm) with (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 external threaded outlet port. 0.050" (1.27mm) diameter inlet ports. Features (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
adaptable construction supports material changes to suit a wide range of environments. Key Features of the Cryogenic Check Valve: Temperature range: -320°F to 275°F Pressure rating: up to 5000?psi Leakage: <10?SCCM helium at (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
globe valves - offers from globe valves manufacturers, suppliers, exporters & wholesalers
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
Globe Valve - Globe Valve Manufacturers, Suppliers
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
cast steel globe valve exporter - cast steel globe valve manufacturers, exporters, factories, suppliers, China cast steel globe valve
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
jis exporter - jis manufacturers, exporters, factories, suppliers, China jis
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
Cast Steel Globe Valve - Cast Steel Globe Valve Manufacturers, Suppliers
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
cast steel globe valve - offers from cast steel globe valve manufacturers, suppliers, exporters & wholesalers
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
Steel Manufacturers in Valves, Steel Suppliers & Exporters in Valves Directory
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
Steel Castings - Steel Castings Manufacturers, Suppliers
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
Cast Steel Valve - Cast Steel Valve Manufacturers, Suppliers
JIS Cast Steel 5K/ 10K Storm Globe Valve F3060 50 -200 .
-
butterfly valves - offers from butterfly valves manufacturers, suppliers, exporters & wholesalers
JIS Wafer Type Butterfly Valve Lever Operation F7480 5K/ 10K 50 -200 .
Indicates content that may require registration and/or purchase.