-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleTHERMISTOR PTC 10Kohm 5% 0603
- Resistance Range: 10,000 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: 0603
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleTHERMISTOR PTC 10Kohm 5% 1206
- Resistance Range: 10,000 ohms
- Tolerance: 5 +/- %
- Mounting / Packaging: 1206
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleTHERMISTOR NTC 10Kohm 10% 0603
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Mounting / Packaging: 0603
-
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleTHERMISTOR NTC 10Kohm 10% 1206
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Mounting / Packaging: 1206
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375741-01M1002FF Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: M Package: Bulk Product Status: Active
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Length: 3 inch
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Sensors, Transducers Temperature Sensors PTC Thermistors Series: TFPT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance @ 25°C: 1 kOhms Operating Temperature: -55°C ~ 125°C
- Temperature Range: -55 to 125 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1162456-TFPTL10L1001FL2B Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 75 mW Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 70°C
- Operating Temperature: -55 to 70 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Dale Win Source Part Number: 806783-NTHS0603N02N1002JR Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/75: 3477K B25/85: 3486K Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0603 Popularity: Medium Fake Threat
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: DigiKey
Description: FD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 5,000 ohms
- Package / Electrode Type: Bead
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 600 Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Signal Characteristics 25/85 Beta
- Temperature Range: -55 to 90 C
- Resistance (@25°C): 2,252 ohms
- Length: 23.62206 inch
- Coating: Epoxy
-
Description: Negative temperature coefficient. Small size, large power and strong. Capability of surge current suppression. Fast response, small remain resistance. Longevity, high reliability. Comply with UL1434. With UL, TUV and CQC certification. Applications: New energy, communications, industrial, power,
- Temperature Range: -40 to 200 C
- Resistance (@25°C): 0.5 to 200 ohms
- Width / Diameter: 0.1968505 to 0.9842525 inch
- Lead Style: Radial
-
Supplier: TE Connectivity
Description: Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 1 Temperature Tolerance (DEGC) : ± 0.5 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating
- Temperature Range: -40 to 125 C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD thin film resistors with thermo-perceptivity Various TCRs +150 - +4500x10-6 /K are available Operating temperature range -155°C Rated ambient temperature: 85°C The evaluation based on AEC-Q200 has been examined Products meet EU RoHS requirements AEC-Q200 Tested
- Temperature Range: -55 to 155 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Newark, An Avnet Company
Description: THICK FILM RESISTORS; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Thermistors - Thermistor; 10; 8 A (Max.) Steady State; -40; 185; Black Silicone; 0.245"" -- 70014925Supplier: Allied Electronics, Inc.
Description: Cost-effective way of limiting the inrush of current that can damage components in a switching power supply and other power devices when the equipment is turned on. Features PC Board Mountable Rugged Design Solderable Leads High Quality Resistance Range at 25°C = 0.5 to 220 Ohms Operating
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10kΩ 100mW ±2% ±0.5% - NTC Thermistors ROHS
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
-
Supplier: Honeywell Sensing & IoT
Description: 135 Series Thermistors are high-quality, hermetically-sealed, glass-encapsulated units in an axial lead package. They cover the full temperature range of -60 °C to 300 °C [-76 °F to 572 °F]. The uniform dimensions are often suited for automated assembly. The tinned copper-clad, steel leads
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 100,000 ohms
- Minimum Thermal Time Constant: 4 sec, in air
- Length: 1.12598486 inch
-
Supplier: Littelfuse, Inc.
Description: Littelfuse standard leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse’s precision interchangeable devices. This results in devices with superior long-term reliability characteristics, making them
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR NTC 68KOHM 4085K 0402
- Temperature Range: -40 to 125 C
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABNTC-0603 Package / Case: 0603 (1608 Metric) Resistance in Ohms @ 25°C: 10 k Resistance Tolerance: ± 5 % B Value Tolerance: ± 1 % B25/50: 3.95 kK Power - Max: 100 mW Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Part Status: Active
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - NTC Thermistors
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Description: PTC thermistors act as thermal protectors for electrical motors. They are available with or without an insulated sleeve and have flexible connecting leads. PTC thermistors have a non-linear resistance/temperaturere response. At a specified temperature the resistance changes rapidly to
- Temperature Range: -55 to 200 C
- Resistance (@25°C): 0.7 to 1,000,000 ohms
- Minimum Thermal Time Constant: 2 to 126 sec, in air
- Lead Style: Axial, Leadless, Radial
-
Supplier: HydraForce, Inc.
Description: DESCRIPTION A thermistor style heavy-duty analog temperature sensor intended for use as a steady state temperature sensor for demanding industrial and off-highway equipment. FEATURES • Thermistor technology for low cost and reliability. • Rugged design for durability in harsh
- Temperature Range: -40 to 150 C
- Resistance (@25°C): 1,000 ohms
- Minimum Accuracy: 2 ±% Full Scale
- Package / Electrode Type: Bead
-
Supplier: OMEGA Engineering, Inc.
Description: For applications requiring thermistors with linear response to temperature change, OMEGA offers linear components. These unique devices consist of a thermistor composite for temperature sensing and an external resistor composite for linearizing.
- Temperature Range: -55 to 100 C
- Resistance (@25°C): 3,200 to 88,200 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Coating: Bare
-
Supplier: AVX Corporation
Description: Surface Mount AVX Chip NTC Thermistors are high quality devices developed especially for surface mounting applications. They are widely used for temperature compensation, but can also achieve temperature control of printed circuits in a wide range of applications, including general purpose,
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: ODG (Origin Data Global)
Description: THERMISTOR TEMPERATURE ALERT
- Temperature Range: -40 to 125 C
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -40 to 65.55555555555556 C
- Resistance (@25°C): 10,000 to 250,000 ohms
-
Supplier: Honeywell Sensing & IoT
Description: 194 Series Thermistors are high quality, low-cost resistance, temperature matched interchangeable units. They offer additional cost savings by eliminating the need for individual resistance temperature calibration, as well as standardization of circuit components and simplification of design
- Temperature Range: -60 to 150 C
- Resistance (@25°C): 100,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 1.50000081 inch
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR, 10KOHM, CLIP ON PIPE; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Clip On Pipe; Beta Value (K):3977K; Operating Temperature Min:-40°C; Operating Temperature Max:120°C; Resistance:10kohm RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse precision interchangeable thermistors are low cost, highly accurate, stable devices designed specifically for temperature sensing and control applications. They are particularly suited for uses where their precision interchangeability eliminates the necessity for costly individual
- Temperature Range: -80 to 135 C
- Resistance (@25°C): 5,000 ohms
- Minimum Accuracy: 0.5 ±% Full Scale
- Lead Style: Leadless
-
Supplier: Utmel Electronic Limited
Description: NTC thermistor; 1kΩ; THT; 3528K; -40÷125°C; 500mW
- Temperature Range: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: Glass Encapsulated Chip , 0.180 in. (Max.) Length, -60 to +300°C , Thermistors Rugged DO-35 glass encapsulation Delivery from stock Ideal for highly automated assembly Also available on tape and reel D.C. 2.5 mW⁄°C in still air minimum T.C. 4 sec. in still air maximum Features Designed for
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA 55000 Series glass encapsulated thermistors provide a higher temperature alternative to the OMEGA 44000 Series epoxy coated thermistors where needed. With a maximum continuous temperature rating of -80 to 200°C (-112 to 392°F), and intermittent operation to 250°C (482°F), the
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 2,252 to 10,000 ohms
- Minimum Thermal Time Constant: 15 sec, in air
- Length: 2.5 inch
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Temperature Range: -62.22222222222222 to 65.55555555555556 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: Trigon Components, Inc.
Description: SERIES JNT DESCRIPTION Chip, Temperature Compensation ZERO POWER RESISTANCE 2K to 200Kohm THERMAL DISSIPATION CONSTANT <1.5mw_ Deg C THERMAL TIME CONSTANT <5sec PACKAGE SMD FEATURE •Operating Temperature Range: -40~125 Deg C •Application: Mobile Cell, Battery Charger, Motherboard, LCD Module
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 2,000 to 200,000 ohms
- Minimum Thermal Time Constant: 5 sec, in air
- Length: 0.06299216 to 0.0787402 inch
Find Suppliers by Category Top
More Information Top
-
Don’t get overheated! Optimising temperature measurement applications starts with choosing the right sensors and instrumentation
Built-in support for measuring temperature with three thermistor types: 2.2k , 5k , and 10k . .... Dale Cigoy is an Applications Engineer with Keithley Instruments, Inc.
-
Desco - 09105 - Grounding - Wrist Bands/Straps - Allied Electronics
Vishay Dale . .... Passive Components > Thermistors . .... Potentiometer, Conductive Plastic, 1 Watt, 20%, 10K Ohms .
-
Smart Battery Charger with SMBus Interface
RES., 10k , 1/8W, 5%. .... DALE CR1206-103J 40. .... Thermistor Open?
-
Rhenium
• The Next Big Step in X-Ray Fluorescence (XRF): An Interview with Dale Fox. .... • Rhenium is also used to make thermistors . .... • Rhenium-molybdenum alloys are superconducting below 10K and are used electronics, space and nuclear industries .
-
Advanced Measurement and Test III
…amplifier LM358 as the distant current source, uses current method to measure the thermistor resistance real-time .... [6] Dale Reeves, “Electromagnetic flaw detection apparatus for inspection of a tubular,” US Patent. .... k Ω , R 2 = 3.6k Ω , R3 = 2.0k Ω , R 4 = 10k Ω , C1 = 1…
-
Trends in Applied Intelligent Systems
best solution is again beta-h64-x85-bf2- 10k which has the highest percentage of correct recognition .... is measured by a thermistor (TT2). .... L. Erlbaum Associates, Hills- dale (1985) 11.
-
13th International Conference on Biomedical Engineering
Tuch D S, Wedeen V J, Dale A M et al. .... rectal thermistor probe connected to a dual temperature controller, then coupled to the heating pad. .... Each electrode was terminated with 10k ohm respectively, and MRI was meas- ured.
-
Abstracts [Spring Meeting, 1988]
(using data from n e a r b y thermistor s t r i n g s … to minimum but the amount of decrease varied with altitude, ranging from about 10K at 150 km … Nazca triple junction to provide constraints on the tectonics of the proposed Galapagos microplate [Lons dale , 1988].
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
10k . .... eu/ [14] X-Rite at http://www.xrite.com [15] Gregory W. Corder, Dale I. Foreman (2009 .... The distal tip of the intravascular catheter was equipped with accurate thermistor temperature microsensors, enabling measurement of…
-
Springer Handbook of Electronic and Photonic Materials
Positive temperature coefficient (PTC) thermistors are also available, although they are generally not as stable or repeatable .... WZ GaN T = 10K . .... Santori, M. Pelton, G. Solomon, Y. Dale , Y. Ya- mamoto: Phys. Rev. Lett. 86, 1502–5 (2001) 42…
Indicates content that may require registration and/or purchase.