Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: HOLE PUNCH; Punch Type:-; Punch Size:15.9mm; Product Range:-; Length:88.9mm; Punch Tool Type:Hole; Shaft Diameter:9.5mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:12.7mm; Product Range:-; Length:87.3mm; Punch Tool Type:Hole; Shaft Diameter:6.3mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TOOLS, HOLE PUNCH; Punch Type:-; Punch Size:54mm; Product Range:-; Length:75mm; Punch Tool Type:Hole; Shaft Diameter:19mm; Tip / Nozzle O.D.:54mm RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: HOLE PUNCH TOOL; Punch Type:-; Punch Size:34.6mm; Product Range:-; Length:54mm; Punch Tool Type:Hole; Shaft Diameter:19mm; Tip / Nozzle O.D.:34.6mm RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: 10-32 Size, Black Finish, For Use On Round Hole Punched Rails, Clip Nuts 10-32 Nut Clip nut, 10-32 size, black finish, for use on round hole punched rails.
-
Supplier: Allied Electronics, Inc.
Description: 10-32 Size, Zinc Plated Finish, For Use On Round Hole Punched Rails, Clip Nuts Zinc plated Clip nut, 10-32 size, zinc plated finish, for use on round hole punched rails.
-
Supplier: Greenlee Textron, Inc.
Description: SQUARE TYPE 10 GAUGE MILD STEEL CAPACITY SQUARE PUNCH UNIT USED ON ITEM 60177 USED ON ITEM PART NO 4.125 INCH HOLE SIZE OPERATION TYPE HAND/HYDRAULIC MINIMUM PILOT HOLE 1.188 INCH INCLUDES PUNCH, DIE, DRAW STUD, NUT
- Type: Ejector Punch
-
Supplier: Klein Tools, Inc.
Description: ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
- Type: Punch Die
-
Supplier: icotek GmbH
Description: standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies Keyed Hole Punch 1.2" (30.5mm)
-
Supplier: icotek GmbH
Description: flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver
- Shapes: Round
- Features: Specialty / Other
-
Supplier: icotek Corp
Description: 3 axles, so maximum flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of delivery: 1 hand hydraulic punch driver (weight: 2 kg) 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm (3/4"
-
Description: Establishes dimensions and location of feed holes in punched paper tape for data interchange. Applies to punched paper tape with a nominal width of 25,4 mm with fully punched round holes.
-
Description: Establishes dimensions and location of feed holes in punched paper tape for data interchange. Applies to punched paper tape with a nominal width of 25,4 mm with fully punched round holes.
-
Supplier: CSA Group
Description: Establishes dimensions and location of feed holes in punched paper tape for data interchange. Applies to punched paper tape with a nominal width of 25,4 mm with fully punched round holes.
-
Supplier: icotek GmbH
Description: flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF,
-
Supplier: CableOrganizer.com, Inc.
Description: average of 10,000 holes in 10-Gauge mild steel! And with the capability to rotate more than 180°, the Quick Draw® 90 Driver makes it easy to work in even tight spaces.
-
Supplier: CSA Group
Description: ISO 10071:2005 specifies interchangeability dimensions and tolerances, in millimetres, for ball-lock punches for heavy duty. It is applicable to ball-lock punches with shank diameter sizes from 10 mm up to including 40 mm, in round, square, rectangular and oblong shapes, for punching
-
Description: ISO 10071:2005 specifies interchangeability dimensions and tolerances, in millimetres, for ball-lock punches for heavy duty. It is applicable to ball-lock punches with shank diameter sizes from 10 mm up to including 40 mm, in round, square, rectangular and oblong shapes, for punching
-
Supplier: Stahlwille North America
Description: for use on sheet metal up to 1 mm thickness (hole spot welding - MAG welding technique). Use in conjunction with setoff pliers No 10642. Handles fitted with H.D. plastic sleeves.
- Length: 11.81103 inch
- Weight: 28.43568 oz
-
Supplier: icotek Corp
Description: cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic
- Shapes: Rectangle, Square
-
Supplier: LexJet Corporation
Description: GBC ColorCoil Pre-Punched 20# Paper eliminates the need to punch paper on large projects. It works with copiers as well as laser and inkjet printers. This paper is compatible with the ColorCoil pattern and has 44 holes. 10 reams per box, 500 sheets per ream Pattern: 4:1 .2475 pitch, round
- Width: 8.5 inch
- Length: 0.3055555555555556 yd
-
Supplier: LexJet Corporation
Description: GBC ProClick Pronto Pre-Punched 20# Paper is compatible with the ProClick Square pattern (32 holes) and eliminates the need to punch paper on large projects. It works with copiers as well as laser and inkjet printers. 10 reams per box, 500 sheets per ream
- Width: 8.5 inch
- Length: 0.3055555555555556 yd
-
Supplier: Allied Electronics, Inc.
Description: Slug-Buster knock out punch design splits slug in half so slug falls freely without effort. Works to 10 gauge mild steel. Punches clean, uniform holes in plastic and fiberglass as well. Use with manual, ratchet or hydraulic drivers. Model 7238SB includes ratchet.
-
Supplier: L-com, Inc.
Description: compared to TVS or Zener diode based designs. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. NOTE: This product is NOT PoE
- Device Type: Lightning Arrestor
-
Supplier: TelephoneStuff.com
Description: Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud. Features: - Use with battery-powered, hydraulic, ratchet or manual drivers. - Properly assembled through pilot holes, they will make clean, fast and accurate holes - Capacity: Mild steel up
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Allied Electronics, Inc.
Description: Slug-Buster knock out punch design splits slug in half so slug falls freely without effort. Works to 10 gauge mild steel. Punches clean, uniform holes in plastic and fiberglass as well. Use with manual, ratchet or hydraulic drivers. Model 7238SB includes ratchet.
-
Supplier: L-com, Inc.
Description: limits are +/- 58 volts on the four cable pairs. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to the size of the cable used and are removable. This
- Device Type: Lightning Arrestor
-
Supplier: CSA Group
Description: materials and their hardness and specifies the designation of punches in accordance with this International Standard. These punches are available with shank diameters from 3 mm to 32 mm. The main use of the punches specified in ISO 8020 is for punching holes in steel
-
Description: this document. The main use of punches defined in ISO 9181:2006 is for punching holes in steel sheet. They may also be used for punching holes in other materials.
-
Supplier: L-com, Inc.
Description: Ethernet data pairs and the PoE DC power feed. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external
- Device Type: Lightning Arrestor
-
Supplier: JIT Packaging
Description: Hang Hole Reclosable Poly Bags, 2 MIL Perfect for retail and industrial applications. * Convenient pre-punched hole for hanging or tying.
- Container Type: Bag / Sack
-
Supplier: JIT Packaging
Description: Hang Hole Reclosable Poly Bags, 4 MIL Perfect for retail and industrial applications. * Convenient pre-punched hole for hanging or tying.
- Container Type: Bag / Sack
-
Supplier: R. S. Hughes Company, Inc.
Description: Pre-punched hole in the lip of the bag allows bags to be hung. Great for retail applications. Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
- Length: 10 inch
- Width / Diameter: 5 inch
- Container Type: Bag / Sack, Envelope
Find Suppliers by Category Top
Featured Products Top
-
. A puller?type hydraulic mechanism applies consistent force through the entire punch stroke, producing smooth, burr?free holes with repeatable results. The 360?degree adjustable punching head, with a 180° pivot, allows confident operation in tight enclosures and confined panel interiors (read more)
Browse Datasheets for Automationdirect.com -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
LASER CUTTING/CNC PUNCH PRESS/SHEET METAL PROCESS LASER CUTTING Laser cutting utilizes a laser to perform cutting on an object, allowing various types and shapes of holes to be cut (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
, AV and studio systems, laboratory instruments, industrial computers and control systems. The new cases are 24” (610 mm) deep – significantly deeper than the existing standard depths of 10.43” and 14.37”. The new depth is suitable for deep 19” racks, for example (read more)
Browse Rack Enclosures Datasheets for METCASE -
-assembled with four non-slip rubber feet and stainless steel M3 Torx T10 and MS M3 Pozidriv fixings. Accessories include three standard front panels, three standard wall mount kits (each with oval fixing holes for easier adjustment) and a PCB mounting kit. METCASE can supply UNIDESK fully (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
generation of standard and customized 19” rack cases, 19” mini-racks, desktop and portable instrument enclosures. METCASE’s new high-performance Wiedemann punching machine features a built-in tapping tool that can punch holes and tap threads simultaneously. It is much faster (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
detection. They are a cost-effective alternative to METCASE’s premium TECHNOMET-CONTROL, which is designed for VESA mounting. DATAMET offers complete access to the electronics during installation and servicing. First the L-section rear panel is attached to the wall; there are four pre-punched (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
also available. Features include ergonomic front panel handles and mounting holes for PCBs and chassis. All case parts feature an earth stud for electrical continuity. COMBIMET is offered in two standard colours light gray (RAL 7035) and black (RAL 9005), and two depths 10.43” and (read more)
Browse Rack Enclosures Datasheets for METCASE -
also be custom machined to meet specific ventilation requirements, such as mountings for fans. For maximum ventilation, an open top Version T is also available (2U/3U x 14.37”). And a 1U x 10.43”/14.37” smooth-top version with no visible fixing screws can also be pre-punched (read more)
Browse Rack Enclosures Datasheets for METCASE -
hide the assembly and front/rear panel screws. There are ventilation holes in the base and rear panel. Depending on tower size, the internal chassis can accommodate either three or four accessory shelves which are designed for mounting the PCBs and electronic assemblies. These shelves can (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
devices were placed in a vacuum jar for. 30 min before experiments to reduce problems associated. with priming. Pipette tips inserted in the punched holes were. used as reservoirs to fill the side channels with phosphate. buffered saline (PBS). Pressure-driven flow was provided in. the main channel
More Information Top
-
Analysis of Methods for Determining Sheared Edge Formability
Therefore, a standard 10 mm hole punched at 12% clearance will have a significantly smaller burr than that of a large radius part feature (or of a straight edge part) trimmed with the same clearance.
-
An empirical equation for predicting mechanical property of chemically treated natural fibre using a statistically designed experiment
Fibres were separated by hand and attached to cardboard mounting-cards with 10 mm holes punched into them to give a gauge length of 10 mm.
-
Influence of alkali fiber treatment and fiber processing on the mechanical properties of hemp/epoxy composites
Fibers were separated by hand and attached to card- board mounting-cards with 10 mm holes punched into them to give a gauge length of 10 mm.
-
Indole‐3‐acetic Acid Oxidase in a Nicotiana Hybrid and its Parental Types
The increase of diameter of 10 mm holes punched in the leaves was cbosen as an index of leaf growtb.
-
K-shell excitation spectrum of Si in SiO vapour
The inner tube is held in position by two 20 mm diameter alumina discs A with a 10 mm hole punched 6 mm off-centre on each one.
-
Diffuse reflectance spectroscopy for ultraviolet A protection factor measurement: correlation studies between in vitro and in vivo measurements
The DRS measurements were taken before and after sunscreen application within the 10 mm punch hole subsites.
-
Sheared Edge Characterization of Steel Products used for Closure Panel Applications
The percent increase in the diameter of the 10mm punched hole before fracture was taken as the measure of edge stretchability.
-
CR4 - Thread: Solution for Drilling Holes in Auto Chassis Long Member
My operation was punching 10mm hole in8 mm material for years and never broke a punch but when we could hear the press changing tone we had the punches sharpened and they always provided an angle on the cutting edge to…
-
Formability and Spring Back Characterization of Advanced High Strength Steel
The tests are performed with three punch shoulder radii “rp” equal 2, 6 and 25mm. 3 Stretch flanging (hole expanding test) The hole expansion test is performed by expanding a pre- punched 10mm hole using the 60 degree conical punch shown…
-
Formability Characterization of a New Generation High Strength Steels
These gauges are cylindrical inserts with holes of predetermined % hole expansions (based on a 10mm punched hole ) machined.
Indicates content that may require registration and/or purchase.