-
Supplier: RS Components, Ltd.
Description: RS PRO STUD938M10 020 Threaded Rod
- Length: 1.181103 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #10-24 Fully Threaded Rod is 1.000 in long.
- Length: 1 inch
- Inch: # 10
- Features: Other
-
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 10 NOMINAL DIAMETER PACKAGING QUANTITY 25 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 10
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M10
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 3/4 INCH NOMINAL DIAMETER 10 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
- Length: 120 inch
- Inch: 3/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
- Length: 120 inch
- Inch: 1/4"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 35 PIECES PER BUNDLE FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL -
- Length: 120 inch
- Inch: 5/16"
- Material: Hardened Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M10 x 160
- Length: 6.299216 inch
- Fastener Standards: DIN
- Metric: M10
- Features: Other
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 2 NOMINAL DIAMETER - FRACTIONAL 2 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 1 PIECE PER TUBE WEIGHT 904 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH
- Length: 120 inch
- Inch: 2"
- Features: Other
- Material: Steel
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M10
- Features: Other
- Material: Plastic
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 10 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
- Length: 120 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 10 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 120 inch
- Inch: 1/2"
- Features: Other
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Self finish
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 3/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 3/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 72 inch
- Inch: 3/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be carried out according to the requirements of customers, including
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 1/2" 10 FT
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: Bracket, Existing 16mm Threaded Rod Quik RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 3/8 INCH X 10
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM525 , 10000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1-14-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as well. All
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM550 , 50000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M36x4-Thread , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process Custom crucibles can be manufactured from 2D drawings, 3D CAD files (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
±0.01 mm, depending on geometry, material, and machining process Custom threaded tubes can be manufactured from 2D drawings, 3D CAD files, samples, or specified (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
Labmaster Universal - Model 1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
equipped with a stay-put crossed-rods lever made from 6 mm square metal rod. The operator has an overall specified length of 200 mm and works with a rotary head capable of responding to lateral movement in two directions. The stay-put mechanism retains the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Your Precision Parts Spheres Ring Gages Gage Blocks / Slip Gauges Setting Standards (Frames, Rods) End Standards / Ball Bars for CMMs Threaded Rings & Plugs (NPT) Tapered Rings & Plugs Pin (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Astrophotography on the Go
• Remove the center brace from your tripod and substitute the mounting rod with the 10 mm threaded rod .
-
Wind Turbine Building for Saving Home Electricity
10mm threaded rod ('studding') .
-
ERICO’s new angle bracket speeds up J-hook assembly
These heavy-duty brackets are available with different mounting hole sizes including; the standard 1/4", 3/16" for powder actuated tools; and one that can accommodate 3/8" and 10mm threaded rod or bolt.
-
Production techniques for the Superconducting Super Collider Low Energy Booster quadrupole magnet
A 10mm threaded rod through the pole tip secured the assembly.
-
Behavior of RC T-section beams strengthened with CFRP strips, subjected to cyclic load
‘‘L’’ shaped plates were anchoraged to beam’s flange by using 10 mm diameter threaded rods .
-
Shopping - Best Prices On The Chief SL151 Smart-Lift Automated Projector Mount - Big Bruin
…Maintains registration even when disconnected Independent roll, pitch and yaw Low profile, requires minimal clearance above the ceiling Easy installation, fits into a 2' x 2' suspended ceiling Multiple installation options: three 0.38 ( 10 mm ) threaded rods , 1.5 NPT threaded…
-
The Mechanics of External Fixation
Taylor spatial rings connected with 10 mm threaded connecting rods .
Indicates content that may require registration and/or purchase.