-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 10X magnification with a 0.25 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification Microscope. When combined with a 10X Eyepiece the total
- Magnification: 10 X
- Lens Type: Eyepiece Lens
-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long working
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Navitar, Inc.
Description: Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These lenses offer: More resolving power at a larger FOV - High NA design Long working
- Lens Type: Objective Lens
-
-
Supplier: Avantier Inc.
Description: we produce a wide range of quality microscope objectives for applications ranging from research to industry to forensics and medical diagnostics. We carry may types of objectives in stock, including apochromat objectives, achromatic objectives, and semi apochromat
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 2X magnification with a 0.06 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 2 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 3X magnification with a 0.08 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 3 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens
-
Supplier: Newport MKS
Description: Newport Microcsope objectives are ideal for collimating and focusing beams in the visible spectrum. Common applications involve focusing laser beams or spatial filtering. Cleanly colllimate and focus beams Rear conjugate corrected objectives Ideal for use in spatial filterting Visible
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Evident Scientific
Description: objective lenses corrected for chromatic aberration at a high level A line-up of objective lenses from 1.25x through 100x with working distance of 1mm or more Unified pupil position from 5x though 100x to eliminate the need for switching DIC prism when changing
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Supplier: Newport MKS
Description: These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than Λ/5 wavefront distortion across the entire wavelength range, and feature a standard RMS thread for easy mounting. UV fused silica lenses
- Magnification: 13 to 37 X
- Numerical Aperture: 0.11 to 0.13 NA
- Lens Type: Objective Lens
- Features: UV / NUV
-
Supplier: Newport MKS
Description: Infinity Corrected Plan Achromatic Microcsope objectives are ideal for collimating and focusing laser beams in the visible spectrum. Precison optical fabrication and assembly in a class 10,000 cleanroom environment, these objectives are an excellent choice for standard laboratory
- Magnification: 4 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Optical Type / Correction Factor: Achromatic
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 2.0X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 2.0 x WD = 34.5mm
-
Supplier: Newport MKS
Description: The LIO-10X Infinity Corrected Microscope Objective Lens has a 10x magnification, 0.25 numerical aperture, and 10.8 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This LIO-10x
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 10X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Magnification:10X; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Mad City Labs, Inc.
Description: nanopositioning systems, the Nano-F3D uses proprietary position sensors on each axis to provide feedback for closed loop control. Compatible with RMS, M25, and M26 lens threads, the Nano-F3D can be used with most commercially available objective lenses. Threaded adapters are specified
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 1.1025 lbs
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield, Darkfield, DIC, Fluorescence, or Polarization Microscopy Long Working Distances Reduce Risk of Specimen Damage Over 90% Transmission from 400 700nm Additional Olympus Infinity-Corrected Objectives Available Olympus Long Working Distance M-Plan Fluorite Objectives
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 21 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield, Darkfield, or Fluorescence Microscopy Excellent Price-to-Performance Ratio Suitable for Introductory and Advanced Optical Microscopy Applications Additional Olympus Infinity-Corrected Objectives Available Olympus Plan Achromatic Objectives are designed for
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 10.200000000000001 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield, Darkfield, DIC, Fluorescence, or Polarization Microscopy Excellent Transmission in the UV High Numerical Apertures and Oil Immersion Options Available Additional Olympus Infinity-Corrected Objectives Available Olympus Plan Fluorite Objectives are multi-purpose
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 10.000000000000002 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: camera, although using our single tube DIN Microscope permits a camera or eyepiece to be directly attached to the objective. These objectives feature RMS threading for quick and easy integration with existing systems, making these objectives ideal for any application requiring a
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 5.6000000000000005 mm
- Field of View: 1.8 mm
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Magnification:6X; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option: positioning
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Parco Scientific Company
Description: 10x Short Objective
- Lens Type: Objective Lens
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay
- Magnification: 10 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
-
Supplier: Parco Scientific Company
Description: 10x Objective
- Optical Type / Correction Factor: Achromatic Condenser
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 100 X
- Numerical Aperture: 0.8 NA
- Working Distance: 3 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 34.00000000000001 mm
- Optical Type / Correction Factor: Apochromat
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.53 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Qioptiq
Description: High-Resolution models. MPlan APO Objectives offer exceptional field-flatness, minimal distortion, and exacting color accuracy across the full field. High-Resolution Objectives offer increased NA and maximum resolution for imaging the finest possible detail. These Objectives are
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.6 NA
- Working Distance: 13 to 34.00000000000001 mm
- Field of View: 0.10000000000000002 to 3.2000000000000006 mm
-
Supplier: DigiKey
Description: Lens 4x
- Magnification: 4 X
Find Suppliers by Category Top
Featured Products Top
-
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
M Plan APO (Apochromat) Objective Lens for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
Design Wavelength 10.6μm Avantier’s ZnSe optical lenses offer an effective combination of optical performance and IR transparency for precision systems operating in the mid- to long-wave infrared range (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
problematic for high power laser applications, as the resulting energy density and heat at the focal point can deflect light and lead to wavefront errors. A Galilean telescope consists of one lens with a negative focal length (the objective) and another (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
alignment algorithms and mechanisms for PIC photonics device test and manufacturing Fast steering mirrors for free space optical communications and laser beam control 6-DoF hexapod and piezo systems, for lens alignment, photonics device test, assembly, and packaging, and PIC R&D (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
.g., ≤ 1.0 x 10-6 Pa). Pumping Speed & Leak-up Rate: How quickly the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Application of the control of the self-focusing in CS2 at the shortening of laser picosecond pulses
Spectrograms diffdrent by the position of the plane conjugu ~ ( objective 10X , growing ~ 100) of the slot of entr ~ e of the spectroscope that is situS: (a) ~ 1 mm on the top of diopter of output CS2 / glass…
-
Improvement of signal detection selectivity and efficiency in two-photon absorption-induced photoacoustic microscopy
By using the confocal setup between optical and acoustic foci, we measured photoacoustic signals generated by two- photon and one-photon dye solutions using optical pulses with a pulse duration of 170 fs, a 10X objective lens (NA: 0.3) and a…
-
Using contrast transfer function to evaluate the effect of motion blur on microscope image quality
The image was captured with a 10X objective lens and an analog color video camera operated .
-
Micropatterned comet assay enables high throughput and sensitive DNA damage quantification
Given that a typical image captured under 10x objective lens generally contain 9 to 12 microwell comets, it is possible to collect robust data using just two images (one under 4x).
-
Wedge angle measurement of transparent objects by adopting transmitted differential interference contrast technique
(a) Transmitted PS-DIC images of 30° wedge prism (Bias = 0° / 90° / 180° / 270°; 10X objective lens ) .
-
Engineering a comet-based platform for specific, sensitive, and high throughput assessment of multiple DNA repair pathways in humans
Given that a typical image captured under 10x objective lens generally contain 9 to 12 microwell comets, it is possible to collect robust data using just two images (one under 4x).
-
Combined multiphoton and optical coherence microscopy
As we can see, the TPEF intensity peaks at a shorter apex separation in the 10X, which means that the amount of dispersion introduced by the 10X objective lens is less than that from the 63X objective lens.
-
Suppression of modal noise in a multimode fiber optic delivery
output from an ultra-broadband supercontinuum light source
Fig. 4(a) shows the spectrum when one 10x objective lens was sued to couple the output light into the MMF.
-
Scanning Photocurrent and Photoluminescence
Imaging of Frozen Polymer Light Emitting
Electrochemical Cells
Also shown are the fluorescent illumination spots created using a 10x objective lens and a 40x objective lens.
-
Characterization of genes involved in the synthesis of β(1→3)
glucan, and investigation of genetic interactions among three
Rho-type GTPase genes in the polymo...
Then the colonies were observed and compared using a 10x objective lens .
Indicates content that may require registration and/or purchase.