-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 110/120/208/220/240V, 4.8KW; Secondary Voltages:110V/120V/208V/220V/240V; Power Rating:4.8kW; Current Rating:30A; Product Range:Smart-UPS Series; Isolation Transformer Primary Voltages:208V, 220V, 240V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 110/220V, 3KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:3kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 110/220V, 2KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISO, 110/220V, 5KVA; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:110V/220V, 115V/230V, 120V/240V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Product Range:HS Series RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 80,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A center-tapped transformer has a center tap at the midpoint of its secondary windings, which are divided into two equal parts, thus supplying two equal output voltages and both parts have an equal number of turns.
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 4.5 to 48 volts
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 690 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Power Rating (VA): 25 to 3,000 VA
- Standards: CSA
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature
-
Supplier: Allied Electronics, Inc.
Description: Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized,
- Maximum Primary Voltage Rating: 380 to 415 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
- Power Rating (VA): 1,000 to 7,500 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized,
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized,
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER CONTROL, GROUP HH, PRIMARY VOLTAGE: 415,380, SECONDARY VOLTAGE: 110/220, 25VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high
- Power Rating (VA): 50 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Telatemp Corporation
Description: 200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1038313-371X Category: Transformers>Power Transformers Series: 300 Type: Laminated Core Termination Style: Wire Leads Package: Bulk Height - Seated (Max): 77.72mm Standard Package: 1 Power - Max: 63VA Weight: 2.5 lbs (1.1 kg) Voltage - Isolation: 2000Vrms
- Category: Signal / RF Transformer
-
Supplier: Airlink Transformers
Description: primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 200 VA
- Mounting: Chassis Mount
-
Supplier: Hubbell Incorporated
Description: 5.25 INCH W X 6 INCH D X 4.69 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL, CE APPROVAL IEC APPLICABLE STANDARD 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 500 VA POWER RATING 380/400/415 V PRIMARY VOLTAGE 110/220 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 380 to 415 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
- Power Rating (VA): 500 VA
-
Supplier: Hubbell Incorporated
Description: 3.41 INCH W X 3.28 INCH D X 3.41 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.2 INCH L X 0.4 INCH W SLOT MOUNTING 100 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 100 VA
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP
-
Supplier: Hubbell Incorporated
Description: 11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 5000 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 208 to 600 volts
- Maximum Secondary Voltage Rating: 85 to 130 volts
- Power Rating (VA): 5,000 VA
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 700V (350-0-350) at 200mA center tapped, 220V (110-0-110) at 75mA center
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 700 volts
- Standards: RoHS Compliant
-
Supplier: Automation24, Inc.
Description: Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 0.5 kVA. The TB500N008F0 also provides hassle free installation with convenient
- Operating Frequency Range: 50 to 60 Hz
- Operating Temperature: 130 C
- Maximum Primary Voltage Rating: 110 to 120 volts
- Maximum Secondary Voltage Rating: 220 to 480 volts
-
Supplier: Woo Audio Inc.
Description: 10.5â€(D) Weight: 25 pounds or 11.4 kg Voltage: AC 110/220V, 50/60 Hz Standard Features: Point-to-Point wiring True balanced topology All tubes. No semi-conductors in the entire circuitry One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6SN7 [PDF] drive tubes Two 6AS7 / 6080
- Frequency Response: 0.000008 to 0.05 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Analytic Systems
Description: frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI
- DC Input Voltage: 12 to 32 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 50 amps
-
Supplier: Sunstone Engineering
Description: Feedback Pre-Weld and Weld Monitoring Fast Rise Times, and Long Weld Times Single Phase Power input – 110VAC or 220VAC No External Weld Transformer Required Fully Automatable Updateable Software Current, Voltage, and Power Control Modes
- Process Capability: Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
transformers into the same chassis, ultimately forming the core product of "Stable Transformation Integrated Machine". The core design logic adopts the optimal architecture of "stabilizing voltage first, then transforming voltage": Front end voltage stabilization unit: Through DSP digital (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Insulation class H features an average winding temperature rise of 150 °C, hot spot temperature rise of 180 °C, and maximum winding temperature of 220 °C. Transformers From Triad Magnetics The temperature rise and insulation system (read more)
Browse Transformers Datasheets for Triad Magnetics -
voltage compatible output Supports flexible switching between multiple voltages of 208V/380V or 110V/220V, suitable for cross-border device mixing scenarios, and reduces the need for voltage adapters. Energy Efficiency Optimization Design By optimizing the magnetic core material and winding structure, the conversion efficiency has been improved to ≥ 95%, reducing the overall energy consumption of the data center by 56%. (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
addition to the supply lead-time. Many requirements are for low voltage tools or lighting working at 24V or 110V to be fed from mains supplies of 230V or 400V. The above voltages are not exclusive and other inputs and outputs can be accommodated on request. We can manufacture up to 6kV at a few milli (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK (read more)
Browse Autotransformers Datasheets for Majestic Transformer Co. -
voltage ratings in laminated and high-frequency transformers Some of the options available for custom transformer designs include: 1VA–100KVA three-phase design 50Hz–300Mhz frequency (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
transformers All of our transformers can be tailored to meet the particular currency, frequency, and voltage needs of your equipment and application. For your convenience, we also offer a complete range of standard and custom filter chokes, RF transformers, and RF (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations This isolation transformer helps maintain stable operation by combining voltage conversion with (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
CNC Voltage Stabilizer Data Center Power Protection Transformer and Voltage Stabilizer (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
W continuous output power, 110-145% peak output power capability, up to 84% conversion efficiency at full load and 220VAC input, and less than 0.3W no load power consumption. This dc power supplies unit features <1% output voltage ripple and noise, 20ms hold-up time at full load and 230VAC input (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: Why Do Countries Use Different Power Supplies?
In US since transmission to towns and villages are 110 / 220 voltage but the transformers are fixed at close proximity to the load un like in Asian countries where long overhead distribution lines are laid at 440/220 volts 50 cycles .
-
Contribution of phase shifting transformers to improvement of the security of power transfer from the power plant
The idea is to use PST to increase the real power flow through transformer from 110 kV voltage level to 220 kV level.
-
Along the path of progress
…other research institutes in solving fundamentally novel technical problems in a short time: covering the furnaces with roofs, compensating for reactive losses in the short circuits of furnaces, and supplying the furnace transformers with high voltage ( 110 - 220 kV) without step-down…
-
Power System Engineering: Planning Design and Operation of Power Systems and Equipment
High- voltage transformers (400 to 220 – 110 kV) have rated apparent power within the range 100–400 MVA.
-
Thermal, Power and Electrical Engineering
The neutral point insulated class of 110 kV and 220 kV transformer and the voltage level in lightning and power frequency as is shown in Tab.2.
-
The Chemist's Companion: A Handbook of Practical Data Techniques and References
manufacturers and distributors are cited. dIf lamp operates at other than line voltage ( 110 , 220 , etc), voltage transformers are necessary.
-
Design and development of an optimal capacitive compensation battery for mobile test systems
If the short circuit test is carried out on the high voltage (HV) side of transformers of 110 – 220 kV, the voltage of the capacitive compensation battery varies in the range of 3–6 kV.
-
CR4 - Thread: Can I use this voltage converter?
http://cgi.ebay.com/100-W-Up-Down- Voltage -Converter- Transformer - 110 - 220 -V_W0QQitemZ400099060459QQcmdZViewItemQQptZLH_DefaultDomain_0?hash=item5d27c32aeb .
-
A Nonisolated Single-Phase UPS Topology With 110-V/220-V Input–Output Voltage Ratings
[3] R. P. Torrico-Bascopé, D. S. Oliveira, Jr., C. G. C. Branco, F. L. M. Antunes, and C. M. T. Cruz, “A high frequency transformer isolation 110 V/ 220 V input voltage UPS system,” in Proc. IEEE Appl.
Indicates content that may require registration and/or purchase.