-
Supplier: TelephoneStuff.com
Description: Behind the sleek, modern surface of the Jack Plates, you’ll find the durable, easy mounting design that makes Suttle the industry leader. Features: - Products exceed the quality and performance standards required by the world’s largest carriers - Smooth, sleek design matches electrical faceplates -
-
Supplier: TE Connectivity
Description: Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Operation/Application Circuit Application : Signal Product Type Features Modular Terminal Block Product Type : Screw Terminal Block
- Number of Contacts: 1
- Conductor Size (North American): 12 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: L-com, Inc.
Description: L-com's high quality reversible punch tool blades are the best choice for termination projects. Featuring a cutting blade with the IDC punch on one end and just the punch blade on the other, these blades are perfect for termination blocks and patch panels. Usable on our premium
- Features: Cable Assembly
- Application: LAN / Ethernet
-
-
Supplier: METZ CONNECT USA Inc.
Description: Features: PC board jack 110 idc Side entry, with 4 contacts Solderable, color white L x W x H: 6.2 x 15 x 15.56 mm
-
Supplier: Radwell International
Description: CONNECTING BLOCKS, CATEGORY 5E, 8 PIN, 110 IDC, COLOR CODED, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10 Pos 2 Row Female Receptacle, 1kV, 1A, 2.54mm Pitch, IDC Product overview: 71600-110LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Voltage Rating: 1,000 volts
- Current Rating: 1 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Sofix ® - Cable Plug Kit - Signal - 4x6 - IDC Product overview: HM1C16D2J110EBLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
-
Supplier: L-com, Inc.
Description: Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and
- Number of Ports: 24
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and
- Number of Ports: 48
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: 24-Port 1.75" x 19" Panel or a 48-Port 3.5" x 19" Panel Industry Standard IDC 110 terminal blocks for fast and simple cable termination Write-on Space and Port Numbers for Port Identification Application Data center management Gigabit Ethernet LAN aggregation
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: The four conductor screw on cover is used with the 020031-50 block. Features: - Captive retaining screw that keeps the cover securely fastened and prevents damage to the assembly - A 110 idc or filled splice connector, that eliminates stripping and wrapping of wires - Threaded
-
Supplier: TelephoneStuff.com
Description: The Surface Mount Screw On Cover has CorroShield, and can be used with the 020031-50 block. Features: - Captive retaining screw that keeps the cover securely fastened and prevents damage to the assembly - A 110 idc or filled splice connector, that eliminates stripping and
-
Supplier: DigiKey
Description: TERM BLOCK PLUG 6POS STR 3.5MM
- Number of Contacts: 6
- Contacts Pitch: 3.5052 mm
- Conductor Size (North American): 22 to 24 AWG
- Operating Temperature: -40 to 80 C
-
Supplier: RS Components, Ltd.
Description: RS PRO 6266210000 Interface Module
- Number of Contacts: 34
- Termination Options: Insulation Displacement (IDC)
- Features: Other
-
Supplier: DigiKey
Description: CONN TERM BLK FEED THRU 14-20AWG
- Conductor Size (North American): 14 to 20 AWG
- Voltage Rating: 600 volts
- Termination Options: Insulation Displacement (IDC), Spring Clamp
- Features: Other
-
Supplier: WAGO
Description: Power tap; without fuse; 10 mm² (8 AWG) - 16 mm² (6 AWG); N-conductor
- Voltage Rating: 400 volts
- Operating Temperature: -5 to 55 C
- Termination Options: Insulation Displacement (IDC)
- Features: Other
-
Supplier: Excel Cell Electronic USA Corp.
Description: Stainless steel contacts, terminals: tin plated over brass
- Number of Contacts: 30
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 28 to 22 AWG
- Voltage Rating: 50 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks 3P 3.81mm 90DEG
- Number of Contacts: 3
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 26 to 22 AWG
- Voltage Rating: 160 volts
-
Supplier: Radwell International
Description: TERMINAL BLOCK, IEC-XB SERIES, IDC SINGLE LEVEL, GREY, 10 AMP, 600 VAC MAX, POLAMIDE 6.6 MATERIAL, 24 TO 16 AWG, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 600 volts
- Current Rating: 10 amps
- Termination Options: Insulation Displacement (IDC)
-
Supplier: Radwell International
Description: TERMINAL BLOCK INTERFACE, RI-20A IDC RS 70, 1 AMP, 125V, SCREW TYPE 20 POSITION, IDC 20 POSTION PLUG. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 1 amps
- Termination Options: Insulation Displacement (IDC), Screw Clamp
-
Supplier: OMEGA Engineering, Inc.
Description: The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design
- Number of Contacts: 2 to 4
- Conductor Size (North American): 26 to 10 AWG
- Voltage Rating: 3,000 to 8,000 volts
- Approvals: CE Conformity Marks, UL Listing Mark
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks 8 Pos 5.08mm pitch Plug 20-18 AWG IDC
- Number of Contacts: 8
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 18 AWG
- Voltage Rating: 500 volts
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
.8 x 46.8 x 193 mm * without terminal block Weight:950g Leakage Current:60μA ?100Vac, 60Hz Cooling System:Forced air convection by external fan Safety Standard:62368-1, 60601-1, RoHS Compliant, Halogen Free (PCB) (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
: the 3U version with 3 brackets per side (3x3U) and key components such as an E-strip switch (M32-PV), 2 Siemens Limit Switch door contacts, 2 FINDER 24V/AA relays, 3 ABB S 203M-K32 breakers, and 1 UK 35 BLUE wiring terminal block; the 4U version with 2 brackets per side (2x4U) and key components (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Class A with margins; Standards: designed to meet EN62368-1 and corresponding UL and CSA standards P400 chassis: 131 x 66 x 232 mm (5.2″ x 2.6″ x 9.13″) includes baseplate and terminal block on top surface of unit. Please contact ABSOPULSE for further information, pricing and delivery. (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
: 110°C Maximum storage temperature: 60°C Recommended installation temperature: 180°C to 220°C Approvals: UL (6-35mm, Black only) Standard colors: Black RoHS Compliant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Incidence and Clinical Significance of Ventricular Late Potentials in Idiopathic Dilated Cardiomyopathy Compared to Coronary Artery Disease
… QRS complex; and LAS 40, the duration of low amplitude signal (<40pV) in the terminal QRS portion. In patients without bun- dle branch block (QRS s 110 ms),ventricular late potentials by time-domain analysis of the SAECG were considered to be present if: (1)QRS duration was >114 ms; and (2)RMS 40 was <20 pV or LAS … All 240 study patients with CAD and IDC were followed prospectively for 15 ?
-
Value of Time‐ and Frequency‐Domain Analysis of Signal‐Averaged Electrocardiography for Arrhythmia Risk Prediction in Idiopathic Dilated Cardiomyopathy
In addition, 115 of 120 study patients with IDC (96%) underwent endomyocardial biopsy, which did not show … … complex; and LAS 40, the duration of low amplitude signal (< 40 (xV) in the terminal QRS portion. In patients without bundle branch block (QRS ^ 110 ms), ventricular late potentials by time-domain analysis of the SAECG were considered to be present if: (1) QRS duration was > 114 ms; and (2) RMS 40 was < 20 |j.V or LAS …
-
Dual-Boost PFC Converter Control Without Input Current Sensing
… current waveforms when the line frequency is 60 Hz (and the line voltage is 110 V RMS). Fig. 5 shows a block diagram of the control circuitry, where the main blocks are as follows … Sensing of the dc rail current idc can be accom- plished by using different current sensing devices. … each half line cycle, which can be determined by comparing the voltage between terminals p and n …
Indicates content that may require registration and/or purchase.