-
Supplier: Newark, An Avnet Company
Description: IMPACT PUNCHDOWN TOOL, 110 BLADE, CABLE; Length:7.094"; For Use With:Cross-Connect Panels, Blocks and Keystone Jacks; Product Range:- RoHS Compliant: NA
-
Wire, Cable, and Connector Tools - Adjustable Impact Punch-Down 110 Type Blade and Cutter -- 68TL-G1Supplier: SFCable.com
Description: Impact Punch-Down Tools. Interchangeable blades for use on different terminal blocks. One blade may be used while another is safety stored away in the tool handle. Automatically triggered with a simple push, the spring loaded mechanism will trigger the blade, providing just the right amount
- Tool Type: Punchdown Tool, Wire Cutter / Scissor
-
Supplier: L-com, Inc.
Description: punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive
- Coupling / Adapter: Coupling / Adapter
-
-
Supplier: L-com, Inc.
Description: punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive
- Coupling / Adapter: Coupling / Adapter
-
Supplier: SFCable.com
Description: For seating wire into terminal block or cut off wire end after terminated.Instructions: The tool's with impact function w/o adjustable impact pressure control. All blades are interchangeable and reversible. Blade are easy to exchange.
- Tool Type: Punchdown Tool, Wire Cutter / Scissor
-
Supplier: L-com, Inc.
Description: punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Shielded versions protect against EMI/RFI
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Allied Electronics, Inc.
Description: Combine two frequent operations with this inexpensive and handy tool. Strips twisted-pair UTP/STP data cables and wires and terminates wires into 110 blocks. Easy to find in tool belt or box in bright Paladin Tools orange! Use on UTP/STP data cable, multi-pair cable, hook-up wire and
-
Supplier: L-com, Inc.
Description: punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Newark, An Avnet Company
Description: PUNCHDOWN TOOL; Length:-; For Use With:110 Connecting Blocks; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: NON-IMPACT PUNCHDOWN TOOL; Length:-; For Use With:110 Terminal Blocks; Product Range:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Insert S-Video Jack, Female Socket To IDC, Pressdown, Punchdown Block White
-
Supplier: Klein Tools, Inc.
Description: PUNCHDOWN TOOL WITH 110/66 BLADE TYPE PUNCHDOWN, CUT OPERATION TYPE 110 PUNCHDOWN BLOCK CONNECTOR TYPE COLOR CODE YELLOW OVERALL LENGTH 7 INCH VDV427 MODEL
- Type: Punch Die
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's professional grade, high-volume Punch Down Cable Installation Tool, with adjustable impact, is the perfect multi-purpose tool for punching down Cat5/Cat6 cable to 110 jacks and patch panels, or, telephone wire to 66M blocks. Each blade (110 or 66) contains a cutting
- Tool Type: Punchdown Tool
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH DOWN TOOL WITH 110 BLADE TYPE PUNCH DOWN OPERATION TYPE NON-IMPACT 110 PUNCH DOWN BLOCK CONNECTOR TYPE
- Tool Type: Punchdown Tool
-
Supplier: Ideal Industries, Inc.
Description: PUNCHDOWN TOOL, SCISSOR, MODULAR PLUG, STRIPPER TYPE 56 PIECE(S) MECHANICS BAG PACKAGING TYPE (1) 30-696 RATCHET TELEMASTER MODULAR PLUG CRIMP TOOL, (1) 35-485 PUNCHMASTER II PUNCHDOWN TOOL WITH FULL 110 AND 66 BLADE, (1) 35-473 PROBE PIC AND SPUDGER, (1) 45-165 RINGER UTP/STP
-
Supplier: Black Box
Description: Universal wiring—panel is supplied with labeling for both T568A and T568B. Paired punchdown sequence enables pair twist within 1⁄2" of termination. IDC 110 block features peaks to make lacing cable easier.
- Number of Ports: 96
- Height: 4
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: eXtreme CAT 6A 110-Style Patch Panel are Heavy-duty 16 Cage Steel that is stamped and formed to create a rigid and durable surface capable of accepting the forces generated while punching down cables to the panel. Patch Panels Features: - Panels are available in 24-Port and 48-Port versions
- Cable Specifications: Category 6
-
Supplier: TelephoneStuff.com
Description: damage even when 4 or 6 pin plugs are inserted - Gas-tight IDC, superior wire retention, pair separation towers and easy punchdown offer effective installation and long-term performance - Mounts on 19" racks or hinged brackets - Universal T568A/T568B wiring configurations - 110-style
-
Supplier: TelephoneStuff.com
Description: than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown
-
Supplier: TelephoneStuff.com
Description: than the more expensive, specialized “designer" cables. Features: - Panel can be attached vertically or horizontally in SMC Enclosures - Cascade hub units to distribute audio/video signals to over 20 locations. - Send and Receive units are equipped with RJ-45 jacks and 110 punchdown
Find Suppliers by Category Top
More Information Top
-
trying to start anew - Self Help Forums
Although this is probably overkill for you, I would consider buying the Leviton 110 punchdown block (about $25) and just wood screw it on short standoffs to your ceiling joist near your existing phone block.
-
Punchdown block - Page 2 - Self Help Forums
I bought CAT5e cable to replace the lines and was wondering if I should use a 110 punchdown block in the attic and run the lines from there.
-
CAT 5E for phone - Self Help Forums
If you plan to use your lines for other purposes (network/internet, audio, intercom, ect ect ect) I would still suggest a standard punchdown block ( 110 style .
-
Self Help Forums - CAT 5E for phone
If you plan to use your lines for other purposes (network/internet, audio, intercom, ect ect ect) I would still suggest a standard punchdown block ( 110 style .
-
$45-$50 Data and Communication - Electrical - Grainger Industrial Supply
• Punchdown Tool, Combination 66/110 Blade, For Use With 66 & 110 Blocks , Description/Special Features For Wire Termination, Ergonomic, Hi/Low Impact Setting, Combination Hook/Spudger Stored In The Chassis, Color Coded Yellow On The Cut Side, Enlarged Blade Storage Compartment .
-
Specialized Products Company Introduces TrueConect Pro-Series Punchdown Tools
The TrueConect Pro-Series Punchdown Tools are used to terminate and trim wires in 66 and 110 style cross connect blocks and wall jack modules.
-
http://www.cisco.com/web/AP/uc/assets/docs/cisco_case_study.pdf
WALL PHONE WIRING PUNCHDOWN Punch down the 110 block in the following manner: .
-
Suggestions needed on media wiring - Self Help Forums
You can also make your own with a punchdown block . 66 and 110 .
-
I want to finish my basement...please help - Page 3 - Self Help Forums
Punchdown blocks are about $10. I'd suggest a 110 model (dont forget terminals) if you ever plan to run internet/network through it.
-
Cat 5 between buildings - Self Help Forums
You can change to regular cat 5 at the first punchdown inside each building. See the pic below of the "Cook Block " and the plug-in lightning arrestor modules. … pic is of the 66 style, but you can get them in 66, 110 , and BIX and …
Indicates content that may require registration and/or purchase.