-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm
- Other DC Voltage: 48 VDC
- Torque Constant: 14.16 in-oz/amp
- Other Output Power: 0.14742424233931 HP
- Continuous Current: 11 amps
-
Supplier: Pittman Motors
Description: The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.31 to 4.73 in-oz/amp
- Other Output Power: 0.0589696969357241 to 0.105877410407323 HP
- Continuous Current: 2.5 to 8.4 amps
-
Supplier: Kollmorgen Corporation
Description: These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features Motor torque up to
- Continuous Current: 0.4 to 3 amps
- Continuous Torque: 15.625 to 93.75 In-lbs
- Rotor Inertia: 0.1243234764 to 0.4972939056 oz-in-sec²
- Shaft Size: 0.3750002025 to 0.6250003375 inch
-
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0442272727017931 to 0.0790730027092664 HP
- Continuous Current: 2.4 to 3.5 amps
- Continuous Torque: 6.3716814159292 to 477.87610619469 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The BS8413NFL is a flat-profile brushless motor (Ø84mm diameter, 21.5mm length) engineered for compact, high-torque integration into modern robotic joints and drive systems, with two performance variants to match different speed and torque (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
adjustment from 1,000 to 2,900 RPM provides flexible control for different pool circulation requirements. Energy-Efficient Motor – Permanent magnet brushless motor technology is (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Knick’s P42000D2 DC voltage transducer is a compact solution for measurement and isolation in applications up to 2000 volts (read more)
Browse Datasheets for Knick Interface LLC -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Knick’s P41000 series DC current transducers are compact solutions for measurement of up to 20 kA in applications which require up to 3600 volts of continuous isolation (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
, bearings, brushless motors, gearheads, and much more. Shop SDP/SI 24/7 where you can download 3D CAD models and detailed product specifications. Helping customers since 1950 with thousands of applications in hundreds of industries we look forward to working with you! For custom design and manufacturing (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
New single chip high voltage power IC allows low voltage brushless DC motors to interface directly to AC mains
conventional single phase brushless D.C. motor to be driven directly off the 110 volt A.C. main.
-
Comparison of Effects of Overload on Parameters and Performance of Samarium-Cobalt and Strontium-Ferrite Radially Oriented Permanent Magnet Brushless DC Motors
These studies were conducted on two equivalent 15 hp, 120 volt (about 110 Amperes) 6-pole, 18 slot (3 phase armature) brushless dc motor systems.
-
Hybrid Electric Vehicles: Principles and Applications with Practical Perspectives
342, 346, 348, 360, 369, 376 – 8, 383 – 5, 387 – 400, 405 braking torque, 65 – 6, 74, 80, 103, 378 brushless motor , 213, 310 buck converter, 207 … … 2, 54 – 5, 107, 110 , 119 – 23, 126 … … charging protocol, 336 chemical energy, 38, 315, 322, 344 – 5, 413 Chevy Volt , 102, 106 – …
-
Fan Motor - Fan Motor Manufacturers, Suppliers
280*280*80mm AC Brushless Fan For Industiral , AC Motor Fan 220V 380V , Machine Fan 280*280*80mm AC fan, low noise and long life expectancy, are widely used in network communications, as well as industrial production... [ Related Keywords : 110 volt cooling fans, small cooling fan for ] .
-
Ac Fan - Ac Fan Manufacturers, Suppliers
280*280*80mm AC Brushless Fan For Industiral , AC Motor Fan 220V 380V , Machine Fan 280*280*80mm AC fan, low noise and long life expectancy, are widely used in network communications, as well as industrial production... [ Related Keywords : 110 volt cooling fans, small cooling fan for ] .
-
Design of a high efficiency generator/motor for flywheel energy storage system
This paper discusses the theory and design of a high speed brushless direct current motor for use in a flywheel energy storage system. The motor design is optimized for 4 poles, 6 slots, nominal 60mm outside diameter operating within a speed 20,000rpm with a 110Volt maximum supply voltage, the prototype of the high speed motor shows in Fig.1.
-
CR4 - Thread: AVR Diagram
Previous in Forum: 220 to 110 Volt conversion You might be interested in: Brushless Motors , DC Motors .
-
AS901
System features of the AS 901A include: 1-D electronically scanned microstrip antenna Low phase frequency noise Transient linear dynamic receiver DC brushless antenna motor Embedded computer with built in test and tactical function control. … Dimensions and weights length width height diameter weight narrative 8 kg (17.64 lb) 8 17.64 material terminal Dimensions and weights length width height diameter weight narrative 110 kg (243 lb) (including … … ft 6¼ in Power volt narrative 24 V (DC …
-
States > Minnesota > State > Register > 2011 > [2011 MN Register 1219] 12/19/2011
Electrical Power: The ENGRAVER shall have an auto-switching power supply to accommodate 110 to 240 volt , 50 or 60 Hz, single phase, 15 amp DC. It shall have brushless DC Servo motors , NeverWear stainless steel bearings, B-style doublewide Kevlar drive belts, and a 1200 DPI engraving resolution.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87227/51319192-MIT.pdf?sequence=2
The actuators use heavy duty industrial brushless 26 volt Mabuchi DC motors . 110 .
Indicates content that may require registration and/or purchase.