Products/Services for 110 Volt Pull Solenoids
-
Linear Actuators - (789 companies)...include pushing, pulling, vertical, or horizontal, while the distance factors in both the stroke and retracted length. Stroke is the maximum distance that the shaft travels from a fully extended position to a fully retracted position. Standard catalog...Device TypeActuation TypeDrive Specifications -
Solenoid Valves - (1021 companies)...wires to protect against pull out. Find Solenoid Valves by Specification or See Our Directory of Suppliers. Solenoid valve coils are available in different voltages and can be used with DC or AC electricity. It is often possible to change coils out... -
Linear Solenoids - (143 companies)How to Select Linear Solenoids. Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action. These transducers consist of a coil of wire, sometimes wrapped around an iron core...
-
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How... -
Rotary Solenoids - (78 companies)...for continuous or intermittent duty. Intermittent duty solenoids are considerably smaller than continuous duty devices, and provide less pull-and-hold strength. Performance Specifications. When selecting rotary solenoids, buyers should consider application...
-
Water Valves - (606 companies)...are designed for both on/off and throttling functions. Other types of water valves include sanitary or hygienic valves, sampling or dispensing valves, shut off valves, solenoid valves, and toggle valves. Valve Construction. There are many types of valves which...
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform...
-
Solenoid Valve Connectors - (27 companies)Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective enclosures can be used with either hydraulic or pneumatic...
-
Bearing Pullers - (56 companies)Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...
-
Pulling and Support Grips - (46 companies)Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket. Pulling grips pull cables, insulated conductors, ropes, and wires through enclosures, conduits...
Product News
-
GEEPLUS Inc.
Solenoids Aerospace qualified M401 Push/pull GEEPLUS PUSH/PULL SOLENOIDS QUALIFIED FOR AVIATION USE. Having met the demands of aerospace qualification Part 21, Geeplus M401 push/pull solenoids are now being used by a leading commercial airframe manufacturer as part of a door control system. The certification follows lengthy and rigorous testing of the components from an industry which demands the highest level of manufacturing quality and reliability. Part of the qualification process involved audits at several of the Geeplus... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Solenoids Guide - Find the right solenoid Geeplus linear solenoids are "high performance " products designed for industrial applications. If you can 't find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups. Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding force. Tubular... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Linear Solenoids for High Performance Geeplus linear solenoids are "high performance " products designed for industrial applications. If you can 't find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups. Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding force. Tubular... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Solenoid Choice Factors for Applications displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple 'on-off ' function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Arnold Magnetic Technologies
Solenoids and conducting solenoid repair SOLENOID COIL REPAIR. Arnold has been manufacturing solenoids and conducting solenoid repair/refurbishing since the 1960 's.? During this time, we have built and refurbished units that have gone into many different applications such as oncology for medical equipment, radar systems for both civilian and military platforms, and university experiments. A typical solenoid repair begins by sending in your unit for evaluation (See figure 1). When a unit is received at our facility, it is tested per... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
GEEPLUS Inc.
Low Outgassing Solenoids for Space Applications environment. The Geeplus range of low outgassing solenoids and other components include voice coil motors, bistable rotary solenoids, open frame solenoids and push/pull solenoids, all of which are available in a wide range of sizes and operating specifications. Learn more. (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Southco
M1 Flush Pull Latch Southco 's M1 Flush Pull Latches offer a combination of sleek design, secure performance, and long-term durability. With attractive flush-mount styling, a recessed handle, and concealed mounting hardware, these latches provide a clean, professional appearance while minimising protrusion on both sides of the panel. Designed for convenience, the push-to-close mechanism delivers smooth, reliable operation and a solid, high-quality feel. Installation is simple, as the latch fits through a single... (read more)Browse Latches Datasheets for Southco -
Fairlane Products, Inc.
Spring-Loaded Pull Pins PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations. QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
GEEPLUS Inc.
Optimize Solenoid Performance w/Pick & Hold Module Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been 'pulled in ' or closed. After the 'Pick ' time has elapsed (sufficient for the device to pull in to a position where the naturally increased pull force takes over) the power is reduced to a lower 'Hold ' power... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Schmersal Inc.
ZQ900 Emergency Cable-Pull Switch The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled... (read more)Browse Emergency Stop Switches Datasheets for Schmersal Inc.
-
Restart of K-Reactor, Savannah River Site: Safety evaluation report
The procedure addresses the lockout of breakers within 110 - volt electrical distribution panels, use of pulled fuses and grounding devices, and diaphragm air-operated valves. … guidance for use in the preparation of lockouts,.including not using pushbuttons, relays, solenoids , and check valves …
-
AUTOMATIC FIRE EXTINGUISHING SYSTEMS FOR GLOVE BOXES AND SHIELDED CELLS AT THE SAVANNAH RIVER LABORATORY.
… MJNUAL-ELECTRIC SYSTEM WITH OETECTOR &ND ALARM 2:Q (7 () AUTOMATIC SYSTEV * Tile solenoid will be used … … DIAGRAHS F0R ALTERNATIVE FIRE PROTECTIOR MEASURES The manually actuated extinguishers are actuated by pulling a s�fety pin … The manual-electric system is actuated by closing the lfne switch ( 110 V) indicated in Flgure 2. … a glove box; the associated alarm box ls connected to the aormal llo- volt AC power (Fgurc …
-
http://www.thescipub.com/pdf/10.3844/ajabssp.2011.348.355
For opening the valve, it is energized which builds the magnetic field and pulls the plunger against … The dynamic behavior of solenoid valves has been comprehensively studied by many researchers. They found that the valve opening lagged by a constant time delay for a range of frequencies from 50- 110 Hz when excited at 12 volts .
-
Auto-reclosing switchgear for 11-kv networks
… these levers is transmitted via a link and lever arrangement to produce a pull on the lift … The standard a.c. supply for the motor is 110 volts and this may be obtained from a potential transformer connected to the incoming or live side of the circuit breaker. D.C. solenoid operated mechanisms are also employed for multi-shot reclosing schemes; the standard coil voltages …
-
Wiring for the secure storage module for the Plutonium Protection System
The solenoids will overheat if left on more that. The waist dead bolt is a 110 - volt ac powered unit with built-in moni and increases bolt pulling power.
-
High-speed centrifuging
… the weight which is taken by a small thrust bearing) by the upward pull of an electromagnet … ’The electrical motor is more efficient than the air drive, has a good startingtorque, is almost entirely automatic, and operates from the 110 - volt a.c. lines (Skarstrom and Beams, 1940). … vertical steel rod or ball which is suspended in the coaxial field of one or more solenoids .
-
A gas-specific gravity balance
The relay can easily be made as “Pull to make” or “ Pull to break”, and the type which has received most attention is one for use directly off a 110 -voltD.C. main. … air gap of large cross-sectional area; this system takes less current than a solenoid operated one. … of the base also carries three pairs of terminals, marked, respectively, “ IIO Volts ”, “Contacts ” …
Indicates content that may require registration and/or purchase.