-
Supplier: Radwell International
Description: SOLENOID VALVE 110/120VOLT 50/60HZ 1/4IN. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: 120 VOLT, 18 COIL LEAD LENGTH, CLASS H, SOLENOID COIL 11.0 WATT, NEMA 4X ENCLOSURE, USE WITH PARKER SKINNER GOLD RING SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, 12 WATT, 110/120 VOLTS, 140 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Solenoid Valves
-
-
Supplier: HydraForce, Inc.
Description: while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN SOLENOID, 3 POSITION SPOOL, NBR SEALS, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Solenoid Valves
- Valve Type: Spool Valves
-
Supplier: Travaini Pumps USA
Description: valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to protect
- Ultimate Operating Vacuum: 379 to 10.7 torr
- Pumping Speed: 110 CFM
- Motor Power: 7.5 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Watts Premier
Description: faucet. Specifications: Requires a 110 volt electrical outlet independent from the garbage disposal RO System must be a minimum of 25 feet away from the water heater Limited 1 year warranty NOTE; Will not work with a tankless water heater. In the Box: Solenoid valve,
-
Supplier: Festo Corporation
Description: Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
- Valve Size: 1.0236226 inch
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Power: 110 volts
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE BRASS 2/2NC 1/2 OR.14 NB
- Number of Ports/Ways: 2
- Power: 110 volts
- Features: Solenoid Valves
-
Supplier: TE Connectivity
Description: (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
- Power: 24 to 250 volts
- Features: Solenoid Valves
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston valves;
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Media Temperature: 210 F
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.83
- Pressure Rating: 40 to 45 psi
- Number of Ports/Ways: 2
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered. Spool returns to center, position "B", when both coils are de-energized.
- Valve Size: 0.5 inch
- Flow (Cv): 4.64
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.036 to 1.4
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit connection • Normally closed • Includes both socket and NPT(F) conections
- Pressure Rating: 150 psi
- Power: 110 volts
- Flow (Cv): 1.3
- Features: CPVC, Solenoid Valves
-
Supplier: Clark Solutions
Description: The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, Viton®, and Teflon® satisfy many general industry applications. The valves
- Valve Size: 0.7480319 inch
- Flow (Cv): 7.02
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: Description These compact 3-way direct acting solenoid valves are available in normally closed, normally open and universal operating modes. Available with 1/8” to ¼” NPT port connections, this design allows coil replacement without disturbing fluid connections. Valves can be
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 200 F
-
Supplier: Cole-Parmer
Description: • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit connection • Normally closed • Includes both socket and NPT(F) conections
- Pressure Rating: 150 psi
- Power: 110 volts
- Flow (Cv): 3.2
- Features: CPVC, Solenoid Valves
-
Supplier: Burkert Fluid Control Systems
Description: The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required
- Pressure Rating: 145.0377 psi
- Media Temperature: 32 to 212 F
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182°C (-10 to 360°F) is ideal for neutral media such as compressed air, inert gases, water, and
- Valve Size: 0.25 inch
- Flow (Cv): 0.07
- Pressure Rating: 1,300 to 1,450 psi
- Media Temperature: -10 to 360 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger
- Valve Size: 0.1181103 to 0.1968505 inch
- Pressure Rating: 0 to 43.51131 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: 20 to 120 F
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered, closed center spool. All ports are blocked when both solenoids are de-energized. See for other spools.
- Valve Size: 0.25 inch
- Flow (Cv): 1.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Cole-Parmer
Description: • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit connection • Normally closed • Includes both socket and NPT(F) conections
- Pressure Rating: 150 psi
- Power: 110 volts
- Flow (Cv): 3.2
- Features: PVC, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Valve Size: 3.149608 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
Find Suppliers by Category Top
More Information Top
-
solenoid pulse valve - offers from solenoid pulse valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 12 volt solenoid valve , 110 volt solenoid coil ] .
-
Pulse Valve - Pulse Valve Manufacturers, Suppliers
[ Related Keywords : 12 volt solenoid valve , 110 volt solenoid coil ] .
-
CR4 - Thread: High Pressure Solenoid Valves
I have been searching for solenoid valves 3/8 tubing, 110 volt . max PSI 1000 with a max cycle time of 20 per minute.
-
Research Facility for the Synthesis and Fabrication of Refractory Plutonium Materials
… emergency generator operates the following pieces of equipment: room ventilation fan, air box exhaust fan, helium pumps, and a 440-110 step-down transformer which reduces the voltage to 110 volts to operate the glove box solenoid valves , the oxygen analyzer and …
-
Summary of Testing of SuperLig 639 at the TFL Ion Exchange Facility
The outputs from the computer were 110 volt signals to the thirty five solenoid valves and a current signal (4- 20 mA) to the pump controller.
-
CR4 - Thread: Shower timer
I would use a 12 Volts (*) valve driven by a solenoid . a 110 or 220V / 12V transformer and an electronic programmable timer (as used in staircases of buildings for saving electricity).
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The effluent from the sewage puvp is discharged through a normally open, pneumatic-cylinder-operated 4-in. flanged b a l l valve with integral- mounted, j-way, 110 - volt , p i l o t solenoid valve .
-
Hydraulic Manifold Valves - Valves - Grainger Industrial Supply
• Solenoid Directional Valve , CETOP 5 Size, Coil Volts 110 -120, Hz 50/60, Inrush Amps 3.2, Holding Amps 0.86, Spool Type 1, Max GPM 40.0, Length 9.85 In, Width 2.76 In, Height 5.06 In, Maximum Pressure …
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Solenoid Directional Valve , CETOP 5 Size, Coil Volts 110 -120, Hz 50/60, Inrush Amps 3.2, Holding Amps 0.86, Spool Type 1, Max GPM 40.0, Length 9.85 In, Width 2.76 In, Height 5.06 In, Maximum Pressure …
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Solenoid Directional Valve , CETOP 5 Size, Coil Volts 110 -120, Hz 50/60, Inrush Amps 3.2, Holding Amps 0.86, Spool Type 1, Max GPM 40.0, Length 9.85 In, Width 2.76 In, Height 5.06 In, Maximum Pressure …
Indicates content that may require registration and/or purchase.